- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switched Current | Maximum Switched Power | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP-1A05 Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP15-1A72-12L Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 2200 Ω | - | 1000000000 Cycle(s) | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP15-1A72-12L | DIP | - | - | - | 70 °C | -20 °C | - | ROHS COMPLIANT | - | Active | - | 5.09 | - | - | - | - | - | - | - | e3 | - | EAR99 | TIN | 8536.49.00.50 | - | TUBE | unknown | UL | - | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 1 A | WATER PROOF | 200 V | SOLDER | - | DRY REED RELAY | - | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 115 mW | - | 200 V | AC/DC | MOMENTARY | DC | - | SPST | 20 V | 0.009 A | 10.5 V | 2.2 V | - | - | - | 5.1 mm | ||
![]() DIP12-1A72-11L Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 1100 Ω | - | 1000000000 Cycle(s) | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | DIP12-1A72-11L | DIP | 500 mA | 10 W | - | 70 °C | -20 °C | - | ROHS COMPLIANT | - | Active | - | 4.2 | - | - | - | - | - | - | DIP | e3 | - | EAR99 | TIN | 8536.49.00.50 | - | TUBE | unknown | UL | - | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 1 A | WATER PROOF | 200 V | SOLDER | - | DRY REED RELAY | - | 1 A | - | 0.5 ms | 12 VDC | - | 200 VAC, 200 VDC | - | 0.1 ms | - | - | - | 145 mW | - | 200 V | AC/DC | MOMENTARY | DC | - | SPST | 16 V | 0.014 A | 8.4 V | 1.8 V | - | - | - | 5.1 mm | ||
![]() DBR71210 Sensata Technologies | 40 |
| - | Through Hole | - | - | - | - | 240 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Tray | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | - | 9 VDC | 3 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23100V4524A000 TE Connectivity | In Stock | - | - | Through Hole | - | - | V23100 | TE Connectivity / Axicom | 2 kOhms | Ruthenium (Ru) | - | 25 | SIL | - | TE Connectivity | - | - | 500 mA | 288 mW | TE Connectivity Potter & Brumfield Relays | - | - | Tube | - | 5-1393763-1 | - | Active | - | Details | 3.6 VDC | 16.8 VDC | - | -40°C ~ 85°C | Tube | V23100-V4, AXICOM | - | Active | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Reed Relays | - | - | 0.75ms | 24VDC | Non Latching | 200VAC, 200VDC - Max | 12.0mA | 0.15ms | - | 16.8 VDC | 500mA | 288 mW | 3.6 VDC | - | - | - | - | - | - | - | - | - | - | -- | No | Reed Relays | - | ||
![]() 8000-0326 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coto Technology | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBR72475U Sensata Technologies | 30 |
| - | Through Hole | - | - | DBR72475 | - | 925 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | - | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBT71275PU Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | DBT71275 | - | 240 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 12VDC | Non Latching | 5000VAC, 5000VDC - Max | 50 mA | 3 ms | - | 9 VDC | 2 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1C24 Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 2 kOhms | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | - | - | Active | - | - | - | - | - | -20°C ~ 85°C | - | DIP | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 1.5 ms | 24VDC | Non Latching | 100VAC, 100VDC - Max | 12 mA | 2 ms | - | 18 VDC | 200 mA | - | 2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFM-1A12E Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 1.5 kOhms | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | - | - | Active | - | - | - | - | - | -25°C ~ 85°C | - | BFM | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 0.5 ms | 12VDC | Non Latching | 200VDC - Max | 8 mA | 0.1 ms | - | 9 VDC | 500 mA | - | 1 VDC | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | Electrostatic Shield | - | - | - | ||
![]() SIL-1A24H Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 2 kOhms | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | SIL | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 ms | 24VDC | Non Latching | 1000VDC - Max | 12 mA | 0.25 ms | - | 16.8 VDC | 1 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBT71210F Sensata Technologies | In Stock | - | - | Through Hole | - | - | DBT71210 | - | 240 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Tray | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | - | 9 VDC | 2 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE24-1A69-03 MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 465 Ohms | - | - | 34 | - | - | Standex Electronics | - | - | 3 A | 50 W | - | - | - | - | - | 8524169003 | - | - | - | Details | - | - | 1.156704 oz | - | - | HE | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | Reed Relays | - | - | - | 24 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | ||
![]() DIP15-2A72-21L MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 2 kOhms | - | - | 25 | - | - | Standex Electronics | - | - | 500 mA | 10 W | - | - | - | - | - | 3215272021 | - | - | - | Details | - | - | 0.186347 oz | - | Tube | DIP | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | Reed Relays | - | - | - | 15 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | ||
![]() HE24-1A83-02 MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 1.05 kOhms | - | - | 34 | - | - | Standex Electronics | - | - | 3 A | 50 W | - | - | - | - | - | 8524183002 | - | - | - | Details | - | - | 1.224733 oz | - | - | HE | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | Reed Relays | - | - | - | 24 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | No | Reed Relays | - | ||
![]() DBR71210P Sensata Technologies | 51 |
| - | Chassis Mount | - | - | DBR71210 | - | 240 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Tray | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | - | 9 VDC | 3 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIL-1A12H Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 500 Ohms | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | SIL | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 ms | 12VDC | Non Latching | 1000VDC - Max | 24 mA | 0.25 ms | - | 9 VDC | 1 A | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1329L00 Celduc | In Stock | - | - | Through Hole | - | - | - | - | 300 Ohms | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | - | - | Active | - | - | - | - | - | -25°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 4 ms | 12VDC | Non Latching | 7500VDC - Max | 40 mA | 0.5 ms | - | 8.8 VDC | 200 mA | - | 1 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM24-1A83-08 MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 1 kOhms | - | - | 12 | - | - | Standex Electronics | - | - | 3 A | 50 W | - | - | - | - | - | 8424183008 | - | - | - | Details | - | - | 2 oz | - | - | HM | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | Reed Relays | - | - | - | 24 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | ||
![]() 2900-0010 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |