- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Ambient temperature | AWG (min.) | AWG max. | Base Product Number | Brand | Category | CoilResistance | Colour outer sheath | Compatible with | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connection 1 | Connection 2 | Connections | Contact insert without contacts | Contact Materials | Contact Rating | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Degree of protection (IP) | Degree of protection (IP), mounted | Diameter plug-in contact | Dim | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With/Related Products | Halogen free according to IEC 60754-2 | Inflammability class of insulation material according to with UL94 | Locking mechanism | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material connector insert | Material housing | Material of contact surface | Material outer sheath | Material quality | Max. operating voltage | Max. temperature | Mfr | Min. operating voltage | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Model | Mounting | Mounting Styles | Nominal cross section conductor | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Outer diameter approx. | Overvoltage category | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Protective conductor | Range | Rated current In | Rated surge voltage | RoHS | RoHS-compliant | Slotted | Spiralized cable | Surface protection | Temperature resistance | Tradename | Type of electric connection | Type of electrical connection of main circuit | Voltage-Input | With cord switch | With protective conductor | With wire protection | Operating Temperature | Series | Termination | Type | Resistance | Subcategory | Power Rating | Depth | Frequency | Termination Style | Output Type | Circuit | Note | Interface | Accessory Type | Number of Poles | Contact Current Rating | Contact Termination | Terminal Type | Product Type | Coil Voltage | Coil Type | Switching Voltage | Voltage - Load | On-State Resistance (Max) | Load Current | Ethernet | Form Factor | Contact Configuration | Product | Features | Input Voltage | Product Category | Coil Termination | Pole Configuration | Contacts | UV resistant | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC9Z-CAI65 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | Black | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | IDEC | - | - | - | - | - | - | - | - | - | - | 39.5 | - | - | - | - | 1.5 | - | - | - | - | 7.9 | - | - | -45 - 125 | -35 - 105 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHU80A336 IDEC | 7 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | Blue | - | - | - | - | - | - | Cable lug | Euro-plug, female (CEE 7/16) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC9Z-RHU80A336 | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 6 | - | 400 - 400 | - | - | 5 | - | - | - | - | - | - | No | - | - | - | - | - | - | No | - | 70 - 70 | - | - | - | - | No | No | - | - | YC1U | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | 120 | - | ||
![]() EB3L-S08CKDN IDEC | 716 |
| - | - | - | - | Plastic | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | Without connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3L | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN5A2P5 IDEC | In Stock | - | - | - | - | - | Steel | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN5A3P6 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | Black | - | - | - | - | - | - | Other | Free conductor end | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | 2.5 | 16 | 0 - 600 | - | - | 10.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | -50 - 80 | - | - | - | - | No | Yes | - | - | - | - | - | - | Contactors | - | - | 0 - 300 | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | Thermal Overloads | - | - | Contactor Accessories | - | - | - | - | - | - | 3 | - | ||
![]() YC9Z-LCU38A24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | 1 | - | - | - | Other | Single locking lever | - | IDEC | YC9Z-LCU38A24 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | - | - | Contactors | - | 62.5 | - | - | - | - | - | - | Replacement Coils | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | 24VAC | Contactor Accessories | - | - | - | Yes | - | 64.5 | - | 35 | ||
![]() YC9Z-RHN5A8P5 IDEC | In Stock | - | - | - | - | - | - | -40 - 125 | - | - | - | IDEC | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.6 | - | - | - | - | - | - | - | V0 | - | - | IDEC | - | Thermoplastic | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 3 | - | - | - | 40 | 4 | - | - | - | - | - | - | - | Crimp connection | - | - | - | Yes | Yes | - | - | - | - | - | Contactors | - | 49.4 | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | Thermal Overloads | - | - | Contactor Accessories | - | - | - | - | - | 24.4 | - | 14.5 | ||
![]() YC9Z-CNA404M IDEC | 36 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC9Z-CNA404M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1N Mini | - | - | - | Contactors | - | 225 | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | Accessories | - | - | - | - | - | - | Yes | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | 37 | - | 63 | ||
![]() YC9Z-RHN5A1P5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | Thermal Overloads | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() RV8H-L-D12-C1D2 IDEC | 36 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated | 6A | - | - | - | - | - | IP67 | - | - | - | - | Plastic | 1 | - | - | - | - | - | - | IDEC | RV8H-L-D12-C1D2 | - | - | Gold | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | -40 - 105 | -20 - 90 | - | - | - | - | 4 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | RV8H | Spring Clamp | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Screw Type | C1D2 6mm Relay & Socket Assembled | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | DC12V | Industrial Relays | - | - | SPDT | - | - | - | - | - | ||
![]() YC9Z-RHN50A80P IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() RV8H-L-AD18-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | 5E | - | Blue | - | - | - | - | - | - | - | - | - | - | Gold Plated | 6A | - | - | - | - | - | IP67 | - | - | - | - | Plastic | 1 | According to IEC/EN 60332-3-24 | - | - | - | - | - | IDEC | RV8H-L-AD18-C1D2 | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RV8H | Screw Terminals | - | 1.345 kΩ | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Screw Type | C1D2 6mm Relay & Socket Assembled | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | AC/DC 18V | Industrial Relays | - | - | SPDT | - | - | - | 2 | - | ||
![]() RSB2A080ND Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | Dip Station | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRHP07 Schneider | 38 |
| - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69,9 x 100 x 6,9 mm | - | 1 | - | SSR Relays | - | - | - | - | Schneider Electric | SSRHP07 | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | Zelio | - | - | - | - | - | - | -40...+85°C | SM230-25 | - | - | - | Relays | - | - | - | - | - | - | - | SATA 3.1 | Thermal Pad | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | 2,5 | - | Hardware | Temp. Sensor, DEVSLP | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | ||
![]() 3RU21364RD1 Siemens | 2560 |
| - | - | - | - | - | - | 18 | 1 | 3RU2136 | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | - | - | 1pc(s) | 35mm² | 1mm² | 10mm² | 1mm² | - | - | - | (W x H x D) 55 x 105 x 117 mm | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | Siemens | - | - | -40°C | - | - | - | - | 80A | - | 1 | 1 | - | - | - | - | - | - | Active | - | SIRIUS 3RU | - | - | Yes | - | yes | - | - | - | - | - | Screw connection | - | - | - | - | - | SoftFinish | - | Screwdrivers | - | - | 75 kW | 117mm | - | - | - | - | SYSTEM 6/ interchengeable blade | - | Thermal Overload Relay | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | 105mm | - | 55mm | ||
![]() SGT9854320 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 4 ~ 30VDC | - | - | - | - | cel3pac® | - | - | - | - | - | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 7.5 mOhms | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXM2AB2BDPVM Schneider | 58 |
| - | DIN Rail | - | - | - | - | - | - | - | Schneider Electric | - | 650 Ohms | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | RXM | - | Miniature | - | Relays | - | - | - | - | - | - | - | - | - | 2 | 12 A | Plug Pin | - | Industrial Relays | 24V dc | Non-Latching | 250 V | - | - | - | - | - | DPDT | Relays | - | - | Industrial Relays | Plug Pin | - | - | - | IP20 | 78.45 mm | 79 mm | 26.9 mm | ||
![]() 3RU21160DB1 Siemens | 2465 |
| - | - | - | - | - | - | 20 | 12 | 3RU2116 | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | - | - | 1pc(s) | 2.5mm² | 0.5mm² | 4mm² | 0.5mm² | - | - | - | (W x H x D) 45 x 89 x 80 mm | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | Siemens | - | - | -40°C | - | - | - | - | 0.32A | - | 1 | 1 | - | - | - | - | - | - | Active | - | SIRIUS 3RU | - | - | Yes | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | S00 | - | - | 0.12 kW | 80mm | - | - | - | - | - | - | Thermal Overload Relay | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | 89mm | - | 45mm | ||
![]() AU4-22 LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93.63.0.240-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finder | - | - | - | - | - | - | - | Screw terminals | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V DC,240V AC | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.63.0.240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + bracket,+ LED,+ EMC emission suppressor | - | - | - | - | - | - | - | - | - | - |