- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Number of Terminals | End Contact Material | End Contact Plating | Body dimensions | Certificates | Coil Voltage-Nom | CoilResistance | Connection1 | Connections | ElectricalLife | Gross weight | Ihs Manufacturer | Kind of forehead | Max. operating current | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Range | Supply voltage1 | Switching frequency max | Type of sensor | Operating temperature | ECCN Code | HTS Code | Supply voltage | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Output configuration | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | IP rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS7C1A1PAL01M12 TELEMECANIQUE SENSORS | 2281 |
| - | 4 | - | - | - | 15x40x40mm | RoHS compliant | - | - | - | lead 0,15m with connector M12 | - | 76g | - | embedded | 0.1A | - | - | - | 0...15mm | - | 1kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8D1A1PAL2 TELEMECANIQUE SENSORS | 2897 |
| - | - | - | - | - | 26x80x80mm | RoHS compliant | - | - | - | lead 2m | - | 435.2g | - | non-embedded | 0.2A | - | - | - | 0...60mm | - | 150Hz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C4A1MPP20 TELEMECANIQUE SENSORS | 2236 |
| - | - | - | - | - | 40x40x117mm | RoHS compliant | - | - | screw terminals | M20 x 1,5 | - | 240.3g | - | embedded | 0.2A | - | - | - | 0...20mm | 24...240V DC | 300Hz | inductive | -25...70°C | - | - | 24...240V AC | - | - | - | - | - | - | - | - | - | - | 2-wire NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8E1A1MAL2 TELEMECANIQUE SENSORS | 2653 |
| - | - | - | - | - | 13x26x26mm | RoHS compliant | - | - | - | lead 2m | - | 96.9g | - | non-embedded | 0.2A | - | - | - | 0...15mm | 24...240V DC | 2kHz | inductive | -25...70°C | - | - | 24...240V AC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7F1A1DAL2 TELEMECANIQUE SENSORS | 23 |
| - | - | - | - | - | 8x15x32mm | RoHS compliant | - | - | - | lead 2m | - | 78g | - | embedded | 0.1A | - | - | - | 0...5mm | - | 5kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C4A1DPN12 TELEMECANIQUE SENSORS | 2211 |
| - | - | - | - | - | 40x40x117mm | RoHS compliant | - | - | screw terminals | 1/2" NPT | - | 244g | - | embedded | 0.2A | - | - | - | 0...20mm | - | 300Hz | inductive | -25...70°C | - | - | 12...48V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7F1A1DAL01M8 TELEMECANIQUE SENSORS | In Stock | - | - | 3 | - | - | - | 8x15x32mm | RoHS compliant | - | - | - | lead 0,15m with connector M8 | - | 32g | - | embedded | 0.1A | - | - | - | 0...5mm | - | 5kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7J1A1DAL2 TELEMECANIQUE SENSORS | 44 |
| - | - | - | - | - | 8x8x22mm | RoHS compliant | - | - | - | lead 2m | - | 46.4g | - | embedded | 0.1A | - | - | - | 0...2.5mm | - | 4kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7F1A1PAL01M8 TELEMECANIQUE SENSORS | 36 | - | - | 3 | - | - | - | 8x15x32mm | RoHS compliant | - | - | - | lead 0,15m with connector M8 | - | 29.46g | - | embedded | 0.1A | - | - | - | 0...5mm | - | 2kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7F1A1NAL2 TELEMECANIQUE SENSORS | 23 |
| - | - | - | - | - | 8x15x32mm | RoHS compliant | - | - | - | lead 2m | - | 80.73g | - | embedded | 0.1A | - | - | - | 0...5mm | - | 2kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7F1A1PAL2 TELEMECANIQUE SENSORS | 11 |
| - | - | - | - | - | 8x15x32mm | RoHS compliant | - | - | - | lead 2m | - | 80.1g | - | embedded | 0.1A | - | - | - | 0...5mm | - | 2kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7J1A1PAL2 TELEMECANIQUE SENSORS | 28 | - | - | - | - | - | - | 8x8x22mm | RoHS compliant | - | - | - | lead 2m | - | 46.7g | - | embedded | 0.1A | - | - | - | 0...2.5mm | - | 2kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8D1A1PAM12 TELEMECANIQUE SENSORS | 2575 |
| - | 4 | - | - | - | 26x80x80mm | RoHS compliant | - | - | - | connector M12 | - | 380.8g | - | non-embedded | 0.2A | - | - | - | 0...60mm | - | 150Hz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C4A2PCP20 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | - | 40x40x117mm | RoHS compliant | - | - | screw terminals | M20 x 1,5 | - | 258g | - | embedded | 0.2A | - | - | - | 0...20mm | - | 300Hz | inductive | -25...70°C | - | - | 12...48V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C4A1MPN12 TELEMECANIQUE SENSORS | 2636 |
| - | - | - | - | - | 40x40x117mm | RoHS compliant | - | - | screw terminals | 1/2" NPT | - | 237g | - | embedded | 0.2A | - | - | - | 0...20mm | 24...240V DC | 300Hz | inductive | -25...70°C | - | - | 24...240V AC | - | - | - | - | - | - | - | - | - | - | 2-wire NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C1A1PAL01M12 TELEMECANIQUE SENSORS | 2788 |
| - | 4 | - | - | - | 15x40x40mm | RoHS compliant | - | - | - | lead 0,15m with connector M12 | - | 83g | - | non-embedded | 0.2A | - | - | - | 0...25mm | - | 1kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8E1A1NAL2 TELEMECANIQUE SENSORS | 2736 |
| - | - | - | - | - | 13x26x26mm | RoHS compliant | - | - | - | lead 2m | - | 100g | - | non-embedded | 0.1A | - | - | - | 0...15mm | - | 2kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C1A1NAM8 TELEMECANIQUE SENSORS | In Stock | - | - | 3 | - | - | - | 15x40x40mm | RoHS compliant | - | - | - | connector M8 | - | 70g | - | non-embedded | 0.2A | - | - | - | 0...25mm | - | 1kHz | inductive | -25...70°C | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() S2-DC6V Panasonic Electronic Components | In Stock | - | Datasheet | - | 12 | Silver Alloy | GOLD | - | - | 6 V | 180 Ω | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | 65 °C | -55 °C | Contact Manufacturer | - | - | - | - | - | EAR99 | 8536.41.00.20 | - | compliant | CSA; UL | 28 mm | 12 mm | 28mm x 12mm x 10mm | 50 mΩ | 10000000000 Ω | 3 A | 30 V | SOLDER | - | 4 A | 4A@250VAC | 15 ms | 10 ms | 3A@30VDC | 250 V | AC/DC | LATCHED | DC | Random | 1000VA@250VAC | 90W@30VDC | 11 V | 2 FORM A,B | 4.2 V | 0.6 V | 0.004000508001016002 inch | - | 10 mm | ||
![]() JE-124DMN Goodsky Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |