- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Number of Terminals | End Contact Material | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standards Met | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Contact Form | Relay Type | Terminal Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Height | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC775-1A-12C-X Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 50 Ohms | Silver Tin Oxide (AgSnO), Tungsten (W) | - | - | - | - | - | Picker Components | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 12VDC | Non Latching | 32VDC - Max | 240 mA | 5 ms | - | 7.8 VDC | - | 2.9W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | ||
![]() PC775-1A-12C-D-X Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 50 Ohms | Silver Tin Oxide (AgSnO), Tungsten (W) | - | - | - | - | - | Picker Components | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 12VDC | Non Latching | 32VDC - Max | 240 mA | 5 ms | - | 7.8 VDC | - | 2.9W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | ||
![]() AZ9731-1A-12DC1R1 American Zettler | 800 |
| - | Chassis Mount | 31 g | 4 | Silver Tin Oxide | AZ9731 | 12 V | 90 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ9731-1A-12DC1R1 | - | American Zettler | - | 125 °C | -40 °C | Tray | Active | Active | 5.69 | - | Yes | - | -40°C ~ 125°C | - | e3 | EAR99 | Tin | - | compliant | Quick Connect - 0.250" (6.3mm) | 26.5 mm | 26.5 mm | 26.5mm x 26.5mm x 24.5mm | 100 mΩ | 100000000 Ω | 40 A | - | 75 V | QUICK CONNECT | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 40 A | 1.6W | 1.8 VDC | DC | LATCHED | DC | 500 Vrms | Random | 500 Vrms | - | - | SPST | 15.6 V | - | 1 FORM A | 7.8 V | Resistor | 0.011 inch | - | - | 24.5 mm | ||
![]() PC792A-1C-P-12S-X Picker Components | In Stock | - | - | Through Hole | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | 40 A | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() PC792A-1A-C-24S-N-X Picker Components | In Stock | - | - | Socketable | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 2 ms | - | 15.6 VDC | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() PC776-1X-24C-X Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 141 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 24VDC | Non Latching | 40VDC - Max | 170.2 mA | 10 ms | - | 14.4 VDC | 130 A | 4.1W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | ||
![]() PC795-1C-C2-24S-N-X Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 2 ms | - | 15.6 VDC | - | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() PC785-1C-12S-D-X Picker Components | In Stock | - | - | Socketable | - | - | - | - | - | 109 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | Picker Components | - | - | - | Tube | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 5 ms | 12VDC | Non Latching | 75VDC - Max | 110 mA | 2 ms | - | 7.2 VDC | - | 1.3W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | ||
![]() PC784-1C-12S-R-X Picker Components | In Stock | - | - | Socketable | - | - | - | - | - | 84 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Tube | - | Active | - | - | - | - | -25°C ~ 125°C | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 28VDC - Max | 143 mA | 10 ms | - | 7.2 VDC | 40 A | 1.7W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | ||
![]() FRL-236ND100/3WR1/644F-1 FUJITSU | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC776-1X-12S-X Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 37 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 12VDC | Non Latching | 40VDC - Max | 324.3 mA | 10 ms | - | 7.2 VDC | 130 A | 3.9W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() PC776-1X-24S-X Picker Components | In Stock | - | - | Chassis Mount | - | - | - | - | - | 141 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 24VDC | Non Latching | 40VDC - Max | 170.2 mA | 10 ms | - | 14.4 VDC | 130 A | 4.1W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() PC537-1A-12S-X Picker Components | In Stock | - | - | Through Hole | - | - | - | - | - | 254 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Tube | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 4 ms | 12VDC | Non Latching | 28VDC - Max | 47.2 mA | 1.5 ms | - | 6.9 VDC | - | 570mW | 1.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() PC792B-1C-P-12S-D-X Picker Components | In Stock | - | - | Through Hole | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Picker Components | - | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | ||
![]() FRL-236ND100/3WR18/782F-1-T FUJITSU | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23134J0052X455-EV-TUBE TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23074A1002A403-EV-CBOX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | - | - | - | 300 Ohms | Silver Alloy | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | Tube | - | Active | - | - | - | - | -40°C ~ 125°C | G8G | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 12VDC | Non Latching | 14VDC - Nom | 40 mA | 5 ms | - | 6.5 VDC | 35 A | 480mW | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() DG82-7011-76-1012-R Durakool | In Stock | - | - | Plug In | - | - | - | - | - | 97Ω | AgSnOInO | - | - | - | - | +125°C | - | -40°C | - | - | - | - | - | - | Non-Compliant | - | RoHS Compliant | - | DG82 | - | - | - | 15.7mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Quick Connect | - | 12V dc | - | - | - | - | - | - | - | 1.81W | - | - | - | - | - | - | - | 90A | - | - | - | SPDT | - | - | - | - | 26mm | 23.7mm | - | ||
![]() AZ974-1A-12DE ZETTLER | In Stock | - | - | - | 31 g | 4 | Silver Tin Oxide | - | 12 V | 85 Ω | - | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ974-1A-12DE | - | - | - | 125 °C | -55 °C | - | Active | - | 5.66 | - | Yes | - | - | - | - | EAR99 | - | - | compliant | - | 26.45 mm | - | - | 100 mΩ | 100000000 Ω | 40 A | EPOXY | 75 V | QUICK CONNECT | - | - | POWER/SIGNAL RELAY | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | - | DC | - | DC | 500 Vrms | Random | 500 Vrms | - | - | SPST | 20.2 V | - | 1 FORM A | 7.8 V | - | - | - | - | 24 mm |