- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1G03120 Siemens | 730 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1F02208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() LEN01G003120A Siemens | 949 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1G02120 Siemens | 891 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1F04480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23268XB301AL2 Siemens | 2190 |
| - | Chassis Mount, DIN Rail | 3RA23268XB | - | Screws | - | 1pc(s) | 230V AC | - | - | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | - | - | - | - | 25A | - | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 97mm | Screw Terminal | Reversing | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 25 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() CLM1F03480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10662AF36 Siemens | 773 |
| - | Chassis Mount, DIN Rail | 3RT1066 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() CLM0G02208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0G03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F05240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0H02480 Siemens | 660 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F04120 Siemens | 787 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2F03120 Siemens | 641 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10552AP36 Siemens | 997 |
| - | Chassis Mount, DIN Rail | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 220 - 240 | 220 - 240 | 220 - 240 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 75 kW | 170mm | Screw Terminal | Reversing | 1000 0000 | 3 | 150 A | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RA23168XB301BW4 Siemens | 2787 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | SIRIUS | - | - | - | - | 9A | - | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 48VDC | 690VAC - Max | - | - | 9 A | 4W | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() CLM0F03240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0H03240 Siemens | 966 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XB302AP0 Siemens | 2995 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Spring-loaded connector | - | 1pc(s) | 230V AC | - | - | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | - | - | - | - | 9A | - | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | - | 83mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 9 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RA23168XB301AF0 Siemens | 2432 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | - | 9A | - | 4kW | - | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 4 kW | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 9 A | 27VA | - | Auxiliary Contacts | 68mm | 90mm |