- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory Pack QuantityFactory Pack Quantity | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Number of Poles | Contact Termination | Contact Form | Number of Phases | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM2F02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 900VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM0H03208 Siemens | 805 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 400 A | 1600VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT10541AB36 Siemens | 515 |
| - | Chassis Mount, DIN Rail | 3RT1054 | - | Clamp | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | - | Active | 23 - 26 | 23 - 26 | 23 - 26 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() CLM2G03277 Siemens | 548 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 300 A | 1600VA | - | - | Auxiliary Contacts | - | - | ||
![]() 40JG32BF Siemens | 922 |
| - | Chassis Mount | 40JG | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 34 ms | 120VAC | 600VAC - Max | 12 ms | 102 VAC | 135 A | 510VA | - | - | Auxiliary Contacts | - | - | ||
![]() 40LP320H Siemens | In Stock | - | - | Chassis Mount | 40LP | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 95 ms | 440 ~ 480VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1F05208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 200 A | 1300VA | - | - | Auxiliary Contacts | - | - | ||
![]() LEN02H003024A Siemens | 985 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 23 ~ 26VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLMSE04120 Siemens | 578 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 1300VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3RA23268XB302AG2 Siemens | 2949 |
| - | Chassis Mount, DIN Rail | 3RA23268XB | - | Spring-loaded connector | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | - | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 25A | - | 11kW | - | 11.032 | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | 110VAC | 690VAC - Max | - | 88 VAC | 25 A | 77VA | - | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 43HP32BF Siemens | 635 |
| - | Chassis Mount | 43HP | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 41 ms | 120VAC | 600VAC - Max | 19 ms | 102 VAC | 90 A | 310VA | - | - | Auxiliary Contacts | - | - | ||
![]() 43MP32BF Siemens | 659 |
| - | Chassis Mount | 43MP | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 110 ~ 127VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | - | Auxiliary Contacts | - | - | ||
![]() LEN02H003120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | - | Auxiliary Contacts | - | - | ||
![]() LEN04H003120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3100-10T1999 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2-1672219-3 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 Pole | Screw | - | 1 Phase | - | - | - | - | - | - | - | - | Contactors | - | - | - | ||
![]() LEN00H003240A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 220 ~ 240VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | - | Auxiliary Contacts | - | - | ||
![]() LEN00G003480A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 440 ~ 480VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | - | Auxiliary Contacts | - | - | ||
![]() LEN01F003208A Siemens | 585 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 200 ~ 220VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1F02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 900VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1F05480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 1300VA | - | - | Auxiliary Contacts | - | - |