- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | ELV | Number of Poles | Throw Configuration | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Features | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1C02240 Siemens | 836 |
| - | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | 240VAC | 600VAC - Max | - | - | 204 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE00C308240A Siemens | 974 |
| - | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 11PST-8NO/3NC (8 Form A, 3 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE02C004240A Siemens | 694 |
| - | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 230 ~ 240VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1C04277 Siemens | 711 |
| - | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | - | 235.5 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1C04024 Siemens | 504 |
| - | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 24VAC | 600VAC - Max | - | - | 20.4 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1D04120 Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | - | 102 VAC | 60 A | 600VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1C02277 Siemens | 761 |
| - | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | 277VAC | 600VAC - Max | - | - | 235.5 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1D05240 Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | 5PST-NO (5 Form A) | - | 240VAC | 600VAC - Max | - | - | 204 VAC | 60 A | 600VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1D04240 Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 240VAC | 600VAC - Max | - | - | 204 VAC | 60 A | 600VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE01C804600A Siemens | 743 |
| - | - | - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 12PST-4NO/8NC (4 Form A, 8 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE01C804480A Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 12PST-4NO/8NC (4 Form A, 8 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE02C002480A Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | 460 ~ 480VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1C05240 Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | 5PST-NO (5 Form A) | - | 240VAC | 600VAC - Max | - | - | 204 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE00C308347A Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | -25°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 11PST-8NO/3NC (8 Form A, 3 Form B) | - | 347VAC | 600VAC - Max | - | - | 294.95 VAC | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1D02208 Siemens | 958 |
| - | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | - | 176.8 VAC | 60 A | 410VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT26361AK65 Siemens | 2363 |
| - | - | - | Chassis Mount, DIN Rail | 3RT2636 | - | - | Siemens | Box | Active | -25°C ~ 60°C | - | - | SIRIUS | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 80 ms | 120VAC | 690VAC - Max | - | 18 ms | 96 VAC | 72.2 A | 190VA | - | - | Auxiliary Contacts | - | - | ||
![]() CDB4443 Siemens | In Stock | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | 480VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20271AU60 Siemens | 2427 |
| - | - | - | Chassis Mount, DIN Rail | 3RT2027 | - | - | Siemens | Box | Active | -25°C ~ 60°C | - | - | SIRIUS | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 40 ms | 277VAC | 690VAC - Max | - | 16 ms | 235.5 VAC | 32 A | 87VA | - | - | Auxiliary Contacts | - | - | ||
![]() CAP120ASANG TE Connectivity Aerospace, Defense and Marine | 2748 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 6 days ago) | Chassis Mount | - | 200Ohms | Copper | - | - | - | -40°C~85°C | Bulk | 2016 | CAP120, KILOVAC | Active | Not Applicable | Stud, Wire Leads | Compliant | 1 | SPST | SPST-NO (DM) (1 Form X) | 8ms | 28VDC | 600VDC -Max | 140mA | 5ms | 16VDC | 150A | 3.9W | 6VDC | 28V | Sealed - Hermetically | RoHS Compliant | UL94 V-0 | ||
![]() CLM1C03277 Siemens | 568 |
| - | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | - | 235.5 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - |