- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20152AV02 Siemens | 32 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 400 - 400 | 400 - 400 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 400VAC | 690VAC - Max | 13 ms | 340 VAC | 7 A | 24.3VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20151AD02 Siemens | 32 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 42 - 42 | 42 - 42 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 42VAC | 690VAC - Max | 13 ms | 35.7 VAC | 7 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20353AN20 Siemens | 2672 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 220 - 220 | 220 - 220 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 220VAC | 690VAC - Max | 18 ms | 187 VAC | 40 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20251BP40 Siemens | 2581 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 230 - 230 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 230VDC | 690VAC - Max | 17.5 ms | 184 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20181BW41 Siemens | 2151 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | 22A | 16A | 11.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 16 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20271BF44 Siemens | 2309 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 151 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 110 - 110 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 151mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20381XB400LA2 Siemens | 962 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2038 | - | Screws | - | 1pc(s) | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 90A | 80A | 55A | 37kW | 30kW | 36.775 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S2 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 24VDC | 690VAC - Max | 55 ms | 16.8 VDC | 80 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20272AB04 Siemens | 2251 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 24 - 24 | 0 - 0 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 144mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 32 A | 77VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20151BA42 Siemens | 2410 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 12 - 12 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 7 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT23272AK60 Siemens | 2956 |
| - | Chassis Mount, DIN Rail | - | 3RT2327 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 4 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 50 | 15.5 | 15.5 | 7.5 | 7.5 | - | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 42 A | 79VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20351CK643MA0 Siemens | 2287 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | - | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 60A | 40A | 35A | 18.5kW | 18.5kW | 22.065 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 40 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20152BF42 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 18A | 7A | 6.5A | 3kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 7 A | 77VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20184BB41 Siemens | 2083 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Other | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 16 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20244AP60 Siemens | 2354 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 12 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20174BB42 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 12 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20151AP021AA0 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 18A | 7A | 6.5A | 3kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 7 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT23361AP60 Siemens | 2822 |
| - | Chassis Mount, DIN Rail | - | 3RT2336 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 4 | Box | Active | 220 - 220 | 240 - 240 | 0 - 0 | 60 | 38 | 0 | 0 | 0 | - | - | Screw connection | AC | -40°C ~ 70°C | SIRIUS | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 60 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20381AU00 Siemens | 2771 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 90A | 80A | 55A | 37kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 80 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20272XJ400LA2 Siemens | 2431 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2027 | - | - | - | 1pc(s) | (W x H) 45 mm x 102 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 72 - 72 | 50A | 32A | 22A | 15.0kW | 11.0kW | 14.71 | - | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S0 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 72VDC | 690VAC - Max | 50 ms | 50.4 VDC | 32 A | 13.2W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20271AC200UA0 Siemens | 2317 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 50A | 27A | 22A | 15.0kW | 11.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 32 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm |