- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Degree of protection (IP) | Dimensions | Dropout Volt | Dropout Volt (Min) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage Range | LED Indicator | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Input Voltage | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Special Features | Standard Package | Standards Met | Turn Off Voltage (Min) | Turn On Voltage (Max) | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Type | Subcategory | Depth | Reach Compliance Code | Pin Count | Termination Style | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Coil Voltage (DC) | Input Current | Seal Rating | Coil Insulation | Contact Arrangement | Contact Configuration | Product | Features | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR17-5V-540-1A CUI Devices | 809 |
| - | Through Hole | - | - | - | CUI Devices | - | 46 Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | - | CUI Devices | - | - | Through Hole | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | -30°C ~ 70°C | - | PR17 | - | - | - | Standard | Relays | - | - | - | PC Pin | 16 A | - | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 108.7 mA | 8 ms | 3.75 VDC | 16 A | - | - | 0.5 VDC | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 20.8 mm | 29 mm | 12.6 mm | - | ||
![]() PR17-12V-540-1C CUI Devices | 137 |
| - | Through Hole | - | - | - | CUI Devices | - | 267 Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | - | CUI Devices | - | - | Through Hole | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | -30°C ~ 70°C | - | PR17 | - | - | - | Standard | Relays | - | - | - | PC Pin | 16 A | - | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44.9 mA | 8 ms | 9 VDC | 16 A | - | - | 1.2 VDC | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 20.8 mm | 29 mm | 12.6 mm | - | ||
![]() AHQSS105DM2FA0G Amphenol Anytek | In Stock | - | - | Through Hole | - | - | - | Amphenol Anytek | - | 400 mOhms | - | Silver Alloy | - | - | - | - | - | 50 | - | - | - | Amphenol | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | AHQ | - | - | - | Miniature | Relays | - | - | - | PC Pin | 16 A | - | - | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | - | 10 ms | 5VDC | Non Latching | 277VAC, 24VDC - Max | 30 mA | 5 ms | - | 16 A | 360 mW | - | - | - | - | Sealed - Fully | Class F | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() RPYS001115A Carlo Gavazzi Inc. | 49 |
| - | Socketable | - | - | - | Carlo Gavazzi | - | 6.3 kOhms | - | Silver Alloy | - | - | - | - | - | 320 | - | - | - | Carlo Gavazzi | - | - | - | - | - | Carlo Gavazzi Inc. | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | RPYS | - | - | - | - | Relays | - | - | - | Plug In, 5 Pin | - | - | - | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | 20 ms | 115VAC | Non Latching | 250VAC, 30VDC - Max | 18.3 mA | 10 ms | 92 VAC | 10 A | - | - | 34.5 VAC | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() RPYS002115A Carlo Gavazzi Inc. | 52 |
| - | Socketable | - | - | - | - | - | 6.3 kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi Inc. | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | RPYS | - | - | - | - | - | - | - | - | Plug In, 6 Pin | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20 ms | 115VAC | Non Latching | 250VAC, 30VDC - Max | 18.3 mA | 10 ms | 92 VAC | 5 A | - | - | 34.5 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPYS002024ALT Carlo Gavazzi Inc. | In Stock | - | - | Socketable | - | - | - | Carlo Gavazzi | - | 240 Ohms | - | Silver Alloy | - | - | - | - | - | 20 | - | - | - | Carlo Gavazzi | - | - | - | - | - | Carlo Gavazzi Inc. | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | RPYS | - | - | - | - | Relays | - | - | - | Plug In, 6 Pin | - | - | - | DPDT (2 Form C) | General Purpose | - | General Purpose Relays | - | 20 ms | 24VAC | Non Latching | 250VAC, 30VDC - Max | 100 mA | 10 ms | 19.2 VAC | 5 A | - | - | 7.2 VAC | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() RPYS002012D Carlo Gavazzi Inc. | 70 |
| - | Socketable | - | - | - | Carlo Gavazzi | - | 270 Ohms | - | Silver Alloy | - | - | - | - | - | 320 | - | - | - | Carlo Gavazzi | - | - | - | - | - | Carlo Gavazzi Inc. | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | RPYS | - | - | - | - | Relays | - | - | - | Plug In, 6 Pin | - | - | - | DPDT (2 Form C) | General Purpose | - | General Purpose Relays | - | 20 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44.4 mA | 10 ms | 9 VDC | 5 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() 1618400-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | No | TE Connectivity | 1618400-5 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Bulk | Active | - | - | Active | No | - | - | - | - | 5.66 | - | No | - | - | - | - | - | - | - | - | - | - | - | * | - | - | EAR99 | VOLTAGE RELAY | - | - | compliant | - | - | - | Power Relays, Over 2 Amps | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 18726C2L1 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | 18726C2L1 | - | - | 470 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 100 | - | -- | 18 VDC | - | - | - | -45°C ~ 70°C | Tray | 187 | Active | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | Power Relays, Over 2 Amps | - | DPST (2 Form A) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 240VAC, 28VDC - Max | 50mA | 10ms | 18 VDC | 20A | - | 1.2 W | - | - | - | - | Class B | - | - | - | Insulation - Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() RP310006 TE Connectivity | In Stock | - | - | Through Hole | - | - | RP31 | - | - | 68 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 20 | - | 0.6 VDC | 4.2 VDC | - | - | - | -40掳C ~ 70掳C | Tube | RP II/1, SCHRACK | - | - | - | - | - | - | - | - | PC Pin | - | Power Relays, Over 2 Amps | - | SPDT (1 Form C) | General Purpose | - | - | - | 8ms | 6VDC | Non Latching | 400VAC - Max | 88.2mA | 2ms | 4.2 VDC | 16A | - | 500 mW | 0.6 VDC | - | - | Sealed - Flux Protection | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1393211-2 TE Connectivity | 1533 | - | - | - | Dust Cover | - | - | - | 220V/240V | 3800(ohm) | - | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Flange | - | - | - | - | -55C to 65C | - | - | 192VAC | 34.54(mm) | - | No | - | - | - | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Power Relay | - | - | - | 8 | Quick Connect | 40(A) | - | Quick Connect Terminal | 2 Form A | - | - | - | - | 25(ms) | - | Non-Latching | 277 VAC | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | No | - | - | - | 600(V) | 68.58(mm) | 26.4 mm | 52.1 mm | 34.5 mm | 30.8 mm | ||
![]() 5-1393224-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9391 ohm | - | AgNi0.15 | - | - | 4.8VDC | 4.8VDC | - | - | - | - | No | - | - | - | - | - | 2KVA | - | - | - | Through Hole | - | - | - | - | -40C to 70C | - | - | 33.6VDC | 10.1 mm | - | No | - | - | - | Non-Latching | - | - | - | Flux | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Power Relay | - | - | - | 5 | PC Pin | 8 A | - | - | 1 Form C | - | - | - | - | 9 ms | - | - | - | 5.11 mA | - | - | - | - | - | - | 48V | - | - | - | SPDT | - | - | - | No | - | - | - | 400V | 28.5 mm | - | - | - | 12.3 mm | ||
![]() 5-1393224-8 TE Connectivity | 480 | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) with Gold Plating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 8 A | - | Solder Pin | - | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.3 mm | 28.5 mm | 10.11 mm | - | ||
![]() 5-1393224-5 TE Connectivity | 9 |
| - | - | - | - | - | - | - | 627 ohm | - | - | - | - | 1.2VDC | 1.2VDC | - | - | - | - | No | - | - | - | - | - | 2KVA | - | - | - | Through Hole | - | - | - | - | -40C to 70C | - | - | 8.4VDC | 10.1 mm | - | No | - | - | - | Non-Latching | - | - | - | Flux | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Power Relay | - | - | - | 5 | PC Pin | 8 A | - | - | 1 Form C | - | - | - | - | 9 ms | - | - | - | 19.14 mA | - | - | - | - | - | - | 12V | - | - | - | SPDT | - | - | - | No | - | - | - | 400V | 28.5 mm | - | - | - | 12.3 mm | ||
![]() 788-312/003-000 WAGO Corporation | 56 |
| - | DIN Rail | - | UL | - | - | - | - | - | Silver Nickel (AgNi) | IP20 | - | - | - | Plastic | - | WAGO CORP | - | - | Wago | 51047613 | - | - | - | - | WAGO Corporation | - | DIN Rail | - | 8 | 2 | - | - | - | Box | Active | - | - | Active | - | - | - | 24 - 24 | - | 5.69 | Yes | - | - | - | - | - | - | - | Spring clamp connection | DC | No | -40°C ~ 50°C | - | 788 | - | Cage Clamp | - | - | - | 86 | unknown | - | Spring Terminal | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 7 ms | 24VDC | Non Latching | 250VAC - Max | 19 mA | 2 ms | - | 8 A | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | DPDT | - | - | 54 | - | 15 | - | ||
![]() 859-354 WAGO Corporation | 99 |
| - | DIN Rail | - | UL | - | - | - | - | 5A | Silver Tin Oxide (AgSnO) | IP20 | 6 x 56 x 91mm | - | - | Plastic | - | - | (Maximum) 24V ac/dc | - | Wago | 60335542 | Tin | 24V ac/dc | +50°C | - | WAGO Corporation | -25°C | DIN Rail | - | 5 | 1 | 0 | 0 | - | Box | - | - | - | Active | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | Yes | - | - | LED Indication | - | DNV GL TAA00001D1, EN 61010-2-201, EN 61373, EN 61810-1, GL, NK TA17255M, PRS TE/1989/880590/13, UL, UL E175199 Sec.6 | - | - | Spring clamp connection | AC/DC | No | -40°C ~ 50°C | - | 859 | - | Cage Clamp | - | - | - | 91 | - | - | Spring Terminal | - | - | - | SPDT (1 Form C) | General Purpose | Cage Clamp | - | -25 → +50°C | 15 ms | 24VAC/DC | DC | 250VAC - Max | 8 mA | 25 ms | - | 5 A | - | - | - | - | 8mA | - | - | - | SPDT | - | Lighted Indicator | - | - | - | SPDT | - | - | 56 | 6mm | 6 | - | ||
![]() AHQSH115LM1F00G Amphenol Anytek | In Stock | - | - | Through Hole | - | - | - | Amphenol Anytek | - | 400 mOhms | - | Silver Alloy | - | - | - | - | - | 50 | - | - | - | Amphenol | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | AHQ | - | - | - | Miniature | Relays | - | - | - | PC Pin | 16 A | - | - | SPST-NO (1 Form A) | General Purpose | - | General Purpose Relays | - | 10 ms | 15VDC | Non Latching | 277VAC, 24VDC - Max | 30 mA | 5 ms | - | 16 A | 360 mW | - | - | - | - | Sealed - Fully | Class F | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() AL2C20PCLD02400G Amphenol Anytek | In Stock | - | - | Socketable | - | - | - | - | - | 650 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | - | AL | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.9 mA | 20 ms | 18 VDC | 20 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator | - | - | - | - | - | - | - | - | - | - | ||
![]() 2042-3014 WAGO Corporation | 392 |
| - | Socketable | - | UL | - | - | - | - | 8A | Silver Nickel (AgNi) | - | - | - | - | Plastic | - | - | - | Yes | Wago | 60347594 | - | - | - | - | WAGO Corporation | - | Plug In | - | - | - | - | - | -40C to 70C | - | - | - | 52(mm) | Active | No | - | - | - | Non-Latching | - | Yes | - | - | - | - | - | - | - | Spring clamp connection | - | - | -40° ~ 70°C | Box | - | - | Socket | - | RELAY MODULE | - | - | - | 8 | Plug In | 8(A) | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 8 ms | 24VDC | - | 250VAC - Max | 13.8 mA | 6 ms | - | 8 A | - | - | - | 24 | - | - | - | DPST-NO | DPST-NO | - | Lighted Indicator | Yes | - | - | 2NO | 250(V) | 20.7(mm) | - | - | - | 59.3(mm) | ||
![]() 2042-3839 WAGO Corporation | 396 |
| - | Socketable | - | UL | - | - | 230 | - | 4A | Silver Nickel (AgNi) | - | - | - | - | Plastic | - | - | - | Yes | Wago | 60347602 | - | - | - | - | WAGO Corporation | - | Plug In | - | - | - | - | - | -40C to 70C | - | - | - | 52(mm) | Active | No | - | - | - | Non-Latching | - | Yes | - | - | - | - | - | - | - | Spring clamp connection | - | - | -40° ~ 70°C | Box | - | - | Socket | - | RELAY MODULE | - | - | - | 6 | Plug In | 4(A) | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 8 ms | 24 ~ 230VAC/DC | - | 250VAC - Max | 6 mA | 6 ms | - | 4 A | - | - | - | 230 | - | - | - | SPDT | SPDT | - | Lighted Indicator | Yes | - | - | SPDT | 250(V) | 15.5(mm) | - | - | - | 77.7(mm) |