- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Current - Switching | Switching Time | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGQ21TS06Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | - | - | 4.5VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ20TS03Z Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 64.2Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | - | 2.25VDC | 2A | - | 0.3VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ21TS09X Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 810Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | - | - | 6.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ20TA06Z Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | - | - | 4.5VDC | 2A | - | 0.6VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() UC2-4.5NE KEMET | 17 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | - | - | -40°C~85°C | Tube | - | UC2 | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.6VDC | 1A | - | 0.45VDC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-12SNUN KEMET | 37 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | 1.44kOhm | Silver Alloy, Gold Alloy | - | - | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-4.5NE-L KEMET | 17 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | - | - | -40°C~85°C | Tape & Reel (TR) | - | UB2 | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 1A | - | 0.45VDC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-4.5NEN KEMET | 17 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | - | - | -40°C~85°C | Tube | - | UB2 | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 1A | - | 0.45VDC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AGQ20TA1HZ Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | - | - | 1.13VDC | 2A | - | 0.15VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ20TA03Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 64.2Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | - | 2.25VDC | 2A | - | 0.3VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ20TA09X Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | - | - | 6.75VDC | 2A | - | 0.9VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ21TS1HZ Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 22.5Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | - | - | 1.13VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ21TA12Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 1.44kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | - | - | 9VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ21TS12Z Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 1.44kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | - | - | 9VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ21TS06X Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | - | - | 4.5VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ20TA24Z Panasonic Electric Works | In Stock | - | Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 2.5kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | - | - | 18VDC | 2A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() UC2-12SNU KEMET | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | 1.44kOhm | Silver Alloy, Gold Alloy | - | - | -40°C~85°C | Tube | 2014 | UC2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UB2-24NUN KEMET | 46 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | 2.5kOhm | Silver Alloy, Gold Alloy | - | - | -40°C~85°C | Tube | 2014 | UB2 | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 9.6mA | 1ms | - | 18VDC | 1A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MSS21A05 COTO | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | 2.3g | 140Ohm | - | 200000000 Cycle(s) | - | - | - | - | - | - | - | 8 | PC Pin | EAR99 | - | 75°C | -38°C | - | - | - | 19.61mm | 6.91 mm | 19.61mm x 6.91mm x 6.71mm | 10GOhm | 2A | EPOXY TERMINAL SEALED | - | - | SPST | - | - | - | WET REED RELAY | 2A | 2A@500VAC | 1.2 ms | - | - | 500V | 35.71mA | 1.5 ms | 2A@500VDC | - | - | 179mW | - | - | AC/DC | MOMENTARY | 5V | DC | - | 2A | - | 6.71mm | RoHS Compliant | ||
![]() SF5201J00 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | - | - | 8 | - | 2.5kOhm | - | 100000 Cycle(s) | 23 dB | - | - | 2000 | - | Active | - | - | PC Pins | EAR99 | 2.5kOhm | 125°C | -65°C | unknown | MIL-R-5757/13 | - | 20.32mm | 10.16 mm | 20.32mm X 10.16mm X 32.54mm | - | 2A | HERMETICALLY SEALED | Non-Compliant | 2A | DPDT | 28V | 2A | - | RF RELAY | 0.3A | .3A@115VAC | 17 ms | - | - | - | 8mA | 12 ms | - | - | - | 160mW | - | 115V | AC/DC | MOMENTARY | 20V | DC | 1.19 | - | 29 ms | 32.54mm | Non-RoHS Compliant |