- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Maximum Input Voltage | Mounting | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Rad Hardened | Termination Method | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Depth | Current Rating | Pin Count | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Drain to Source Resistance | Input Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD48D40-06 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | 30 V | Screw Mount | -40C to 100C | Industrial | Thyristor | 510(V) | No | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | AC | - | - | - | - | 40(RMS) A | - | - | DC | - | - | - | - | - | - | - | - | - | 3(mA) | - | - | 4000(V) | - | - | 30(V) | - | - | - | - | - | - | - | - | ||
![]() D2450PG Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 1 | - | Active | 1 (Unlimited) | Screw | - | 1.5kOhm | - | 80°C | -40°C | - | 45.7mm | - | - | Screw Terminal | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | SPST | - | - | 10 ms | - | - | 280V | - | Relay | 24V~280V | - | - | 20mA | 50A | - | 4kV | - | - | - | 22.9mm | 58.4mm | 44.4mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() CT674 Coto Technology | 320 |
| Datasheet | 10 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | Tube | 1997 | COTOMOS™ | e3 | Active | 2 (1 Year) | Solder | EAR99 | 50Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | PC Pin | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | 0V~400V | 50Ohm | - | - | 80mA | - | 1.5kV | - | 50Ohm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CKRA2410-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | - | CKR24 | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) | - | 10A | SPST | - | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | - | - | - | - | 22.5mm | 99mm | 81.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() E53TP25C Sensata-Crydom | 2541 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | 53TP | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | 35.4mm | 25A | - | Screw Terminal | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | 3PST | - | - | 20 ms | - | - | 530V | - | Relay | 48V~530V | - | 20mA | 20mA | 25A | - | 4kV | - | - | - | 79.7mm | 101.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 2943259 Phoenix Contact | 856 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | 57.920004g | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 60°C | -20°C | - | 102mm | 2A | - | Screw Terminal | EN | - | DC | - | 5V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | 2.6mA | - | - | - | - | - | - | 75mm | - | 17.5mm | - | - | RoHS Compliant | - | IP20 | ||
![]() D2475S-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MCPC2450C Sensata-Crydom | 8 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCPC | - | Active | Not Applicable | Screw | - | - | - | 80°C | -20°C | - | 58.4mm | - | - | Screw Terminal | - | - | AC, Proportional Control | - | 280V | SPST-NO (1 Form A) | 1GOhm | - | SPST | - | - | - | - | - | 280V | 625A | Relay | 180V~280V | - | 30mA | 30mA | 50A | - | 4kV | - | - | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MCBC1225AL Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | - | - | Relay | 48V~140V | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LAA125LSTR IXYS Integrated Circuits Division | 68868 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 18Ohm | - | 85°C | -40°C | 800mW | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | 150mA | DPST | - | - | - | - | - | 350V | - | Relay | 0V~350V | 18Ohms | - | 50mA | 150mA | - | 3.75kV | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PAA140LSTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 13Ohm | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | - | - | - | Relay | 0V~400V | 13Ohms | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LCA127LS IXYS Integrated Circuits Division | 8000 | - | - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | Tube | 2012 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 15Ohm | - | 85°C | -40°C | 800mW | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | 170mA | SPST | - | - | - | - | - | 250V | - | Relay | 0V~250V | 15Ohms | - | 50mA | 170mA | - | 3.75kV | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LAA120LSTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | LAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | 800mW | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | 150mA | DPST | - | - | - | - | - | 250V | - | Relay | 0V~250V | 25Ohms | - | 50mA | 150mA | - | 3.75kV | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PBB150 IXYS Integrated Circuits Division | 23170 |
| - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | Tube | 2011 | PBB, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | 7Ohm | - | 85°C | -40°C | 800mW | - | - | - | PC Pin | - | - | AC, DC | 250mA | - | SPST-NC (1 Form B) x 2 | - | 250mA | DPST | - | - | - | - | 5mA | 250V | - | Relay | 0V~250V | 7Ohms | 50mA | 50mA | 250mA | - | 3.75kV | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LCB111 IXYS Integrated Circuits Division | 9 | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | Tube | 2012 | LCB, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | 85°C | -40°C | 800mW | - | - | - | PC Pin | - | 350V | AC, DC | - | - | SPST-NC (1 Form B) | - | 120mA | SPST | - | - | - | - | - | 350V | - | Relay | 0V~350V | 35Ohms | - | 50mA | 120mA | - | 3.75kV | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TLP3542 Toshiba | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVD75D40 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | - | - | - | Bulk | 2011 | LVD | - | Active | 1 (Unlimited) | Screw | - | 15mOhm | - | 80°C | -30°C | - | 19.8mm | 40A | - | Screw Terminal | - | - | DC | 40A | 75V | SPST-NO (1 Form A) | - | - | SPST | 75V | - | 150 ms | - | - | 75V | 120A | Relay | 3V~75V | 15mOhm | 12mA | 12mA | - | 75V | 2.5kV | 3V | - | - | 58.4mm | 45.7mm | 45.7mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() GN350BSZ Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | GN3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LCA100 IXYS Integrated Circuits Division | 100000 | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | Tube | 2001 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | 25Ohm | - | 85°C | -40°C | 800mW | - | - | - | PC Pin | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | 120mA | SPST | - | - | - | - | - | 350V | - | Relay | 0V~350V | 25Ohms | 50mA | 50mA | 120mA | - | 3.75kV | - | - | - | 3.3mm | 8.38mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CS338 Coto Technology | 120 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0V~600V | 60Ohm | - | - | 70mA | - | 1.5kV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |