- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC76925DR2 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS16J41S Toshiba America Electronic Components | 175 | - | Datasheet | TOSHIBA CORP | 1 | - | 80 °C | -30 °C | - | Obsolete | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.02 A | - | 16 A | 2060 V | - | - | - | - | ||
![]() PS7802-1A-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 1.6 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM HEIGHT, ULTRA SMALL, SSOP-4 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.25 A | 500 V | - | - | - | - | ||
![]() EPR302A208100 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() TLP206G Toshiba America Electronic Components | 2332 | - | Datasheet | TOSHIBA CORP | 2 | 35 Ω | 85 °C | -40 °C | SOP-8 | Obsolete | No | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.1 A | 1500 V | - | - | - | - | ||
![]() SF20DPS-H1-5 Mitsubishi Electric | In Stock | - | Datasheet | MITSUBISHI ELECTRIC CORP | 1 | - | - | - | - | Obsolete | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() PLCA110S IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 35 Ω | 85 °C | -40 °C | 8 PIN DIP | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SURGE ARRESTOR | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 3750 V | - | - | - | - | ||
![]() LH1549ACC Siemens | In Stock | - | Datasheet | SIEMENS A G | 1 | 33 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 5300 V | - | - | - | - | ||
![]() PS7212-1A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() TLP240J Toshiba America Electronic Components | 32230 | - | Datasheet | TOSHIBA CORP | - | - | - | - | - | Active | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() TLP170A Toshiba America Electronic Components | 98680 | - | Datasheet | TOSHIBA CORP | 1 | 2 Ω | 65 °C | -20 °C | SOP-4 | Active | Yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 2.1 mm | - | 1500 V | 3.9 mm | 0.002 A | MOSFET | 1 V | ||
![]() KAQV212S Cosmo Electronics | 18932 | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1539AB Siemens | In Stock | - | Datasheet | SIEMENS A G | 2 | - | 85 °C | -40 °C | PLASTIC, DIP-8 | Transferred | - | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 CHANNELS | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() PS7241-AT5-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 25 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | compliant | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.12 A | 1500 V | - | - | - | - | ||
![]() PS7622A-2A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() PAA150L IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | DC | - | - | 3 mm | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() PS7801E-1A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 2.5 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM HEIGHT, LEAD FREE, ULTRA SMALL, FLAT PACKAGE-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.15 A | 500 V | - | - | - | - | ||
![]() PS7221-2A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 8 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.15 A | 1500 V | - | - | - | - | ||
![]() CPC1229N IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 30 Ω | 85 °C | -40 °C | - | Obsolete | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 1500 V | - | - | - | - | ||
![]() PS7200H-1A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 3.5 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.16 A | 1500 V | - | - | - | - |