- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | A dimension | B dimension | Base Product Number | Body dimensions | C dimension | Case | Caution! | Certificates | Contacts configuration | Control current max. | Control voltage1 | D dimension | E dimension | F dimension | Gross weight | Insulation voltage | Leads | Leads dimensions | Leads1 | Max resistance | Max. operating current | Max. voltage | Mfr | Min. resistance | Mounting | Mounting1 | Relay series | Relay variant | Switched current | Switched voltage | Switching method | Type of fuse | Type of relay | Voltage-Input | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Current rating | Termination Style | Approval Agency | Output Type | Circuit | Number of poles | Max surge current | Operate time | Release time | Voltage - Load | On-State Resistance (Max) | Design | Load Current | Power | Control voltage | On-state resistance | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1S60D26GGEP CARLO GAVAZZI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 425g | - | - | - | - | - | 25A | - | - | - | for DIN rail mounting | on panel | RGC1S | 1-phase | - | 42...600V AC | zero voltage switching | - | solid state | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | heatsink | - | - | 4...32V DC | - | IP20 | ||
![]() RA4875HD12S01 CARLO GAVAZZI | In Stock | - | - | - | - | - | - | - | - | 29x44.5x57.8mm | - | - | Maximal load current with use of suitable heatsink | RoHS compliant | - | - | 90...280V DC | - | - | - | 120g | - | screw terminals | - | - | - | 75A | - | - | - | - | - | RA48..12 | 1-phase | - | 42...530V AC | zero voltage switching | - | solid state | - | -20...70°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 90...280V AC | - | - | ||
![]() RAM1A23D25F4 CARLO GAVAZZI | In Stock | - | - | - | - | - | - | - | - | 28.8x44.8x58.2mm | - | - | Maximal load current with use of suitable heatsink | RoHS compliant | - | - | - | - | - | - | 60g | - | connectors FASTON | - | screw | - | 25A | - | - | - | - | - | RAM1A | 1-phase | - | 24...265V AC | zero voltage switching | - | solid state | - | -40...80°C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3...32V DC | - | - | ||
![]() BU090 ECE | In Stock | - | - | - | - | - | 7.4mm | 12.2mm | - | - | 5.1mm | - | - | RoHS compliant | - | - | - | 7.6mm | 3mm | 0.8mm | 0.162g | - | - | Ø0.51x7.6mm | - | 180mΩ | - | 30V DC | - | 70mΩ | - | - | - | - | 1.8A | - | - | PTC polymer | - | - | -40...85°C | - | - | - | - | 0.9A | - | - | - | - | - | - | - | - | - | - | - | - | 0.6W | - | - | - | ||
![]() BU185 ECE | In Stock | - | - | - | - | - | 10.2mm | 15.7mm | - | - | 5.1mm | - | - | RoHS compliant | - | - | - | 7.6mm | 3mm | 0.8mm | 0.289g | - | - | Ø0.51x7.6mm | - | 90mΩ | - | 30V DC | - | 30mΩ | - | - | - | - | 3.7A | - | - | PTC polymer | - | - | -40...85°C | - | - | - | - | 1.85A | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | ||
![]() BU110 ECE | In Stock | - | - | - | - | - | 7.4mm | 14.2mm | - | - | 5.1mm | - | - | RoHS compliant | - | - | - | 7.6mm | 3mm | 0.8mm | 0.193g | - | - | Ø0.51x7.6mm | - | 140mΩ | - | 30V DC | - | 50mΩ | - | - | - | - | 2.2A | - | - | PTC polymer | - | - | -40...85°C | - | - | - | - | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | 0.7W | - | - | - | ||
![]() BX155 ECE | In Stock | - | - | - | - | - | 6.9mm | 11.7mm | - | - | 5.1mm | - | - | RoHS compliant | - | - | - | 7.6mm | 3mm | 0.8mm | 0.17g | - | - | Ø0.51x7.6mm | - | 0.12Ω | - | 16V DC | - | 30mΩ | - | - | - | - | 2.7A | - | - | PTC polymer | - | - | -40...85°C | - | - | - | - | 1.55A | - | - | - | - | - | - | - | - | - | - | - | - | 0.7W | - | - | - | ||
![]() ERF-LN19015Z ECE | In Stock | - | - | - | - | - | 22.1mm | 5.5mm | - | - | 1mm | - | - | RoHS compliant | - | - | - | 7.5mm | - | 4.1mm | 0.16g | - | - | - | - | 72mΩ | - | 15V DC | - | 39mΩ | - | - | - | - | 3.9A | - | - | PTC polymer | - | - | -40...85°C | - | - | - | - | 1.9A | - | - | - | - | - | 100A | - | - | - | - | - | - | 1.2W | - | - | - | ||
![]() G3PE-245B 12-24VDC OMRON | In Stock | - | - | - | - | - | - | - | - | 100x44.5x100mm | - | - | - | RoHS compliant | - | - | - | - | - | - | 378.1g | - | - | - | - | - | 45A | - | - | - | for DIN rail mounting | on panel | G3PE | 1-phase | - | 100...240V AC | zero voltage switching | - | solid state | - | -30...80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | heatsink | - | - | 12...24V DC | - | - | ||
![]() G3PE-535BL 12-24VDC OMRON | In Stock | - | - | - | - | - | - | - | - | 100x44.5x100mm | - | - | - | RoHS compliant | - | - | - | - | - | - | 1g | - | - | - | - | - | 35A | - | - | - | for DIN rail mounting | on panel | G3PE | 1-phase | - | 200...480V AC | instantaneous switching | - | solid state | - | -30...80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | heatsink | - | - | 12...24V DC | - | - | ||
![]() G3PE-525BL 12-24VDC OMRON | In Stock | - | - | - | - | - | - | - | - | 100x22.5x100mm | - | - | - | RoHS compliant | - | - | - | - | - | - | 1g | - | - | - | - | - | 25A | - | - | - | for DIN rail mounting | on panel | G3PE | 1-phase | - | 200...480V AC | instantaneous switching | - | solid state | - | -30...80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | heatsink | - | - | 12...24V DC | - | - | ||
![]() LH1525AT VISHAY | 4 | - | - | - | - | - | - | - | - | - | - | DIP6 | - | - | SPST-NO | 50mA | - | - | - | - | 0.439g | 5.3kV | - | - | - | - | 125mA | - | - | - | - | - | LH | 1-phase | - | max. 400V | - | - | solid state | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22Ω | - | ||
![]() LBB110PTR Littelfuse Inc. | 1236 |
| - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-Flatpack | - | - | LBB110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | 1.2VDC | - | -40°C ~ 85°C | Tape & Reel (TR) | LBB, OptoMOS® | Active | - | Gull Wing | CSA, EN, UL | AC, DC | SPST-NC (1 Form B) x 2 | - | - | - | - | 0 V ~ 350 V | 35 Ohms | - | 120 mA | - | - | - | - | ||
![]() APV214EH APSEMI | 3900 | - | - | Surface Mount | 6-DIP (0.300", 7.62mm) | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APSEMI | - | - | - | - | - | - | - | - | - | - | 1.2 ~ 1.4VDC | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | Gull Wing | UL | AC, DC | SPST-NO (1 Form A) | - | - | - | - | 0 V ~ 400 V | 25 Ohms | - | 120 mA | - | - | - | - | ||
![]() APW216S APSEMI | In Stock | - | - | Surface Mount | 8-SOP (0.173", 4.40mm Width) | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APSEMI | - | - | - | - | - | - | - | - | - | - | 1.2 ~ 1.4VDC | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | Gull Wing | UL | AC, DC | SPST-NO (1 Form A) x 2 | - | - | - | - | 0 V ~ 600 V | 50 Ohms | - | 80 mA | - | - | - | - | ||
![]() SOB942660 Celduc Inc. | In Stock | - | - | Chassis Mount | Module | - | - | - | SOB942 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | - | - | - | - | 10 ~ 30VDC | - | -40°C ~ 90°C | Box | okpac® | Active | - | Screw Terminal | CE | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | 12 V ~ 280 V | 16 mOhms | - | 25 A | - | - | - | - | ||
![]() SGT968360E Celduc Inc. | In Stock | - | - | Chassis Mount | Module | - | - | - | SGT968 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | - | - | - | - | 10 ~ 30VDC | - | -40°C ~ 100°C | Box | - | Obsolete | - | Screw Terminal | CE, cURus | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | 24 V ~ 600 V | 4.8 mOhms | - | 95 A | - | - | - | - | ||
![]() 39.00.8.230.8240 FINDER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 40g | - | - | - | - | - | - | - | - | - | - | - | - | 1-phase | - | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.90.0.024.9024 FINDER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 40g | - | - | - | - | - | - | - | - | - | - | - | - | current source | - | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1520AAC VISHAY | 54 |
| - | - | - | - | - | - | - | - | - | SMD8 | - | - | SPST-NO x2 | 50mA | - | - | - | - | 5g | 5.3kV | - | - | - | - | 0.1A | - | - | - | - | - | LH | 1-phase | - | max. 350V | - | - | solid state | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | 130µs | 50µs | - | - | - | - | - | - | 22Ω | - |