- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | CoilResistance | Contact Materials | Degree of protection (IP) | Dim | ElectricalLife | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part # Aliases | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Output | Reference Standard | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Contact Resistance | Number of Channels | Contact Current(DC)-Max | Sealing | Interface | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Program Memory Size | Accuracy | Contact Current Rating | Data Bus Width | Contact Form | Relay Type | Operating Pressure | Pressure Type | Port Style | Dropout Voltage | Port Size | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Maximum Pressure | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact Configuration | Contact Voltage Rating (AC) | Features | Product Category | Device Core | IP Rating | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFY5-DC21V Panasonic Electric Works | 13 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | 14 | - | - | - | - | 666Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | TUBE | - | - | 28.6mm | - | - | CUL; TUV; UL | PC Pin | - | 250V | - | - | - | - | - | - | - | RT3 | - | - | 30V | - | - | 6 | 5PST, 6PST, SPST | - | - | - | - | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | Safety | - | - | - | - | - | - | - | - | - | 20ms | 21VDC | Non-Latching | 250VAC 30VDC -Max | 32mA | 10ms | - | 15.8VDC | 6A | 670mW | - | 3.2VDC | - | AC/DC | MOMENTARY | 21V | DC | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 39mm | 28.6mm | - | - | Unknown | RoHS Compliant | - | ||
![]() SFS5-L-DC24V Panasonic Electric Works | In Stock |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 14 | - | - | - | - | 1.15kOhm | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | SFS | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 8536.41.00.20 | - | BOX | - | - | - | - | - | TUV; UL | PC Pin | - | - | - | - | 50mm x 13mm x 24mm | - | - | - | 6A | - | - | - | - | 250V | 6A | - | 5PST, SPST | 30V | - | - | - | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | SAFETY RELAY | - | - | - | - | - | - | - | 6A | 6A@250VAC | 20ms | 24VDC | Non-Latching | 250VAC 30VDC -Max | 20.8mA | 20 ms | 6A@30VDC | 18VDC | - | 500mW | - | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 24mm | 50mm | 13mm | - | - | - | RoHS Compliant | - | ||
![]() SFY2-DC5V Panasonic Electric Works | 22 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | 10 | - | 19g | - | - | 38Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | TUBE | - | - | 28.6mm | - | - | CUL; TUV; UL | PC Pin | - | 250V | - | - | - | - | - | - | 6A | RT3 | - | - | - | 250V | 6A | 4 | 4PST, DPST | 30V | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | Safety | - | - | - | - | - | - | - | 6A | 6A@250VAC | 20ms | 5VDC | Non-Latching | 250VAC 30VDC -Max | 134mA | 10ms | 6A@30VDC | 3.75VDC | - | 670mW | - | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 31mm | 28.6mm | - | - | Unknown | RoHS Compliant | - | ||
![]() SF3-DC24V Panasonic Electric Works | 46 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 10 | - | 37g | - | - | 1.15kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | 30000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | SF3 | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | unknown | - | CSA; SEV; TUA; UL | PC Pin | - | - | 53.3mm | 25 mm | 53.3mm x 25mm x 16.5mm | - | 30mOhm | - | 6A | - | - | - | - | 250V | 6A | - | 3PST, 4PST, SPST | 24V | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Safety | - | - | - | - | - | - | - | 6A | 6A@250VAC | 30ms | 24VDC | Non-Latching | 250VAC 30VDC -Max | 20.8mA | 15ms | 6A@30VDC | 19.2VDC | - | - | 500mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 10 | 2500 Vrms | Random | 2500 Vrms | - | - | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | Lead Free | ||
![]() G7T-1122SDC48 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | G7T1122SDC48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G7SA-5A1B DC24 BY OMZ Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | G7SA5A1BDC24BYOMZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFP0196 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/I2S/SPI/SSP/UART | - | - | - | - | - | - | - | 512 Kb | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M3 | - | - | - | - | - | - | - | - | - | ||
![]() 3RQ10001HW00 Siemens | 2875 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | Screw connection | - | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | - | - | - | - | - | - | - | 2.3W | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 100 | - | 22.5 | - | - | - | - | - | ||
![]() 3RQ10001LW00 Siemens | 2177 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 1 | 4 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | Screw connection | - | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | - | - | - | - | - | - | - | 2.3W | - | - | - | - | - | - | - | - | - | - | - | 4NO/NC | - | - | - | - | - | 100 | - | 22.5 | - | - | - | - | - | ||
![]() 3RQ10002LW00 Siemens | 2365 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 1 | 4 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | Spring clamp connection | - | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | - | - | - | - | - | - | - | 2.3W | - | - | - | - | - | - | - | - | - | - | - | 4NO/NC | - | - | - | - | - | 100 | - | 22.5 | - | - | - | - | - | ||
![]() 3RQ10001EB00 Siemens | 2713 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | Screw connection | - | DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 100 | - | 17.5 | - | - | - | - | - | ||
![]() 3RQ10001EW00 Siemens | 2905 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | Screw connection | - | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 240V ac/dc | - | - | - | - | - | - | - | - | 1.7W | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 100 | - | 17.5 | - | - | - | - | - | ||
![]() 3RQ10002LB00 Siemens | 2710 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | 1.3W | - | - | - | - | - | - | - | - | - | - | - | 4NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4NK0AH Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1015526 Phoenix Contact | 2255 |
| - | - | - | - | DIN Rail | - | - | - | - | - | Phoenix Contact | 300 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | 1 | Phoenix Contact | - | Phoenix Contact | - | Basic device | - | - | - | Bulk | - | Active | Yes | - | - | 24 - 24 | - | - | - | Spring clamp connection | - | DC | Yes | -35°C ~ 60°C | - | - | PSR | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 24V dc | 113.7 | - | - | - | Spring Terminal | Emergency Stop | - | - | - | - | - | - | 1, 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5PST-NO (5 Form A) | - | - | - | - | - | - | - | Industrial Relays | - | - | 50 ms | 24VDC | - | 250VAC, 250VDC - Max | 80 mA | 25 ms | - | 19.2 VDC | 6 A | - | 1.92W | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Varistor | Industrial Relays | - | IP20 | 117.5 | - | 22.5 | - | - | - | - | - | ||
![]() 5TT5200 Siemens | 755 |
| - | - | - | - | - | - | - | - | 295g | - | - | - | - | - | (L x W x H) 55 x 71 x 90 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5TT5200 | - | - | - | - | - | - | - | 230V | 55mm | - | - | - | - | Emergency Stop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 55mm | 71 | - | - | - | - | - | ||
![]() SR4D4012 1415055-1 TE Connectivity | 9800 |
| - | - | - | - | PCB Mount | - | - | - | - | - | - | 180Ω | Silver Alloy | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | 800mW | - | - | - | - | - | - | - | - | - | - | 8A | DPDT | - | - | - | - | - | 16.5mm | 40mm | - | - | - | - | - | - | ||
![]() TBSB-L4-CS09 TURCK | 908 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1415395-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 days ago) | DIN Rail | DIN Rail | - | - | - | 90 g | 6-1415395 | TE Connectivity | 120 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | 2 | TE Connectivity | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | Bulk | - | Active | - | - | - | - | Details | 1.2 VDC | 10.8 VDC | - | 3.174657 oz | - | - | -25°C ~ 50°C | Bulk | - | SR6Z, SCHRACK | - | Active | - | - | Screwless | - | - | 50 °C | -25 °C | - | - | Relays | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 4PST, 6PST, DPST | - | - | - | 8 A | - | 6PST-NO/NC (4 Form A, 2 Form B) | General Purpose with Socket | - | - | - | 1.2 V | - | - | Safety Relays | - | - | - | 12VDC | Non Latching | 250VAC - Max | 100mA | - | - | 10.8 VDC | 8A | - | 1.2 W | 1.2 VDC | - | - | - | 12 V | - | - | - | - | - | - | - | 250 V | -- | Safety Relays | - | - | 54 mm | 87 mm | 46 mm | - | - | - | - | Not Applicable | ||
![]() 3RQ12001EB00 Siemens | 2267 |
| - | - | - | - | - | Cylinder | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | - | - | PA-960 | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10.8 V ~ 30 V | - | - | - | 1 V ~ 5 V | - | M12 | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | 2 | - | - | - | -- | - | - | - | - | 725.19 PSI (5000 kPa) | Gauge | Threaded | - | Male - M12 | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | 900mW | - | 1450.38 PSI (10000 kPa) | - | - | - | - | - | - | - | - | - | SPDT | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | - | - |