- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body dimensions | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Gross weight | Kind of actuator | Line | Manufacturer series | Mechanical durability | Mounting holes pitch | Number of mounting holes | Range | Related items | Related items1 | Safety switches features | Safety switches features1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS21L-PT11W1-T00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | 130g | adjustable lever R 33-91mm, rubber rollerØ50mm | - | PS21L | - | 22mm | 2 | - | - | - | - | - | slow action contacts | - | - | limit switch | -25...70°C | NC + NO | - | IP65 | ||
![]() PS21M-CS11P9-T0L CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | lead 1m | 5A | - | - | - | 270g | metal roller Ø12mm | - | PS21M | - | 20mm | 2 | - | - | - | - | - | snap action contacts | - | - | limit switch | -25...70°C | NC + NO | - | IP67 | ||
![]() PS21L-PS11BR-H00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | 130g | lever R 17,5mm, plastic roller Ø18mm | - | PS21L | - | 22mm | 2 | - | - | - | - | - | snap action contacts | - | - | limit switch | -25...70°C | NC + NO | - | IP65 | ||
![]() PS21L-PS11W1-T00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | 130g | adjustable lever R 33-91mm, rubber rollerØ50mm | - | PS21L | - | 22mm | 2 | - | - | - | - | - | snap action contacts | - | - | limit switch | -25...70°C | NC + NO | - | IP65 | ||
![]() PS21K-PS11W2-T00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | 110g | - | - | PS21K | - | 22mm | 2 | - | - | - | - | - | snap action contacts | - | - | limit switch | -25...70°C | NC + NO | - | IP65 | ||
![]() PS21L-PS11W1-H00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | 130g | adjustable lever R 33-91mm, rubber rollerØ50mm | - | PS21L | - | 22mm | 2 | - | - | - | - | - | snap action contacts | - | - | limit switch | -25...70°C | NC + NO | - | IP65 | ||
![]() PS21L-PT11PR-H00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | 130g | metal roller Ø11mm | - | PS21L | - | 22mm | 2 | - | - | - | - | - | slow action contacts | - | - | limit switch | -25...70°C | NC + NO | - | IP65 | ||
![]() XCSE7513 TELEMECANIQUE SENSORS | 592 |
| - | metal | 98x146x44mm | RoHS compliant | red | - | - | - | NC x2 + NO | - | - | 1313g | - | - | XCSE | 1000000 cycles | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | key operated | - | -25...40°C | - | 1/2NPT x2 | IP67 | ||
![]() XCSTE5331 TELEMECANIQUE SENSORS | 2273 |
| - | plastic | 33x94x110mm | RoHS compliant | red | - | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | 396g | - | - | XCSTE | 1000000 cycles | - | - | - | XCSZ11 | XCSZ13 | - | - | - | - | key operated | - | -25...60°C | - | PG11 | IP67 | ||
![]() XCSE8512 TELEMECANIQUE SENSORS | In Stock | - | - | metal | 98x146x44mm | RoHS compliant | red | - | - | - | NC + NC + NC | - | - | 1280g | - | - | XCSE | 1000000 cycles | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | key operated | - | -25...40°C | - | M20x1,5 x2 | IP67 | ||
![]() XCSLF3737513 TELEMECANIQUE SENSORS | 2379 |
| - | metal | 51x205x44mm | RoHS compliant | red | - | - | - | NC x4 + NO x2 | - | - | 1276g | - | - | XCSL | 1000000 cycles | - | - | - | XCSZ01 | XCSZ03 | no key | - | - | - | key operated | - | -25...60°C | - | 1/2NPT x3 | IP66 | ||
![]() XCSLF3737512 TELEMECANIQUE SENSORS | 2619 |
| - | metal | 51x205x44mm | RoHS compliant | red | - | - | - | NC x4 + NO x2 | - | - | 1291.9g | - | - | XCSL | 1000000 cycles | - | - | - | XCSZ01 | XCSZ03 | no key | - | - | - | key operated | - | -25...60°C | - | M20 x3 | IP66 | ||
![]() XCSLF373731M3 TELEMECANIQUE SENSORS | 675 |
| - | metal | 51x205x44mm | RoHS compliant | red | - | - | - | NC x4 + NO x2 | - | - | 1334g | - | - | XCSL | 1000000 cycles | - | - | - | XCSZ01 | XCSZ05 | no key | - | - | - | key operated | - | -25...60°C | - | M23 19pin terminal | IP66 | ||
![]() XCSRC32M12 TELEMECANIQUE SENSORS | 2535 |
| - | plastic | 119.6x30x15mm | RoHS compliant | red | - | - | - | - | - | - | 106g | - | - | XCS | - | - | - | 15mm | - | - | individual coding with RFID | - | - | - | magnetic | - | -25...70°C | - | 5pin, M12 x 2 | IP65 | ||
![]() XCSRC12M12 TELEMECANIQUE SENSORS | 2730 |
| - | plastic | 119.6x30x15mm | RoHS compliant | red | - | - | - | - | - | - | 106g | - | - | XCS | - | - | - | 15mm | - | - | individual coding with RFID | - | - | - | magnetic | - | -25...70°C | - | 5pin, M12 x 2 | IP65 | ||
![]() XCSLF2525342 TELEMECANIQUE SENSORS | 2341 |
| - | metal | 51x205x44mm | RoHS compliant | red | - | - | - | NC x2 + NO x2 | - | - | 1245g | - | - | XCSL | 1000000 cycles | - | - | - | XCSZ01 | XCSZ05 | no key | - | - | - | key operated | - | -25...60°C | - | M20 x3 | IP66 | ||
![]() XCSTE7511 TELEMECANIQUE SENSORS | 2005 |
| - | plastic | 33x94x110mm | RoHS compliant | red | - | - | - | NC + NC | 240V AC / 1.5A | 250V DC / 0.27A | 398g | - | - | XCSTE | 1000000 cycles | - | - | - | XCSZ11 | XCSZ13 | - | - | - | - | key operated | - | -25...60°C | - | PG11 | IP67 | ||
![]() XF9D651 TELEMECANIQUE SENSORS | 731 |
| - | - | - | RoHS compliant | - | - | - | 160A | - | - | - | 3830g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | - | - | - | ||
![]() XY2CE2A296 TELEMECANIQUE SENSORS | 2950 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | 1586g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | PG13,5 | IP66 | ||
![]() XY2CE1A296 TELEMECANIQUE SENSORS | 2248 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | 1600.9g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | PG13,5 | IP66 |