- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Number of Channels | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85102434 Crouzet | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | 115V | - | - | - | -15°C~55°C | Bulk | - | KNE3-YS | - | Obsolete | 1 (Unlimited) | Screw | - | 55°C | -15°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 3PST, SPST | - | - | 3PST-NO (3 Form A) | Safety | - | - | 50ms | 115VAC | - | 250VAC -Max | - | 30ms | - | - | 8A | - | - | - | - | - | - | - | - | Lighted Indicator | 90mm | - | 22.5mm | - | Unknown | RoHS Compliant | - | IP20 | ||
![]() 85100436 Crouzet | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | 24 | - | 24V | - | Silver Tin Oxide (AgSnO) | - | 0°C~50°C | Bulk | 2011 | KNA3-RS | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 6A | - | Screw Terminal | 250V | UL | - | - | - | - | - | - | - | - | 440V | 6.82A | - | 3PST, SPST | - | - | 3PST-NO (3 Form A) | Safety | - | - | 50ms | 24VAC/DC | - | 440VAC -Max | - | 25ms | - | - | - | - | - | - | - | - | - | 24V | - | Lighted Indicator | 90mm | 203mm | 45mm | - | - | RoHS Compliant | - | - | ||
![]() SFY4-DC5V Panasonic Electric Works | 22 |
| - | 9 Weeks | Through Hole | Through Hole | - | - | 14 | - | - | 38Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | - | - | - | - | RT3 | 30V | - | - | 6 | 4PST, 6PST, DPST | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | Safety | - | - | 20ms | 5VDC | Non-Latching | 250VAC 30VDC -Max | 134mA | 10ms | - | 3.75VDC | 6A | 670mW | - | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | 14.5mm | 39mm | 28.6mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SFS5-DC48V Panasonic Electric Works | 67 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | 14 | - | - | 4.6kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | SFS | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.41.00.20 | BOX | - | - | - | TUV; UL | PC Pin | - | - | 50mm | 13 mm | 50mm x 13mm x 24mm | - | - | 6A | - | - | 250V | 6A | - | 5PST, SPST | 30V | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | SAFETY RELAY | 6A | 6A@250VAC | 20ms | 48VDC | - | 250VAC 30VDC -Max | 10.4mA | 20 ms | 6A@30VDC | 36VDC | - | - | 500mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | 24mm | - | RoHS Compliant | - | - | ||
![]() SFY5-DC12V Panasonic Electric Works | 220 |
| - | 9 Weeks | Through Hole | Through Hole | - | - | 14 | - | - | 215Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | - | - | - | - | RT3 | 30V | - | - | 6 | 5PST, 6PST, SPST | - | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | Safety | - | - | 20ms | 12VDC | Non-Latching | 250VAC 30VDC -Max | 56mA | 10ms | - | 9VDC | 6A | 670mW | - | 1.8VDC | - | AC/DC | MOMENTARY | 12V | DC | - | 14.5mm | 39mm | 28.6mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 56.OA70.0622N Altech Corporation | 41 |
| Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SFY4-DC18V Panasonic Electric Works | 253 |
| - | 9 Weeks | Through Hole | Through Hole | - | - | 14 | - | - | 483Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | - | - | - | - | RT3 | 30V | - | - | 6 | 4PST, 6PST, DPST | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | Safety | - | - | 20ms | 18VDC | Non-Latching | 250VAC 30VDC -Max | 37mA | 10ms | - | 13.5VDC | 6A | 670mW | - | 2.7VDC | - | AC/DC | MOMENTARY | 18V | DC | - | 14.5mm | 39mm | 28.6mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 8956.2S Altech Corporation | 2783 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8923.3N Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SFS2-DC48V Panasonic Electric Works | 50 | - | Datasheet | 9 Weeks | - | Through Hole | - | NO | - | - | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tube | - | SFS | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.41.00.20 | BOX | - | compliant | - | TUV; UL | PC Pin | - | - | 40mm | 13 mm | 40mm x 13mm x 24mm | - | - | - | - | 30V | - | - | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | SAFETY RELAY | - | - | 20ms | 48VDC | - | 250VAC 30VDC -Max | 7.5mA | 20 ms | - | 36VDC | 6A | - | 360mW | 4.8VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | 24mm | - | RoHS Compliant | - | - | ||
![]() SFY4-DC12V Panasonic Electric Works | 22 |
| - | 9 Weeks | Through Hole | Through Hole | - | - | 14 | - | - | 215Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | - | - | - | - | RT3 | 30V | - | - | 6 | 4PST, 6PST, DPST | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | Safety | - | - | 20ms | 12VDC | Non-Latching | 250VAC 30VDC -Max | 56mA | 10ms | - | 9VDC | 6A | 670mW | - | 1.8VDC | - | AC/DC | MOMENTARY | 12V | DC | - | 14.5mm | 39mm | 28.6mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 2901422 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 120 | - | - | - | 120V | 3.16kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | - | -25°C~55°C | Bulk | 2009 | PSR | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 114.5mm | - | - | - | Screw Terminal | - | UL | - | - | - | 120V | 2 | - | - | - | - | 6A | - | 3PST, SPST | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | - | - | 40ms | 120VAC/DC | - | 250VAC 250VDC -Max | 38mA | 60ms | - | - | - | - | 4.56W | - | - | - | - | 120V | - | Lighted Indicator | 99mm | 99mm | 22.5mm | - | - | RoHS Compliant | - | IP54 | ||
![]() EM-F-7G Banner Engineering Corporation | 2049 |
| Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | 0°C~50°C | Bulk | 1999 | EM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | 4PST-NO (4 Form A) | - | - | - | 35ms | 24VAC/DC | - | 250VAC 250VDC -Max | - | - | - | - | 6A | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | ROHS3 Compliant | - | IP20 | ||
![]() 2981334 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SF4D-DC60V Panasonic Electric Works | 44 | - | - | 9 Weeks | Through Hole | Through Hole | - | - | 18 | - | - | 7.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tray | 2004 | SF4D | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | BOX | - | - | - | CSA; SEV; SUVA; TUV; UL | PC Pin | - | - | 53.3mm | 33 mm | 53.3mm x 33mm x 16.5mm | - | - | 6A | - | - | 440V | 6A | - | 4PST, 8PST | 30V | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | Safety | 6A | 6A@440VAC | 18ms | 60VDC | Non-Latching | 440VAC 30VDC -Max | 8.3mA | 7ms | 6A@30VDC | 45VDC | - | - | 500mW | 9VDC | - | AC/DC | MOMENTARY | 60V | DC | - | - | - | - | 16.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() 56.OA70.2422N Altech Corporation | 41 |
| Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 56.OA70.2022S Altech Corporation | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 56.OA70.0631N Altech Corporation | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 56.OA70.0631C Altech Corporation | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2981321 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 464.024995g | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 55°C | -20°C | - | - | - | 114.5mm | - | - | - | - | - | - | - | - | - | 24V | 2 | - | - | - | - | - | - | 6P | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 99mm | - | - | RoHS Compliant | - | - |