- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Coil Voltage AC | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Throw Configuration | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Coil Voltage (DC) | Features | Height | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 456.OA02.2433C Altech Corporation | 2710 |
| - | 6 Weeks | DIN Rail | Module | - | 570Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-3NO/3NC (3 Form A, 3 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 42.1mA | 5ms | 16.8VDC | 10A | 1W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA12.1242C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 145Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | 20ms | 12VDC | 400VAC 250VDC -Max | 82.8mA | 6ms | 8.4VDC | 8A | 1W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA02.2442C Altech Corporation | 2929 |
| - | 6 Weeks | DIN Rail | Module | - | 570Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 42.1mA | 5ms | 16.8VDC | 10A | 1W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156.OA11.2422C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 960Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 25mA | 6ms | 16.8VDC | 8A | 600mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156.OA12.2442C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 600Ohm | Silver Cadmium Oxide (AgCdO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 40mA | 6ms | 16.8VDC | 8A | 960mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156.OA12.2424C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 600Ohm | Silver Cadmium Oxide (AgCdO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-4NC/2NO (4 Form B, 2 Form A) | 20ms | 24VDC | 400VAC 250VDC -Max | 40mA | 6ms | 16.8VDC | 8A | 960mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 256.OA11.2422N Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | - | - | 960Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 25mA | 6ms | 16.8VDC | 8A | 600mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA11.2422C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 960Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 25mA | 6ms | 16.8VDC | 8A | 600mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156.OA12.1233C Altech Corporation | 22 |
| - | 6 Weeks | DIN Rail | Module | - | 145Ohm | Silver Cadmium Oxide (AgCdO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-3NO/3NC (3 Form A, 3 Form B) | 20ms | 12VDC | 400VAC 250VDC -Max | 82.8mA | 6ms | 8.4VDC | 8A | 993mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA11.2431C Altech Corporation | 2813 |
| - | 6 Weeks | DIN Rail | Module | - | 960Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 25mA | 6ms | 16.8VDC | 8A | 600mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156.OA01.24 Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | - | - | 770Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | - | 27ms | 24VDC | 400VAC 250VDC -Max | 31.2mA | 5ms | 16.8VDC | 10A | 748mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156.OA02.2433C Altech Corporation | 12 |
| - | 6 Weeks | DIN Rail | Module | - | 570Ohm | Silver Cadmium Oxide (AgCdO), Gold (Au) | -40°C~80°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-3NO/3NC (3 Form A, 3 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 42.1mA | 5ms | 16.8VDC | 10A | 1.01W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 256.OA11.1222N Altech Corporation | 2050 |
| - | 6 Weeks | DIN Rail | - | - | 240Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 20ms | 12VDC | 400VAC 250VDC -Max | 50mA | 6ms | 8.4VDC | 8A | 600mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA01.1222C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 192Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 27ms | 12VDC | 400VAC 250VDC -Max | 62.5mA | 5ms | 8.4VDC | 10A | 750mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA12.1233C Altech Corporation | 2868 |
| - | 6 Weeks | DIN Rail | Module | - | 145Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-3NO/3NC (3 Form A, 3 Form B) | 20ms | 12VDC | 400VAC 250VDC -Max | 82.8mA | 6ms | 8.4VDC | 8A | 1W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA12.2442C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 600Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 40mA | 6ms | 16.8VDC | 8A | 1W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 456.OA01.2422C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 770Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | - | OA | Active | 1 (Unlimited) | Screw Terminal | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 31.2mA | 5ms | 16.8VDC | 10A | 750mW | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ES-FA-6G Banner Engineering Corporation | 2454 |
| - | - | DIN Rail | - | 24V | - | Silver Tin Oxide (AgSnO) | 0°C~50°C | Bulk | 1999 | ES | Active | 1 (Unlimited) | Screw Terminal | 3PST | 4PST-3NO/1NC (3 Form A, 1 Form B) | 35ms | 24VAC/DC | 250VAC 250VDC -Max | - | - | - | 6A | - | 24V | Lighted Indicator | 82mm | 22.5mm | No SVHC | ROHS3 Compliant | IP20 | ||
![]() 2702901 Phoenix Contact | 2214 |
| Datasheet | 4 Weeks | DIN Rail | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | -25°C~60°C | Bulk | - | PSR | Active | 1 (Unlimited) | Screw Terminal | - | DPST-NO (2 Form A) | 250ms | 24VDC | 250VAC 250VDC -Max | 60mA | 20ms | - | 6A | 1.44W | - | Diode, Lighted Indicator | - | - | - | RoHS Compliant | - | ||
![]() UE48-2OS2D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | - | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE48-2OS | Active | Not Applicable | Screw Terminal | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VAC/DC | 230VAC 300VDC -Max | 70mA | 50ms | - | 6A | - | - | - | - | - | - | - | - |