- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Coil Voltage (DC) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156.OA01.2431C Altech Corporation | In Stock | - | - | 6 Weeks | - | DIN Rail | Module | - | - | 770Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | OA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 31.2mA | 5ms | 16.8VDC | 10A | 748mW | - | ROHS3 Compliant | - | ||
![]() 44510-2040 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44510-0740 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44510-1212 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 56.OA01.2431C Altech Corporation | 62 |
| - | 17 Weeks | PCB, Through Hole | Through Hole | - | 10 | 75g | 770Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | OA | Active | 1 (Unlimited) | PC Pin | 24V | 10A | PC Pin | 400V | CSA, TUV, UL | 400V | 10A | 750mW | 3PST, SPST | 250V | 4PST-3NO/1NC (3 Form A, 1 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 31mA | 5ms | 16.8VDC | - | - | 24V | ROHS3 Compliant | Lead Free | ||
![]() 56.OA01.1122S Altech Corporation | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA01.1131S Altech Corporation | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA69.1211N Altech Corporation | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OW69.1200C Altech Corporation | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA69.1211C Altech Corporation | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA42.2411S Altech Corporation | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA42.0611S Altech Corporation | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA22S.2442C Altech Corporation | In Stock | - | - | 47 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA22.0633C Altech Corporation | 33 |
| - | 47 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA44.1122S Altech Corporation | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA44.1131S Altech Corporation | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA01.1122N Altech Corporation | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA01.1122C Altech Corporation | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA01.1131N Altech Corporation | 33 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA12.1233C Altech Corporation | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |