- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Current Rating | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7S.23.9.048.0210 Finder Relays, Inc. | 16 | - | - | - | DIN Rail | 3kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 7ms | 48VDC | 250VAC - Nom | 16.2mA | 11ms | 33.6VDC | 10A | 800mW | 4.8VDC | Lighted Indicator | - | - | - | ||
![]() 7S.34.9.110.4220 Finder Relays, Inc. | 2893 |
| - | - | DIN Rail | 9.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 110VDC | 250VAC - Nom | 11.6mA | 10ms | 77VDC | 6A | 1.4W | 11VDC | Lighted Indicator | - | - | - | ||
![]() 8956.3C Altech Corporation | 2054 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | 157mm | 87.1mm | ROHS3 Compliant | ||
![]() 56.OA22.1233C Altech Corporation | 28 |
| - | 47 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UE43-4AR2D2 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE43-4AR | Active | - | - | - | Screw Terminal | SPST-NO (1 Form A) x 4 | 10ms | 24VAC/DC | 300VAC 300VDC -Max | 5mA | 350ms | - | 8A | - | - | - | - | - | - | ||
![]() UE43-4AR3D2 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE43-4AR | Active | - | - | - | Screw Terminal | SPST-NO (1 Form A) x 4 | 10ms | 24VAC/DC | 300VAC 300VDC -Max | 5mA | 350ms | - | 8A | - | - | - | - | - | - | ||
![]() UE43-3MF2A0 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE43-3MF | Active | - | - | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 50ms | 24VAC | 230VAC 300VDC -Max | 15mA | 150ms | - | 6A | - | - | - | - | - | - | ||
![]() UE44-3SL3D33 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE44-3SL | Active | - | - | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VDC | 230VAC 300VDC -Max | 100mA | 30ms | - | 6A | - | - | - | - | - | - | ||
![]() G9S-2001 DC24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7S.32.8.230.5110 Finder Relays, Inc. | 18 | - | - | - | DIN Rail | 19.5kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Screw Terminal | DPST-NO/NC (1 Form A, 1 Form B) | 7ms | 230VAC | 250VAC - Nom | 11.8mA | 11ms | 195VAC | 6A | 1.2W | 23VAC | Lighted Indicator | - | - | - | ||
![]() 7S.14.9.024.4220 Finder Relays, Inc. | 43 | - | - | - | DIN Rail | 568.7Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Spring Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 24VDC | 250VAC - Nom | 42.2mA | 10ms | 16.8VDC | 6A | 1W | 2.4VDC | Lighted Indicator | - | - | - | ||
![]() 7S.16.9.012.5420 Finder Relays, Inc. | 24074447 |
| - | - | DIN Rail | 185.5Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Spring Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 12VDC | 250VAC - Nom | 64.7mA | 10ms | 9.6VDC | 6A | 800mW | 1.2VDC | Lighted Indicator | - | - | - | ||
![]() 7S.14.9.024.4310 Finder Relays, Inc. | 50 | - | - | - | DIN Rail | 568.7Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Spring Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 24VDC | 250VAC - Nom | 42.2mA | 10ms | 16.8VDC | 6A | 1W | 2.4VDC | Lighted Indicator | - | - | - | ||
![]() 7S.36.9.012.5420 Finder Relays, Inc. | 17 |
| - | - | DIN Rail | 185.5Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | Not Applicable | - | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 12VDC | 250VAC - Nom | 64.7mA | 10ms | 9.6VDC | 6A | 800mW | 1.2VDC | Lighted Indicator | - | - | - | ||
![]() 7S.36.9.024.5420 Finder Relays, Inc. | 48 | - | - | - | DIN Rail | 568.7Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 24VDC | 250VAC - Nom | 42.2mA | 10ms | 16.8VDC | 6A | 1W | 2.4VDC | Lighted Indicator | - | - | - | ||
![]() 7S.34.9.024.4220 Finder Relays, Inc. | 60 | - | - | - | DIN Rail | 568.7Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 24VDC | 250VAC - Nom | 42.2mA | 10ms | 16.8VDC | 6A | 1W | 2.4VDC | Lighted Indicator | - | - | - | ||
![]() 7S.23.9.110.0210 Finder Relays, Inc. | 21 | - | - | - | DIN Rail | 12.5kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 7ms | 110VDC | 250VAC - Nom | 8.8mA | 11ms | 77VDC | 10A | 1W | 11VDC | Lighted Indicator | - | - | - | ||
![]() 7S.43.9.024.0211 Finder Relays, Inc. | 23 | - | - | - | DIN Rail | 400Ohm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Spring Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 24VDC | 250VAC - Nom | 60mA | 7ms | 20.4VDC | 6A | 1.45W | 2.4VDC | Lighted Indicator | - | - | - | ||
![]() 7S.43.9.048.0211 Finder Relays, Inc. | 27 | - | - | - | DIN Rail | 1.3kOhm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Spring Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 48VDC | 250VAC - Nom | 36mA | 7ms | 40.8VDC | 6A | 1.6W | 4.8VDC | Lighted Indicator | - | - | - | ||
![]() 7S.36.9.110.5420 Finder Relays, Inc. | 18 | - | - | - | DIN Rail | 9.5kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | - | 7S | Active | - | - | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 110VDC | 250VAC - Nom | 11.6mA | 10ms | 77VDC | 6A | 1.4W | 11VDC | Lighted Indicator | - | - | - |


Product
Brand
Articles
Tools