- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Gross weight | Kind of actuator | Kit contents1 | Manufacturer series | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Rad Hardened | Range | Related items | Related items1 | Safety switches features | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 410DCX-B TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1100DC-16SX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKJ10541H7 TELEMECANIQUE SENSORS | 2459 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | 478.4g | adjustable lever R 40-85mm, plastic roller Ø19mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKJ167D TELEMECANIQUE SENSORS | 2297 |
| - | 5 | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | 469g | metal roller Ø12mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKJ161 TELEMECANIQUE SENSORS | 2393 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | 425.51g | pin plunger Ø10mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCSDMP70010 TELEMECANIQUE SENSORS | 15 | - | - | - | plastic | - | 88x25x13mm | RoHS compliant | - | lead 10 m | - | NC x2 | - | - | - | 622.2g | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | - | 20mm | XCSZP1 | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | magnet | - | IP67 | ||
![]() XCSP3902P20 TELEMECANIQUE SENSORS | 42 |
| - | - | plastic | 1.5A / 240V AC | 34x65x34mm | RoHS compliant | - | M20 | 1.5A | - | - | - | 0.1A / 250V DC | 103.9g | metal roller Ø11,6mm | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSA803 TELEMECANIQUE SENSORS | 2010 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | 515g | - | - | XCSA | - | 1000000 cycles | - | 2 | - | - | - | XCSZ27 | XCSZ05 | no key | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSTA892 TELEMECANIQUE SENSORS | 13 |
| - | - | plastic | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 168g | - | - | XCSTA | - | 1000000 cycles | - | 2 | - | - | - | XCSZ11 | XCSZ200 | no key | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | M16 x2 | IP67 | ||
![]() XCKJ10559H7 TELEMECANIQUE SENSORS | 2039 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | 485g | plastic adjustable rod, length 200mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKJ10511 TELEMECANIQUE SENSORS | 2160 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | 476g | lever R 41mm, plastic roller Ø22mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCSDMC5905 TELEMECANIQUE SENSORS | 2049 |
| - | - | plastic | - | 51x16x7mm | RoHS compliant | - | lead 5m | - | NC + NO | - | - | - | 216.9g | - | sensor | XCSDM Compact | 0.1A | - | - | - | - | - | 15mm | XCSZC1 | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | magnet | - | IP67 | ||
![]() XCKJ161H29 TELEMECANIQUE SENSORS | 5 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | M20 | 10A | - | - | - | 0.27A / 250V DC | 428.2g | pin plunger Ø10mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKJ10513H7 TELEMECANIQUE SENSORS | 2581 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | 484.5g | lever R 41mm, metal roller Ø22mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKJ161H7 TELEMECANIQUE SENSORS | 2876 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | 430g | pin plunger Ø10mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKJ161D TELEMECANIQUE SENSORS | 2439 |
| - | 5 | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | 475g | pin plunger Ø10mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKL106 TELEMECANIQUE SENSORS | 2625 |
| - | - | metal | 3A / 240V AC | 52x72x30mm | RoHS compliant | - | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | 256g | plunger on spring loaded element, total length 142mm | - | - | - | - | 41mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCKJ10559D TELEMECANIQUE SENSORS | 2837 |
| - | 5 | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | 497g | plastic adjustable rod, length 200mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 | ||
![]() XCSPA1715566 TELEMECANIQUE SENSORS | 18 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | 118.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | - | - | - | - | ||
![]() XCKM115H29 TELEMECANIQUE SENSORS | 55 | - | - | - | metal | 3A / 240V AC | 64x64x30mm | RoHS compliant | - | M20 | 10A | - | - | - | 0.27A / 250V DC | 312.87g | lever R 34,5mm, plastic roller Ø19mm | - | - | - | - | 41mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP66 |