- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Connections | Contact current max. | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer series | Mounting holes pitch | Mounting holes pitch1 | Number of mounting holes | Switched voltage | Switched voltage1 | Switches features | Switching frequency max | Type of control accessories | Type of sensor | Operating temperature | Output configuration | Design | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKS101 TELEMECANIQUE SENSORS | 38 |
| - | plastic | - | - | RoHS compliant | PG13,5 | - | - | 60g | - | - | 30/60mm | - | 4 | - | - | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCMD2102L1 TELEMECANIQUE SENSORS | 9 | - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | 172.4g | metal roller Ø11,6mm | XCMD | 20mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD25F2L1 TELEMECANIQUE SENSORS | 34 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | 194.9g | oblong metal roller Ø10,6mm and additional fixation | XCMD | 20mm | - | 2 | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() ZCKY15 TELEMECANIQUE SENSORS | 5 |
| - | - | - | - | - | - | - | - | 10.49g | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 30.3x53x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 120g | lever R 26,5mm, rubber roller Ø50mm | - | 20...22mm | - | 2 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 50g | metal roller Ø12mm | - | 30/60mm | - | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 307.1g | steel adjustable rod, length 210mm | - | 30/60mm | - | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 50g | adjustable lever R 68-124mm, plastic roller Ø22mm | - | 30/60mm | - | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M16 x 1,5 | 10A | 0.27A / 250V DC | 50g | lever R 34,5mm, plastic roller Ø18mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 50g | adjustable plunger, max length 210mm | - | 30/60mm | - | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | adjustable lever R 77-133,5mm, rubber rollerØ50mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | adjustable lever R 45,5-117,5mm, plastic roller Ø18mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M16 x 1,5 | 10A | 0.27A / 250V DC | 50g | lever R 26,5mm, plastic roller Ø18mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 41x74x40.5mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 50g | lever R 20mm, plastic roller Ø22mm | - | 20mm | - | 2 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 57x46x33mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | lever R 26,5mm, plastic roller Ø18mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | lever R 26,5mm, plastic roller Ø18mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M16 x 1,5 | 10A | 0.27A / 250V DC | 50g | pin plunger Ø8mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | plunger on spring loaded element, total length 135mm | - | 20...22mm | 40...42mm | 4 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 30.3x53x30mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 129.02g | adjustable lever R 72,5-131mm, rubber rollerØ50mm | - | 20...22mm | - | 2 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 30.3x53x30mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 50g | pin plunger Ø8mm | - | 20...22mm | - | 2 | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | -25...70°C | NO + NC | - | IP65 |