- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Colour | Connections | Contacts configuration | Contacts electrical parameters | Controlled parameter | ElectricalLife | Gross weight | Kind of output 1 | Manufacturer series | Measurement accuracy | Mechanical durability | Mounting | Number of key entry slots | Pressure setting range | Pressure setting range1 | Range | Regulation for output 1 | Related items | Related items1 | Safety switches features | Safety switches features1 | Switches features | Type of control accessories | Type of module | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Cable length | Operating pressure | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLA002A2S11 TELEMECANIQUE SENSORS | 2912 |
| - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 1015g | SPDT | - | - | - | G1/4" | - | 0.15...2.5bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XCSDMP5905 TELEMECANIQUE SENSORS | 2254 |
| - | - | plastic | 88x25x13mm | RoHS compliant | red | - | NC + NO | 24V DC / 100mA | - | 12000000 cycles | 286.9g | - | XCS | - | - | - | 3 | - | - | 8mm | - | - | - | with key | - | - | - | - | magnetic | - | -25...85°C | - | - | - | 5m lead | IP66 | ||
![]() XCRF57 TELEMECANIQUE SENSORS | 974 |
| - | - | metal | - | RoHS compliant | - | - | - | - | - | - | 1128g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -25...70°C | NC + NO | - | - | - | IP54 | ||
![]() XMLB300D2C11 TELEMECANIQUE SENSORS | 2940 |
| - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 813g | SPDT | - | - | - | G1/4" | - | 22...300bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XMLA160D2S12 TELEMECANIQUE SENSORS | 2576 |
| - | 4 | - | - | RoHS compliant | - | screw terminal | - | - | - | - | 760.3g | SPDT | - | 2% | - | G1/4" | - | 4.5...142bar | 10...160bar | - | ON-OFF | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | max. 160bar | - | IP66 | ||
![]() XMLA035B2C11 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 779.9g | SPDT | - | - | - | G1/4" | - | 1.5...30bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() ZCMD29L5 TELEMECANIQUE SENSORS | 47 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | 482g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | 5m | - | - | - | ||
![]() XCSE5341 TELEMECANIQUE SENSORS | 585 |
| - | - | metal | 98x146x44mm | RoHS compliant | red | - | NC + NO x2 | - | - | - | 1276.5g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | key operated | - | -25...40°C | - | - | - | PG13,5 x2 | IP67 | ||
![]() XMLC160D2S12 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 870g | - | - | 2% | - | G1/4" | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | NC x2 + NO x2 | - | max. 160bar | - | IP66 | ||
![]() XMLA004A2S12 TELEMECANIQUE SENSORS | 2636 |
| - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 687g | SPDT | - | - | - | G1/4" | - | 0.4...4bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XCRA15 TELEMECANIQUE SENSORS | 2823 |
| - | - | metal | - | RoHS compliant | - | - | - | - | - | - | 1081g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | limit switch | -25...70°C | NC + NO | - | - | - | IP54 | ||
![]() XMLC010B2S11 TELEMECANIQUE SENSORS | 2394 |
| - | - | - | - | RoHS compliant | - | screw terminal | - | - | - | - | 878g | - | - | 2% | - | G1/4" | - | 250mbar...9.3bar | 0.7...10bar | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | max. 10bar | - | IP66 | ||
![]() XCSDMP5912 TELEMECANIQUE SENSORS | 2094 |
| - | - | plastic | 88x25x13mm | RoHS compliant | red | - | NC + NO | 24V DC / 100mA | - | 12000000 cycles | 176.43g | - | XCS | - | - | - | 3 | - | - | 8mm | - | - | - | with key | - | - | - | - | magnetic | - | -25...85°C | - | - | - | 2m lead | IP66 | ||
![]() XMLA035B2S11 TELEMECANIQUE SENSORS | 2223 |
| - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 730g | SPDT | - | - | - | G1/4" | - | 1.5...30bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XMLA020A2C11 TELEMECANIQUE SENSORS | 2076 |
| - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 747g | SPDT | - | - | - | G1/4" | - | 0.7...20bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XCSE5331 TELEMECANIQUE SENSORS | 697 |
| - | - | metal | 98x146x44mm | RoHS compliant | red | - | NC + NO x2 | - | - | - | 1302g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | key operated | - | -25...40°C | - | - | - | PG13,5 x2 | IP67 | ||
![]() XMLBS35R2S11 TELEMECANIQUE SENSORS | 2485 |
| - | 4 | - | - | RoHS compliant | - | screw terminal | - | - | - | - | 2795g | SPDT | - | 2% | - | G1/4" | - | 9...272mbar | 0.042...0.33bar | - | ON-OFF | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | max. 350mbar | - | IP66 | ||
![]() XMLB070D2S11 TELEMECANIQUE SENSORS | 2900 |
| - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 778.7g | SPDT | - | - | - | G1/4" | - | 7...70bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XMLB035A2S11 TELEMECANIQUE SENSORS | 2501 |
| - | - | - | - | RoHS compliant | - | - | - | - | pressure | - | 740g | SPDT | - | - | - | G1/4" | - | 3.5...35bar | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() 9007B1 TELEMECANIQUE SENSORS | 30 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | 75.12g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | - | - | - |