- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body dimensions | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Gross weight | Kind of actuator | Kind of actuator1 | Line | Manufacturer series | Mechanical durability | Mounting holes pitch | Number of mounting holes | Range | Related items | Related items1 | Safety switches features | Safety switches features1 | Switches features | Trade name | Type of control accessories | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Cable length | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS21L-MS11R1-M00 CARLO GAVAZZI | In Stock | - | - | metal | - | RoHS compliant | - | - | M20 | 10A | - | - | - | 130g | adjustable lever R 19-91mm, plastic roller Ø18mm | - | - | PS21L | - | 22mm | 2 | - | - | - | - | - | snap action contacts | - | - | - | limit switch | -25...70°C | NC + NO | - | - | IP65 | ||
![]() PS21L-MT02BE-H00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | M20 | 10A | - | - | - | 130g | angled lever with roller | plastic roller Ø18mm | - | PS21L | - | 22mm | 2 | - | - | - | - | - | slow action contacts | - | - | - | limit switch | -25...70°C | NC x2 | - | - | IP65 | ||
![]() PS21L-MS11LW-T00 CARLO GAVAZZI | In Stock | - | - | plastic | - | RoHS compliant | - | - | M20 | 10A | - | - | - | 130g | stainless steel spring, total length 135mm | - | - | PS21L | - | 22mm | 2 | - | - | - | - | - | snap action contacts | - | - | - | limit switch | -25...70°C | NC + NO | - | - | IP65 | ||
![]() ZCT25P16 TELEMECANIQUE SENSORS | 34 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | 82.12g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | ||
![]() XCSE7533 TELEMECANIQUE SENSORS | 561 |
| - | metal | 98x146x44mm | RoHS compliant | red | - | - | - | NC x2 + NO | - | - | 1288g | - | - | - | XCSE | 1000000 cycles | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | key operated | - | -25...40°C | - | - | 1/2NPT x2 | IP67 | ||
![]() XCSTE5511 TELEMECANIQUE SENSORS | 2769 |
| - | plastic | 33x94x110mm | RoHS compliant | red | - | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | 396.68g | - | - | - | XCSTE | 1000000 cycles | - | - | - | XCSZ11 | XCSZ13 | - | - | - | - | - | key operated | - | -25...60°C | - | - | PG11 | IP67 | ||
![]() XCSLE2525512 TELEMECANIQUE SENSORS | 2591 |
| - | plastic | 51x205x44mm | RoHS compliant | black/red | - | - | - | NC x2 + NO x2 | - | - | 630g | - | - | - | XCSL | 1000000 cycles | - | - | - | XCSZ01 | XCSZ03 | no key | - | - | - | - | key operated | - | -25...60°C | - | - | M20 x3 | IP66 | ||
![]() XCSRC11AM12 TELEMECANIQUE SENSORS | 2118 |
| - | plastic | 119.6x30x15mm | RoHS compliant | red | - | - | - | - | - | - | 104g | - | - | - | XCS | - | - | - | 15mm | - | - | individual coding with RFID | - | - | - | - | magnetic | - | -25...70°C | - | - | 8pin, M12 x 1 | IP65 | ||
![]() XCSE8312 TELEMECANIQUE SENSORS | 975 |
| - | metal | 98x146x44mm | RoHS compliant | red | - | - | - | NC + NC + NC | - | - | 1289.8g | - | - | - | XCSE | 1000000 cycles | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | key operated | - | -25...40°C | - | - | M20x1,5 x2 | IP67 | ||
![]() XF9D251 TELEMECANIQUE SENSORS | 590 |
| - | - | - | RoHS compliant | - | - | - | 80A | - | - | - | 2646g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | - | - | - | - | ||
![]() XCSLE2727512 TELEMECANIQUE SENSORS | 2861 |
| - | plastic | 51x205x44mm | RoHS compliant | black/red | - | - | - | NC x2 + NC x2 | - | - | 640g | - | - | - | XCSL | 1000000 cycles | - | - | - | XCSZ01 | XCSZ03 | no key | - | - | - | - | key operated | - | -25...60°C | - | - | M20 x3 | IP66 | ||
![]() XCSL764B2 TELEMECANIQUE SENSORS | 543 |
| - | - | - | RoHS compliant | red | - | - | - | NC | - | - | 950g | - | - | - | XCSL | 1000000 cycles | - | - | - | - | - | - | - | - | - | - | key operated | - | -25...40°C | - | - | - | - | ||
![]() XY2CE1A150 TELEMECANIQUE SENSORS | 2620 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | 1555g | with reset | - | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | - | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP66 | ||
![]() XY2CE6A250 TELEMECANIQUE SENSORS | 2186 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | 1542g | with reset | - | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | - | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP66 | ||
![]() XY2CE2A297 TELEMECANIQUE SENSORS | 875 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | 1578g | with reset | - | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | - | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP66 | ||
![]() XY2CE4A010 TELEMECANIQUE SENSORS | 2949 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | 1536g | without reset | - | 50m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | - | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP66 | ||
![]() XY2CE1A297 TELEMECANIQUE SENSORS | 2812 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | 1605g | with reset | - | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | - | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP66 | ||
![]() XY2CE6A270 TELEMECANIQUE SENSORS | 2261 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | 1535g | with reset | - | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | - | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP66 | ||
![]() XY2CH33010 TELEMECANIQUE SENSORS | 3000 |
| - | metal | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | 990g | without reset | - | 15m - one side mounted switch | XY2CH | - | - | - | - | - | - | - | - | - | PREVENTA | - | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP65 | ||
![]() ZCMD41L5 TELEMECANIQUE SENSORS | 2775 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | 462g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | 5m | - | - |