- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Certificates | Connections | Controlled parameter | Gross weight | Kind of output 1 | Manufacturer series | Measurement accuracy | Mounting | Pressure setting range | Pressure setting range1 | Regulation for output 1 | Switches features | Type of control accessories | Type of module | Type of sensor | Operating temperature | Output configuration | Cable length | Operating pressure | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9007B1 TELEMECANIQUE SENSORS | 30 |
| - | - | - | RoHS compliant | - | - | 75.12g | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | - | ||
![]() ZCMD29L2 TELEMECANIQUE SENSORS | 48 |
| - | - | - | RoHS compliant | - | - | 236g | - | - | - | - | - | - | - | - | body | - | - | - | - | 2m | - | - | ||
![]() XMLA020A2S11 TELEMECANIQUE SENSORS | 2400 |
| - | - | - | RoHS compliant | - | pressure | 708.6g | SPDT | - | - | G1/4" | 0.7...20bar | - | - | - | - | pressure switch | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLA010C2S11 TELEMECANIQUE SENSORS | 2697 |
| - | - | - | RoHS compliant | - | pressure | 722g | SPDT | - | - | G1/4" | 0.6...10bar | - | - | - | - | pressure switch | - | -25...70°C | - | - | - | IP66 | ||
![]() ZCKS1H29 TELEMECANIQUE SENSORS | 48 | - | - | - | - | RoHS compliant | - | - | 71.11g | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | ||
![]() 9007C54G TELEMECANIQUE SENSORS | 2385 |
| - | - | metal | RoHS compliant | - | - | 544.3g | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | - | ||
![]() XMLB300D2S12 TELEMECANIQUE SENSORS | 2642 |
| - | 4 | - | RoHS compliant | screw terminal | - | 788g | SPDT | - | 2% | G1/4" | 2.6...263bar | 22...300bar | ON-OFF | - | - | pressure switch | - | -25...70°C | - | - | max. 300bar | IP66 | ||
![]() XCRB11 TELEMECANIQUE SENSORS | 556 |
| - | - | metal | RoHS compliant | - | - | 1024.6g | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -25...70°C | NC + NO | - | - | IP54 | ||
![]() XMLCS35R2S11 TELEMECANIQUE SENSORS | 2861 |
| - | - | - | RoHS compliant | - | pressure | 2918g | SPDT | - | - | G1/4" | 0.042...0.33bar | - | - | - | - | pressure switch | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLB010A2S13 TELEMECANIQUE SENSORS | 2661 |
| - | 4 | - | RoHS compliant | screw terminal | - | 740g | SPDT | - | 2% | 1/4-18 NPTF | 130mbar...9.15bar | 0.7...10bar | ON-OFF | - | - | pressure switch | - | -25...70°C | - | - | max. 10bar | IP66 | ||
![]() XMLB002A2S11 TELEMECANIQUE SENSORS | 2869 |
| - | - | - | RoHS compliant | - | pressure | 1032g | SPDT | - | - | G1/4" | 0.3...2.5bar | - | - | - | - | pressure switch | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLCS02B2S11 TELEMECANIQUE SENSORS | 2132 |
| - | 8 | - | RoHS compliant | screw terminal | - | 2961g | SPDT x2 | - | 2% | G1/4" | 200mbar...2.32bar | 0.3...2.5bar | ON-OFF | - | - | pressure switch | - | -25...70°C | - | - | max. 2.5bar | IP66 | ||
![]() XMLA300D2S12 TELEMECANIQUE SENSORS | 2882 |
| - | - | - | RoHS compliant | - | pressure | 754g | SPDT | - | - | G1/4" | 20...300bar | - | - | - | - | pressure switch | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLBS04B2S11 TELEMECANIQUE SENSORS | 2485 |
| - | 4 | - | RoHS compliant | screw terminal | - | 2896g | SPDT | - | 2% | G1/4" | 100mbar...3.66bar | 0.25...4bar | ON-OFF | - | - | pressure switch | - | -25...70°C | - | - | max. 4bar | IP66 | ||
![]() XMLCS04B2S12 TELEMECANIQUE SENSORS | In Stock | - | - | 8 | - | RoHS compliant | screw terminal | - | 2730g | SPDT x2 | - | 2% | G1/4" | 200mbar...3.75bar | 300mbar...4bar | ON-OFF | - | - | pressure switch | - | -25...70°C | - | - | max. 4bar | IP66 | ||
![]() 9016GAW1 TELEMECANIQUE SENSORS | 2645 |
| - | - | - | RoHS compliant | - | - | 1982g | - | 9016 | - | - | - | - | - | - | - | pressure switch | - | -12...85°C | - | - | - | - | ||
![]() XMLCS35R2S12 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | RoHS compliant | - | pressure | 2800g | SPDT | - | - | G1/4" | 0.042...0.33bar | - | - | - | - | pressure switch | - | -25...70°C | - | - | - | IP66 | ||
![]() 9007BA1 TELEMECANIQUE SENSORS | 43 |
| - | - | - | RoHS compliant | - | - | 45.4g | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | - | ||
![]() 9007C54D TELEMECANIQUE SENSORS | 2098 |
| - | - | metal | RoHS compliant | - | - | 489.9g | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | - | ||
![]() 9007C54CM11 TELEMECANIQUE SENSORS | 2611 |
| - | - | metal | RoHS compliant | - | - | 567g | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | - |