- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Body material1 | Certificates | Connections | Contact current max. | Controlled parameter | DC contacts rating @R | Gross weight | Kind of actuator | Kind of output 1 | Manufacturer series | Measurement accuracy | Mounting | Mounting holes pitch | Number of mounting holes | Pressure setting range | Pressure setting range1 | Regulation for output 1 | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of module | Type of sensor | Operating temperature | Output configuration | Operating pressure | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLCS02B2S12 TELEMECANIQUE SENSORS | 987 |
| - | 8 | - | - | - | - | RoHS compliant | screw terminal | - | - | - | 2765g | - | SPDT x2 | - | 2% | G1/4" | - | - | 200mbar...2.32bar | 0.3...2.5bar | ON-OFF | - | - | - | - | pressure switch | - | -25...70°C | - | max. 2.5bar | IP66 | ||
![]() 9007FTUB4M12 TELEMECANIQUE SENSORS | 2924 |
| - | - | metal | - | - | - | RoHS compliant | - | - | - | - | 1134g | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | - | ||
![]() XMLA010A2S12 TELEMECANIQUE SENSORS | 2129 |
| - | - | - | - | - | - | RoHS compliant | - | - | pressure | - | 706.2g | - | SPDT | - | - | G1/4" | - | - | 0.6...10bar | - | - | - | - | - | - | pressure switch | - | -25...70°C | - | - | IP66 | ||
![]() 9007R17 TELEMECANIQUE SENSORS | 27 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | 77.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | ||
![]() 9007AW12 TELEMECANIQUE SENSORS | 2310 |
| - | - | metal | 10A / 240V AC | - | - | RoHS compliant | - | 10A | - | 0.2A / 250V DC | 471.7g | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | limit switch | -54...85°C | SPDT | - | IP20 | ||
![]() XCKP2145N12 TELEMECANIQUE SENSORS | 18 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | 1/2" NPT | 10A | - | 0.27A / 250V DC | 139.38g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | - | - | - | 20/22mm | 2 | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKN2518P20 TELEMECANIQUE SENSORS | 43 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | M20 x 1,5 | 10A | - | 3A / 24V DC | 79.7g | lever R 35,5mm, plastic roller Ø19mm | - | XCKN | - | - | 20...22mm | 2 | - | - | - | max. 240V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() 9007AO1 TELEMECANIQUE SENSORS | 61 |
| - | - | metal | 10A / 240V AC | - | plastic | RoHS compliant | - | 10A | - | 0.2A / 250V DC | 40.8g | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | limit switch | -29...85°C | SPDT | - | IP20 | ||
![]() 9007CR53E TELEMECANIQUE SENSORS | 2288 |
| - | - | metal | - | - | - | RoHS compliant | - | - | - | - | 929.9g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | ||
![]() 9007C54JM11 TELEMECANIQUE SENSORS | 2499 |
| - | - | metal | - | - | - | RoHS compliant | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | ||
![]() 9007B8 TELEMECANIQUE SENSORS | 48 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | 103.42g | - | - | - | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | ||
![]() 9007CA1 TELEMECANIQUE SENSORS | 27 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | 45.4g | - | - | - | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | ||
![]() 9012GBW2 TELEMECANIQUE SENSORS | 573 |
| - | - | - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1279g | - | - | 9012 | - | - | - | - | 20...675psi | - | - | - | - | - | - | pressure switch | - | -23...85°C | - | - | - | ||
![]() XCKD2115M12SAQ TELEMECANIQUE SENSORS | In Stock | - | - | 4 | metal | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | connector M12 | 10A | - | 0.27A / 250V DC | 212g | - | - | - | - | - | 20/22mm | 2 | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XMLC004B2S12 TELEMECANIQUE SENSORS | 2551 |
| - | - | - | - | - | - | RoHS compliant | - | - | pressure | - | 1466g | - | SPDT | - | - | G1/4" | - | - | 0.4...4bar | - | - | - | - | - | - | pressure switch | - | -25...70°C | - | - | IP66 | ||
![]() 9007C54A2 TELEMECANIQUE SENSORS | 2736 |
| - | - | metal | - | - | - | RoHS compliant | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | ||
![]() 9007C52A2 TELEMECANIQUE SENSORS | 2963 |
| - | - | metal | - | - | - | RoHS compliant | - | - | - | - | 489.9g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | ||
![]() XCKL102H7 TELEMECANIQUE SENSORS | 2152 |
| - | - | metal | 3A / 240V AC | 52x72x30mm | - | RoHS compliant | 1/2" NPT | 10A | - | 0.27A / 250V DC | 249.58g | metal roller Ø12mm | - | - | - | - | 41mm | 2 | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() 9007AP221 TELEMECANIQUE SENSORS | 2201 |
| - | - | metal | 10A / 240V AC | - | plastic | RoHS compliant | - | 10A | - | 0.2A / 250V DC | 77.1g | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | limit switch | -29...85°C | SPDT | - | IP20 | ||
![]() 9007FTUB1M11 TELEMECANIQUE SENSORS | 2480 |
| - | - | metal | - | - | - | RoHS compliant | - | - | - | - | 1152g | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | - |