- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Body material1 | Certificates | Connections | Contact current max. | Controlled parameter | DC contacts rating @R | Gross weight | IP rating1 | Kind of actuator | Manufacturer series | Mounting holes pitch | Number of mounting holes | Pressure setting range | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of converter | Type of module | Type of sensor | Operating temperature | Output configuration | Design | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCMD2502L2 TELEMECANIQUE SENSORS | 47 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | lead 2m | 6A | - | 1.5A / 24V DC | 255g | - | metal roller Ø11,6mm | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() ACW5M119012 TELEMECANIQUE SENSORS | 2012 |
| - | - | - | - | - | RoHS compliant | G 1/4" | - | - | - | 1551g | - | - | - | - | - | 0.07...5.2bar | - | - | - | - | pressure | - | - | -56...85°C | - | - | IP65 | ||
![]() XCKN2918P20 TELEMECANIQUE SENSORS | 43 |
| - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | M20 x 1,5 | 10A | - | 3A / 24V DC | 80.6g | - | lever R 35,5mm, plastic roller Ø19mm | XCKN | 20...22mm | 2 | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | limit switch | -25...70°C | NC x2 | - | IP65 | ||
![]() 9007C54N2 TELEMECANIQUE SENSORS | 2575 |
| - | metal | - | - | - | RoHS compliant | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | ||
![]() XCKP2118N12 TELEMECANIQUE SENSORS | 27 |
| - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | 1/2" NPT | 10A | - | 0.27A / 250V DC | 122.3g | - | lever R 33mm, plastic roller Ø19mm | - | 20/22mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKS141H29 TELEMECANIQUE SENSORS | 34 |
| - | plastic | - | - | - | RoHS compliant | M20 | - | - | - | 186.8g | - | - | - | 30/60mm | 4 | - | - | - | snap action contacts | - | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCKD2545P16 TELEMECANIQUE SENSORS | In Stock | - | - | metal | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | M16 | 10A | - | 0.27A / 250V DC | 215g | - | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | 20/22mm | 2 | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | - | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() ZCP29M12 TELEMECANIQUE SENSORS | 43 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | 68.95g | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | ||
![]() XCKJ50511 TELEMECANIQUE SENSORS | 2988 |
| - | metal | 3A / 240V AC | 40x77x44mm | - | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 476.4g | - | lever R 41mm, plastic roller Ø22mm | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCKS159H29 TELEMECANIQUE SENSORS | 47 |
| - | plastic | - | - | - | RoHS compliant | M20 | - | - | - | 185.7g | - | - | - | 30/60mm | 4 | - | - | - | snap action contacts | - | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCKP2818P16 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | M16 | 10A | - | 0.27A / 250V DC | 117.9g | - | lever R 33mm, plastic roller Ø19mm | - | 20/22mm | 2 | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | - | limit switch | -25...70°C | NO x2 | - | IP67 | ||
![]() 9007AO16 TELEMECANIQUE SENSORS | 2957 |
| - | metal | 10A / 240V AC | - | plastic | RoHS compliant | - | 10A | - | 0.2A / 250V DC | 263.1g | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | limit switch | -18...85°C | SPDT | - | IP20 | ||
![]() ZCKM8 TELEMECANIQUE SENSORS | 2622 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | 237.9g | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | ||
![]() XCKMR44D1H29 TELEMECANIQUE SENSORS | 2138 |
| - | metal | - | - | - | RoHS compliant | M20 | - | - | - | 745g | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | limit switch | -25...70°C | NC x2 + NO x2 | - | IP66 | ||
![]() XCKMR54D1H29 TELEMECANIQUE SENSORS | 761 |
| - | metal | - | - | - | RoHS compliant | M20 | - | - | - | 743.1g | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | limit switch | -25...70°C | NC x4 | - | IP66 | ||
![]() XC2JC10151 TELEMECANIQUE SENSORS | 2329 |
| - | metal | - | - | - | RoHS compliant | - | - | - | - | 631g | IP67 | - | - | 29mm | - | - | - | - | snap action contacts | - | - | - | limit switch | -25...70°C | NC + NO | - | IP65 | ||
![]() 9012GAW2 TELEMECANIQUE SENSORS | 2125 |
| - | - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1361g | - | - | 9012 | - | - | 1...40psi | - | - | - | - | - | pressure switch | - | -23...85°C | - | - | - | ||
![]() XCKN2121P20 TELEMECANIQUE SENSORS | 49 | - | - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | M20 x 1,5 | 10A | - | 3A / 24V DC | 67.07g | - | lever R 20,2mm, plastic roller Ø14mm | XCKN | 20...22mm | 2 | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() ZCP39 TELEMECANIQUE SENSORS | 39 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | 63.09g | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | ||
![]() XCMD21F0L5 TELEMECANIQUE SENSORS | 43 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | lead 5m | 6A | - | 1.5A / 24V DC | 519g | - | pin plunger Ø7mm and additional fixation | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | limit switch | -25...70°C | NO + NC | side exit | IP66 |