- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Certificates | Colour | Colour1 | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Force | Gross weight | Kind of actuator | Line | Manufacturer series | Mechanical durability | Number of key entry slots | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Trade name | Type of safety switch | Operating temperature | Supply voltage | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSTR851 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | RoHS compliant | red | - | NC x3 | 240V AC / 1.5A | 250V DC / 0.27A | - | 180g | - | - | XCSTR | - | - | - | - | - | - | 30mm shaft | - | - | PREVENTA | hinged | -25...70°C | - | PG11 | IP67 | ||
![]() XCSPR762 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | RoHS compliant | red | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | 160g | - | - | XCSPR | - | - | - | - | - | - | 80mm shaft | - | - | PREVENTA | hinged | -25...70°C | - | M16 | IP67 | ||
![]() XY2CE1A250H7 TELEMECANIQUE SENSORS | 2391 |
| - | metal | RoHS compliant | grey | red | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | 1644g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | 1/2NPT | IP67 | ||
![]() XY2CJS19 TELEMECANIQUE SENSORS | 2323 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | 523.5g | with reset | 20m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | PG13,5 | IP67 | ||
![]() XY2CE2A250 TELEMECANIQUE SENSORS | 2870 |
| - | metal | RoHS compliant | grey | red | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | 1540.7g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | PG13,5 | IP67 | ||
![]() XY2CH13290H29 TELEMECANIQUE SENSORS | 2163 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | 1025.1g | with reset | 30m - single side mounting switch | XY2CH | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | M20 | IP67 | ||
![]() XY2CJL19H29 TELEMECANIQUE SENSORS | 2478 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | 796.9g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | M20 | IP67 | ||
![]() XY2CH13270H29 TELEMECANIQUE SENSORS | 2937 |
| - | metal | RoHS compliant | grey | red | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | 1022.5g | with reset | 30m - single side mounting switch | XY2CH | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | M20 | IP67 | ||
![]() XY2CJL19H7 TELEMECANIQUE SENSORS | 2466 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | 804g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | 1/2NPT | IP67 | ||
![]() XCSTR562 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | RoHS compliant | red | - | NC + NO x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | 210g | - | - | XCSTR | - | - | - | - | - | - | 80mm shaft | - | - | PREVENTA | hinged | -25...70°C | - | M16 | IP67 | ||
![]() XY2CJS17H29 TELEMECANIQUE SENSORS | 2733 |
| - | metal | RoHS compliant | grey | red | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | 522.63g | with reset | 20m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | M20 | IP67 | ||
![]() XY2CH13250 TELEMECANIQUE SENSORS | 2521 |
| - | metal | RoHS compliant | grey | red | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | 1016.7g | with reset | 30m - single side mounting switch | XY2CH | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | PG13,5 | IP67 | ||
![]() XY2CJR15 TELEMECANIQUE SENSORS | 2514 |
| - | metal | RoHS compliant | grey | red | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | 792.6g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | PG13,5 | IP67 | ||
![]() XY2CE2A290 TELEMECANIQUE SENSORS | 2380 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | - | 1565.3g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | PG13,5 | IP67 | ||
![]() XY2CJL19 TELEMECANIQUE SENSORS | 2663 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | 792.7g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | PG13,5 | IP67 | ||
![]() XY2CJL17H29 TELEMECANIQUE SENSORS | 2297 |
| - | metal | RoHS compliant | grey | red | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | 787.6g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | M20 | IP67 | ||
![]() XY2CJS19H29 TELEMECANIQUE SENSORS | 2602 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | 524.8g | with reset | 20m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | M20 | IP67 | ||
![]() XY2CE1A290H7 TELEMECANIQUE SENSORS | 2919 |
| - | metal | RoHS compliant | grey | red | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | - | 1480g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | 1/2NPT | IP67 | ||
![]() XY2CJS15H29 TELEMECANIQUE SENSORS | 2195 |
| - | metal | RoHS compliant | grey | red | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | 520.2g | with reset | 20m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | -25...70°C | - | M20 | IP67 | ||
![]() XCSTE5312 TELEMECANIQUE SENSORS | 2142 |
| - | plastic | RoHS compliant | red | - | NC + NO | 240V AC / 0.75A | 250V DC / 100mA | 1400N | 395.1g | - | - | XCSTE | 1000000 cycles | 2 | XCSZ11 | XCSZ13 | NC x1 | NO x1 | no key | power to release | 24V DC | PREVENTA | bolting | -25...60°C | 24V AC | M16 | IP66 |