- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Certificates | Connections | Contact current max. | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer series | Mounting holes pitch | Number of mounting holes | Package | RoHS | Switched voltage | Switched voltage1 | Switches features | Type of sensor | Operating temperature | Output configuration | Design | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCMD2110L1 TELEMECANIQUE SENSORS | 14 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | 169.8g | pin plunger Ø7mm | XCMD | 20mm | 2 | - | - | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD21F2L1 TELEMECANIQUE SENSORS | 35 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | 194.6g | oblong metal roller Ø10,6mm and additional fixation | XCMD | 20mm | 2 | - | - | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCKN2145P20 TELEMECANIQUE SENSORS | 26 | - | - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | M20 x 1,5 | 10A | 3A / 24V DC | 93.92g | adjustable lever R 35,5-84,5mm, plastic roller Ø19mm | XCKN | 20...22mm | 2 | - | - | max. 240V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() XCKN2106G11 TELEMECANIQUE SENSORS | 43 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | PG11 | 10A | 3A / 24V DC | 67.2g | plunger on spring loaded element, total length 142mm | XCKN | 20...22mm | 2 | - | - | max. 240V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() XCMD2116L1 TELEMECANIQUE SENSORS | 39 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | 213.6g | lever R 34,4mm, metallic roller 16mm | XCMD | 20mm | 2 | - | - | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD2145L1 TELEMECANIQUE SENSORS | 9 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | 221.2g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | XCMD | 20mm | 2 | - | - | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD2110L2 TELEMECANIQUE SENSORS | 49 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | 245.2g | pin plunger Ø7mm | XCMD | 20mm | 2 | - | - | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD2102C12 TELEMECANIQUE SENSORS | 49 | - | - | 5 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | connector M12 | 6A | 1.5A / 24V DC | 92.5g | metal roller Ø11,6mm | XCMD | 20mm | 2 | - | - | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() UER1-40/2.5AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | ||
![]() UER3-40/2.5AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | ||
![]() UER3-40/0.4AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | ||
![]() UER3-40/0.8AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | ||
![]() UER1-40/3.2AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | ||
![]() UER1-40/4.0AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | ||
![]() UER1-40/0.5AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | ||
![]() UER3-40/4.8AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | ||
![]() UER1-40/0.8AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | ||
![]() UER1-40/0.25AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | ||
![]() UER1-40/6.3AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | ||
![]() UER3-40/0.63AZ HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - |