- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Gross weight | Kind of actuator | Line | Manufacturer series | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSPL763 TELEMECANIQUE SENSORS | 2439 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | straight lever, operator to right or to left | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XY2CJR19H29 TELEMECANIQUE SENSORS | 2634 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 794g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | M20 | IP67 | ||
![]() XCSPL571 TELEMECANIQUE SENSORS | 23 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 128.2g | - | - | XCSPL | - | - | - | - | - | - | - | - | elbowed lever, operator to right | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | PG11 | IP67 | ||
![]() XCSM4110L1 TELEMECANIQUE SENSORS | 70 | - | - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 180g | pin plunger Ø7mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | IP68 | ||
![]() XCSPR753 TELEMECANIQUE SENSORS | 2362 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 120g | - | - | XCSPR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSPL783 TELEMECANIQUE SENSORS | 2730 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | elbowed lever, operator to centre | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSPR763 TELEMECANIQUE SENSORS | 2678 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 160g | - | - | XCSPR | - | - | - | - | - | - | - | - | 80mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSTE7312 TELEMECANIQUE SENSORS | 2212 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 398g | - | - | XCSTE | 1000000 cycles | - | 2 | - | XCSZ11 | XCSZ13 | NC x2 | - | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | M16 | IP66 | ||
![]() XCSTR751 TELEMECANIQUE SENSORS | 2510 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 184.8g | - | - | XCSTR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | PG11 | IP67 | ||
![]() XCSTE7311 TELEMECANIQUE SENSORS | 26 | - | - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 397.8g | - | - | XCSTE | 1000000 cycles | - | 2 | - | XCSZ11 | XCSZ13 | NC x2 | - | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | PG11 | IP66 | ||
![]() XCSPR952 TELEMECANIQUE SENSORS | 59 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 160g | - | - | XCSPR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XCSTE5311 TELEMECANIQUE SENSORS | 2812 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 397.7g | - | - | XCSTE | 1000000 cycles | - | 2 | - | XCSZ11 | XCSZ13 | NC x1 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | PG11 | IP66 | ||
![]() XCSTR552 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 170g | - | - | XCSTR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XCSPR851 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 160g | - | - | XCSPR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | PG11 | IP67 | ||
![]() XCSPL781 TELEMECANIQUE SENSORS | 2298 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 128.8g | - | - | XCSPL | - | - | - | - | - | - | - | - | elbowed lever, operator to centre | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | PG11 | IP67 | ||
![]() XCSTR762 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 262g | - | - | XCSTR | - | - | - | - | - | - | - | - | 80mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XCSTR752 TELEMECANIQUE SENSORS | 36 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 186.9g | - | - | XCSTR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XCSPR752 TELEMECANIQUE SENSORS | 2995 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 137.74g | - | - | XCSPR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XCSTR853 TELEMECANIQUE SENSORS | 2909 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x3 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 170g | - | - | XCSTR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSTE5313 TELEMECANIQUE SENSORS | 2043 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 437g | - | - | XCSTE | 1000000 cycles | - | 2 | - | XCSZ11 | XCSZ13 | NC x1 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | 1/2NPT | IP66 |