- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Gross weight | Kind of actuator | Line | Manufacturer series | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety outputs | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XY2CE2A270 TELEMECANIQUE SENSORS | 2093 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 1580g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XY2CJR17 TELEMECANIQUE SENSORS | 2907 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 797.7g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XY2CJS19H7 TELEMECANIQUE SENSORS | 2157 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 520g | with reset | 20m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XY2CJL17 TELEMECANIQUE SENSORS | 2789 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 787.6g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XY2CEDA290 TELEMECANIQUE SENSORS | 2870 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 1952.7g | with reset | 35...100m - double side mounting switch | XY2CED | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | doublesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XY2CH13270 TELEMECANIQUE SENSORS | 2173 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 1001.7g | with reset | 30m - single side mounting switch | XY2CH | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCSTR852 TELEMECANIQUE SENSORS | 57 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x3 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 185.3g | - | - | XCSTR | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XY2CE1A270 TELEMECANIQUE SENSORS | 2325 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 1540g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCSTR753 TELEMECANIQUE SENSORS | 2144 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 170g | - | - | XCSTR | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XY2CJS15 TELEMECANIQUE SENSORS | 2754 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 520.7g | with reset | 20m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XY2CJL15 TELEMECANIQUE SENSORS | 2740 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 789.9g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCSB801 TELEMECANIQUE SENSORS | In Stock | - | - | metal | - | - | RoHS compliant | red | - | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | 508g | - | - | XCSB | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCSC801 TELEMECANIQUE SENSORS | In Stock | - | - | metal | - | - | RoHS compliant | red | - | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | 485g | - | - | XCSC | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCSC503 TELEMECANIQUE SENSORS | 2202 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | 499g | - | - | XCSC | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XY2CE1A250 TELEMECANIQUE SENSORS | 2970 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 1547.6g | with reset | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XY2CJR17H29 TELEMECANIQUE SENSORS | 2794 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 789.9g | with reset | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | M20 | IP67 | ||
![]() XCSD3710N12 TELEMECANIQUE SENSORS | 2219 |
| - | metal | 1.5A / 240V AC | 34x65x34mm | RoHS compliant | - | - | 1/2" NPT | 1.5A | - | - | - | 0.1A / 250V DC | - | 188.81g | pin plunger Ø7mm | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | IP68 | ||
![]() XCSC802 TELEMECANIQUE SENSORS | In Stock | - | - | metal | - | - | RoHS compliant | red | - | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | 485g | - | - | XCSC | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | M20 | IP67 | ||
![]() XCSLE3838312 TELEMECANIQUE SENSORS | 2923 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x3 | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 639.4g | - | - | XCSLE | 1000000 cycles | - | 2 | - | XCSZ01 | XCSZ05 | NC x3 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | M20 x3 | IP66 | ||
![]() XCSC701 TELEMECANIQUE SENSORS | 2760 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | 542g | - | - | XCSC | 1000000 cycles | - | 2 | - | XCSZ25 | XCSZ05 | - | manual-reset | without LED | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG13,5 | IP67 |