- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Gross weight | Kind of actuator | Manufacturer series | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Design | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKJ10513D TELEMECANIQUE SENSORS | 2076 |
| - | 5 | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | - | 501.9g | lever R 41mm, metal roller Ø22mm | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCKL102 TELEMECANIQUE SENSORS | 2097 |
| - | - | metal | 3A / 240V AC | 52x72x30mm | RoHS compliant | - | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | - | 268g | metal roller Ø12mm | - | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCKJ10511H29 TELEMECANIQUE SENSORS | 34 | - | - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | M20 | 10A | - | - | - | 0.27A / 250V DC | - | 474.1g | lever R 41mm, plastic roller Ø22mm | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCSLE2525312 TELEMECANIQUE SENSORS | 2208 |
| - | - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 650.6g | - | XCSLE | 1000000 cycles | - | 2 | - | XCSZ01 | XCSZ05 | NC x1 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | M20 x3 | IP66 | ||
![]() XCSA801 TELEMECANIQUE SENSORS | 2363 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | 498.8g | - | XCSA | 1000000 cycles | - | 2 | - | XCSZ27 | XCSZ05 | - | - | no key | - | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | PG13,5 | IP67 | ||
![]() XCKJ10513 TELEMECANIQUE SENSORS | 2630 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | - | 482.1g | lever R 41mm, metal roller Ø22mm | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCMD21F2L5 TELEMECANIQUE SENSORS | 5 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 5m | 6A | - | - | - | 1.5A / 24V DC | - | 318g | oblong metal roller Ø10,6mm and additional fixation | XCMD | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | IP66 | ||
![]() XCMD2510L1 TELEMECANIQUE SENSORS | 5 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 1m | 6A | - | - | - | 1.5A / 24V DC | - | 168g | pin plunger Ø7mm | XCMD | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | IP66 | ||
![]() XCMD2515L1 TELEMECANIQUE SENSORS | 34 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 1m | 6A | - | - | - | 1.5A / 24V DC | - | 208g | lever R 34,4mm, plastic roller Ø16mm | XCMD | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | IP66 | ||
![]() XCKJ10511D TELEMECANIQUE SENSORS | 2014 |
| - | 5 | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | - | 496.32g | lever R 41mm, plastic roller Ø22mm | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCKL115 TELEMECANIQUE SENSORS | 2617 |
| - | - | metal | 3A / 240V AC | 52x72x30mm | RoHS compliant | - | PG13,5 | 10A | - | - | - | 0.27A / 250V DC | - | 304.6g | lever R 34,5mm, plastic roller Ø19mm | - | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCKJ10513H29 TELEMECANIQUE SENSORS | 65 | - | - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | M20 | 10A | - | - | - | 0.27A / 250V DC | - | 487.4g | lever R 41mm, metal roller Ø22mm | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCMD21F2L3 TELEMECANIQUE SENSORS | 2584 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 3m | 6A | - | - | - | 1.5A / 24V DC | - | 356.7g | oblong metal roller Ø10,6mm and additional fixation | XCMD | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | IP66 | ||
![]() XCMD2145M12 TELEMECANIQUE SENSORS | 10 | - | - | 4 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | connector M12 | 6A | - | - | - | 1.5A / 24V DC | - | 142.5g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | XCMD | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | SPDT | side exit | - | IP66 | ||
![]() XCKM102 TELEMECANIQUE SENSORS | 2779 |
| - | - | metal | 3A / 240V AC | 64x64x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | - | 275.5g | metal roller Ø12mm | - | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCKJ10541H29 TELEMECANIQUE SENSORS | 35 | - | - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | M20 | 10A | - | - | - | 0.27A / 250V DC | - | 479.6g | adjustable lever R 40-85mm, plastic roller Ø19mm | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCKJ10511H7 TELEMECANIQUE SENSORS | 2223 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | 1/2" NPT | 10A | - | - | - | 0.27A / 250V DC | - | 472g | lever R 41mm, plastic roller Ø22mm | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 | ||
![]() XCSLF3737312 TELEMECANIQUE SENSORS | 724 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC x2 + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1291.9g | - | XCSLF | - | - | 2 | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | M20 x3 | IP66 | ||
![]() XCMD21F2L2 TELEMECANIQUE SENSORS | 2586 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 2m | 6A | - | - | - | 1.5A / 24V DC | - | 275g | oblong metal roller Ø10,6mm and additional fixation | XCMD | - | 20mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | IP66 | ||
![]() XCKM106 TELEMECANIQUE SENSORS | 2591 |
| - | - | metal | 3A / 240V AC | 64x64x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | - | 268.8g | plunger on spring loaded element, total length 142mm | - | - | 41mm | - | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | - | NO + NC | - | - | IP66 |