- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Seal Rating | Coil Insulation | Product | Features | Product Category | Coil Termination | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2-LT-6V Panasonic | 19 |
| - | Through Hole | - | TX2-LT | Panasonic Industrial Devices | 180 Ohms | Silver (Ag) | 40 | Panasonic | 2 A | Panasonic Electric Works | Through Hole | Tube | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | TX-S | - | - | - | - | Relays | PC Pin | - | - | DPDT (2 Form C) | Telecom | PCB Relays | 4 ms | 6 VDC | Dual Coil Latching | 220VDC - Max | 33.3 mA | 4 ms | 4.5 VDC | 2 A | 200 mW | - | - | Sealed - Fully | - | - | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() 1-1721153-6 TE Connectivity | In Stock | - | - | - | 9.5 g | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | PCB | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8 mm | 19 mm | 15.5 mm | ||
![]() HMB1130-K01L TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / P&B | - | - | 1 | TE Connectivity | - | - | - | - | M39016/22-004L 1617038-5 | - | N | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() 8-1415542-8 TE Connectivity | In Stock | - | - | - | 32 g | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Solder | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | 35.5 mm | 16.51 mm | ||
![]() AGN200A03 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN2-1N1S World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1649329-1 TE Connectivity | In Stock | - | - | - | 13 g | - | - | - | Gold | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Plug | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7 mm | 29 mm | 12.7 mm | ||
![]() AZ8512P1S-4.5TR ZETTLER | 20 |
| - | Surface Mount | - | - | - | 203 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | Gull Wing | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 4.5VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 22.2 mA | 3 ms | 3.38 VDC | 2 A | - | - | 0.45 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() 7-1393818-4 TE Connectivity | In Stock | - | - | Socketable | - | 1393818 | TE Connectivity / Axicom | 20.9 kOhms | Gold (Au) | 5 | TE Connectivity | - | TE Connectivity Potter & Brumfield Relays | Socket | Bulk | - | Active | Details | - | -- | 81 VDC | 1.234589 oz | -40°C ~ 70°C | Box/Carton | V23162, AXICOM | Active | - | - | - | Relays | Plug In | 200 mA | Plug Pin | 4PDT (4 Form C) | General Purpose | PCB Relays | 7.5ms | 125VDC | Non Latching | 30VAC, 36VDC - Max | 6.0mA | 3ms | 81 VDC | 200mA | 750 mW | 748 mW | - | Sealed - Hermetically | - | Communications Relays | Sealed - Hermetically | Low Signal Relays - PCB | - | - | - | - | ||
![]() 6-1393817-6 TE Connectivity | In Stock | - | - | Socketable | - | 6-1393817 | TE Connectivity / AMP | - | Silver (Ag), Gold (Au) | 5 | TE Connectivity | - | TE Connectivity Potter & Brumfield Relays | Through Hole | Bulk | - | Active | - | - | - | - | - | -40°C ~ 70°C | - | * | Active | - | - | - | Relays | Plug In | - | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | - | - | Latching | 125VAC, 150VDC - Max | - | - | - | 2 A | - | - | - | - | - | Communications Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() JMSW-36XP TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / P&B | - | - | 1 | TE Connectivity | - | - | - | - | M39016/11-025P 7-1617543-8 | - | N | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() 5-1419145-4 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / OEG | 180 Ohms | Silver Alloy (Ag) | 25 | TE Connectivity | - | - | Through Hole | - | OUAZ-SS-106L,900 | - | Details | - | - | - | 0.123459 oz | - | - | OUAZ | - | - | Standard | - | Relays | - | 1 A | Solder Pin | SPDT (1 Form C) | - | General Purpose Relays | - | 6 VDC | Non-Latching | 120 VAC, 24 VDC | - | - | - | - | 200 mW | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 11.2 mm | 15.4 mm | 10.4 mm | ||
![]() 3SBC1507A2 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / P&B | - | - | 1 | TE Connectivity | - | - | - | - | M39016/13-061L 6-1617560-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() JMSW-36XL TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / P&B | - | - | 1 | TE Connectivity | - | - | - | - | M39016/11-025L 7-1617543-7 | - | N | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() HFW1501S04 TE Connectivity | 267 |
| - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | 1617034-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() SF5357W02 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | 1-1617354-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() A07B932BZ1-0974 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | 4-1617001-3 | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() OJE-SH-124LMH-WG TE Connectivity | 17 |
| - | - | - | - | TE Connectivity / OEG | 2.88 kOhms | Silver Cadmium Oxide (AgCdO) | 100 | TE Connectivity | - | - | Through Hole | - | 1721875-6 | - | Details | - | - | - | 0.201062 oz | - | - | OJE | - | - | Miniature | - | Relays | - | 8 A | Solder Pin | SPST (1 Form A) | - | PCB Relays | - | 24 VDC | Non-Latching | - | - | - | - | - | 200 mW | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() JMGSPD-5M TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / P&B | - | - | 1 | TE Connectivity | - | - | - | - | M39016/42-041M 1617152-9 | - | N | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() JMAP-9XP TE Connectivity | 17 |
| - | - | - | - | TE Connectivity / P&B | - | - | 1 | TE Connectivity | - | - | - | - | M39016/9-021P 3-1617542-0 | - | N | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | SPDT (1 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Low Signal Relays - PCB | - | - | - | - |