- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | End Contact Material | End Contact Plating | 1st Contact Gender | 2nd Contact Gender | According to IEC 1131-3 (DIN EN 61131-3) | Base Product Number | Brand | Cable Types | Coil nominal voltage | Coil Voltage AC | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Colour outer sheath | Conductor category | Connections | Contact Current | Contact Materials | Content | Core identification | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Frequency-Max | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | Low smoke (according to EN 61034-2) | Maintenance function integrated | Manufacturer | Manufacturer Series | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Overall Impedance | Package | Package Shape | Packaging type | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Put into operation function integrated | RoHS | Screen over stranding | Screen over stranding element | SIL according to IEC 61508 | Simulation function integrated | Stranding element | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Switching current (max.) | Switching voltage (max.) | Technology function integrated | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage, Rating | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Subcategory | Power Rating | Packing Method | Ingress Protection | Style | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Capacitor Type | Temperature Characteristics Code | Multilayer | Contact Resistance | Insulation Resistance | Note | Size Code | Contact Current(DC)-Max | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Positive Tolerance | Negative Tolerance | Contact Current Rating | Contact Termination | Contact Form | Size | Relay Type | Dropout Voltage | Product Type | Contact Current(AC)-Max | Operate Time | Coil Voltage | Coil Type | Switching Voltage | 1st Connector | Coil Current | 2nd Connector | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Configuration | Contact Voltage Rating (AC) | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Product Category | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-1393818-2 TE Connectivity | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | 1393818 | TE Connectivity / Axicom | - | - | - | - | - | 3.2 kOhms | - | - | - | - | Gold (Au) | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 23 VDC | 1.058219 oz | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | V23162, AXICOM | - | - | Active | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | Solder Pin | DPDT (2 Form C) | - | General Purpose | - | PCB Relays | - | 7.5ms | 48VDC | Non Latching | 30VAC, 36VDC - Max | - | 15.0mA | - | 3ms | 23 VDC | 200mA | 700 mW | 720 mW | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | Communications Relays | Sealed - Hermetically | - | Low Signal Relays - PCB | - | - | - | - | - | ||
![]() 5-1393808-6 TE Connectivity | 39 |
| - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | 1393808 | - | - | - | - | - | - | 325 Ohms | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 9.1 VDC | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Box/Carton | V23154, AXICOM | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 7.5ms | 15VDC | Non Latching | 125VAC, 150VDC - Max | - | 46.1mA | - | 3ms | 9.1 VDC | 2A | - | 692 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 5-1393812-3 TE Connectivity | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | 1393812 | TE Connectivity / Axicom | - | - | - | - | - | 630 Ohms | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 13 VDC | 0.881849 oz | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | V23054, AXICOM | - | - | Active | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Plug Pin | 4PDT (4 Form C) | - | General Purpose | - | PCB Relays | - | 16ms | 24VDC | Non Latching | 125VAC, 150VDC - Max | - | 38.1mA | - | 2ms | 13 VDC | 2A | 1 W | 914 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | -- | - | Low Signal Relays - PCB | - | - | - | - | - | ||
![]() 5-1393813-2 TE Connectivity | 882 |
| - | - | Socketable | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | - | 1393813 | TE Connectivity / AMP | - | - | - | - | - | 3.8 kOhms | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | 1206 | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | - | - | 125 | -55 | - | - | Bulk | RECTANGULAR PACKAGE | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | e3 | Active | - | 30ppm/Cel | - | - | PURE TIN OVER NICKEL | - | - | - | - | 510pF | Relays | - | TR, 7 INCH | - | - | - | Plug In | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | - | - | 1206 | - | - | - | - | - | - | - | - | 10 | 10 | - | Plug Pin | 4PDT (4 Form C) | - | General Purpose | - | PCB Relays | - | 16 ms | 60VDC | Non-Latching | 125VAC, 150VDC - Max | - | 15.8 mA | - | 2 ms | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | J103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 4.5 ms | 3VDC | Non Latching | 125VAC, 60VDC - Max | - | 50 mA | - | 1.5 ms | 2.25 VDC | 2 A | - | - | 0.3 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 405 Ohms | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | - | 22.2 mA | - | 5 ms | 6.75 VDC | 1 A | - | - | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23062B20C110 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | Yes | Yes | No | Yes | Yes | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Non-Compliant | - | - | None | Yes | - | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | - | No | - | - | - | - | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | J104D | - | - | - | - | - | - | 45 Ohms | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | J104D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 6 ms | 3VDC | Non Latching | 250VAC, 100VDC - Max | - | 66.7 mA | - | 4 ms | 2.25 VDC | 2 A | - | - | 0.3 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2-4.5NJ World Products | In Stock | - | - | Through Hole | - | - | - | 10 | - | - | 1.5 | 10 | Silver Alloy | GOLD ALLOY | - | - | - | - | - | - | - | - | - | 4.5 | 145 | - | - | - | - | - | - | - | 1000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EA2 | - | - | - | - | - | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EA2 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | CSA; UL | - | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | - | - | - | 50 | 1000000000 | - | - | 2 | - | 220 | 250 V | SOLDER | 1 A | DPDT | 220 V | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | 31.03 mA | - | 1 | - | - | 140 mW | 140 | - | 250 | AC/DC | LATCHED | 4.5 V | DC | 10 | - | 1000 | Random | - | 1000 | DPDT | - | - | 2 FORM C | 3.38 | .45 | - | - | .003 | - | - | - | - | 5.4 | - | ||
![]() GPDNC756 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | Grey | Class 5 = flexible | - | - | - | - | Numbers | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | - | - | - | No | - | TE Connectivity | - | Other | Other | - | 149 | 48 | Socket | 2.5 | 500 | 300 | - | - | 11.9 | - | - | - | - | 1423155-7 | -40 - 70 | -15 - 70 | - | - | N | Braiding | None | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.249853 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Plug In | - | - | - | - | PCB Relays | - | - | 125 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | ||
![]() V23026-D1021-B201-X020 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2940090 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM7080C4 TE Connectivity | In Stock | - | - | DIN Rail | - | - | - | - | - | - | 81.051287 g | - | - | - | - | - | - | - | - | - | - | - | - | - | 345 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | 60 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | 48.5 mm | 38.481 mm | 35.5 mm | - | - | ||
![]() 9-1462036-1 TE Connectivity | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 1462036 | - | - | - | - | - | - | 2.4 kOhms | - | - | - | - | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 VDC | 18 VDC | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | Bulk | SKINTOP ST | - | - | Active | - | - | Cable Gland | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | PG11 | Telecom | - | - | - | 5ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | - | 10.0mA | - | 5ms | 18 VDC | 2A | - | 240 mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 9-1393818-8 TE Connectivity | In Stock | - | - | - | Socketable | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 1393818 | TE Connectivity / Axicom | - | - | - | - | - | 550 Ohms | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 17.7 VDC | 1.234589 oz | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | SKINTOP STR | - | - | Active | - | - | Cable Gland | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Plug Pin | 4PDT (4 Form C) | PG42 | General Purpose | - | PCB Relays | - | 7.5ms | 20VDC | Non Latching | 125VAC, 150VDC - Max | - | 36.3mA | - | 3ms | 17.7 VDC | 2A | 750 mW | 727 mW | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | Communications Relays | Sealed - Hermetically | - | Low Signal Relays - PCB | - | - | - | - | - | ||
![]() KR-11AGE-24 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | 0.25 % | - | - | - | 50 ppm/°C | - | 2.64 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() M39016/16-033P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1617128-9 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | ||
![]() G6AU-274P-ST-US-DC24 Omron | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics | - | 24V DC | - | 100mW | - | 5.76kohm | - | - | 2A | Silver Alloy | 1pc(s) | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Bag | G6AU-274P-ST-US 24DC G6AK1093R G6AU274PSTUS24DC G6AU-274P-ST-US 24DC G6AU274PSTUSDC24 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | 30V DC | - | - | - | 0.123459 oz | - | - | - | - | - | - | - | - | - | - | G6A | - | - | - | - | - | G6AU-274P-ST-US-DC24 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | - | PCB Relays | - | - | 24VDC | Latching Single Coil | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Low Profile Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | |||
![]() EE24.5TNUXL NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM602615 TE Connectivity | In Stock | - | - | Socket | - | - | - | 8 | - | - | 81.051287 g | - | - | - | Male | Female | - | Q-0D0140 | - | RG-316 | - | 115 V | - | - | 1.85 kΩ | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | 50 °C | -40 °C | - | Copper | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 400 V | - | - | 3PST | - | - | - | 10 A | - | - | - | - | 34.5 V | - | - | - | - | - | - | BNC Plug, Right Angle | - | MCX Jack | - | - | - | - | 2.65 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | Shielded | - | - | 48.5 mm | 39.4 (1.0m) 3.3 | 35.5 mm | - | Not Applicable |