- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Push To Test Button | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | PCB Hole Count | Operating Frequency-Min | VSWR | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23105A5501A201 TE Connectivity | 422 |
| - | 16 Weeks | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | V23105 | TE Connectivity / P&B | - | 36 Ω | Silver Nickel (AgNi) | 3 A at 5 VDC | - | - | 25 | TE CONNECTIVITY LTD | - | - | -- | - | - | V23105A5501A201 | - | - | 3 A | TE Connectivity Potter & Brumfield Relays | - | Through Hole | - | - | - | - | Tube | ROHS COMPLIANT | 1-1393793-6 | Active | - | - | Active | - | - | - | - | 1.64 | Details | Yes | - | 0.25 VDC | 3.5 VDC | 0.111995 oz | - | -40°C ~ 85°C | Tube | V23105, AXICOM | - | - | Active | -- | - | EAR99 | Miniature | - | - | - | - | - | Relays | - | 10mm | compliant | - | CSA; UL | PC Pin | 20.3 mm | 10.1 mm | 20.3mm x 10.1mm x 11.4mm | - | - | 3 A | - | - | - | SOLDER | - | 2 | - | - | 3 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | Through Hole | PCB Relays | 3 A | - | 6ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 139mA | 4ms | - | 3.5 VDC | 3A | 500 mW | 500 mW | 0.25 VDC | - | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | - | - | 3A | - | DPDT | - | 5 V | DPDT | 0.1 A | - | - | - | Communications Relays | - | -- | - | - | Low Signal Relays - PCB | - | - | 11mm | 20.2mm | 11.4 mm | - | ||
![]() V23079D1008B301 TE Connectivity | 18 |
| - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / Axicom | 4 V | 64.3 Ω | Silver Nickel (AgNi), Gold (Au) | 2 A at 5 VDC | - | 200000 Cycle(s) | 400 | TE CONNECTIVITY LTD | -0.27 dB | -20.7 dB | - | - | - | V23079D1008B301 | V23079 | - | 5 A | TE Connectivity Potter & Brumfield Relays | Yes | Through Hole | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | 6-1393788-1 | Transferred | - | - | Active | - | - | - | - | 5.13 | Details | Yes | - | - | - | - | - | -40°C ~ 85°C | MouseReel | V23079, AXICOM | - | - | - | - | - | EAR99 | Miniature | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | Relays | TAPE AND REEL | - | compliant | - | CSA; UL | Gull Wing | 15 mm | 7.5 mm | 15mm X 7.5mm X 10.4mm | 50 mΩ | 1000000000 Ω | 2 A | IP67 | 220 V | - | SOLDER | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | RF RELAY | - | PCB Relays | 2 A | - | 8 ms | 3 VDC | Non-Latching | 250VAC, 220VDC - Max | 46.7 mA | 9 ms | - | 2.25 VDC | 2 A | - | 140 mW | 0.3 VDC | 250 V | AC/DC | MOMENTARY | 0.27 dB | - | DC | - | - | 100 MHz | 1.4 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | - | 3 V | - | 0.047 A | 2 FORM C | 2.25 V | 0.3 V | Low Profile Relays | 17 ms | - | - | - | Low Signal Relays - PCB | - | - | - | - | 10.4 mm | - | ||
![]() V23079A2011B301 TE Connectivity | 35 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | V23079 | TE Connectivity / Axicom | - | 145 Ω | Silver Nickel (AgNi), Gold (Au) | - | - | 200000 Cycle(s) | 50 | TE CONNECTIVITY LTD | -0.27 dB | -20.7 dB | - | - | - | V23079A2011B301 | V23079 | - | - | TE Connectivity Potter & Brumfield Relays | - | Through Hole | 900 MHz | - | 85 °C | -40 °C | Tube | ROHS COMPLIANT | 3-1393789-9 | Active | - | - | Active | - | - | - | - | 5.13 | Details | Yes | - | 0.45 VDC | 3.38 VDC | 0.096016 oz | - | -40°C ~ 85°C | Tube | V23079, AXICOM | - | Yes | Active | - | - | EAR99 | Miniature | NOT SPECIFIED | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | Relays | BOX; TUBE | - | compliant | - | CSA; UL | PC Pin | 15 mm | 7.5 mm | 15mm X 7.5mm X 9.5mm | - | - | 2 A | IP67 | 220 V | - | SOLDER | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | RF RELAY | - | PCB Relays | 2 A | - | 8 ms | 4.5VDC | Non Latching | 250VAC, 220VDC - Max | 31.1mA | 9 ms | - | 3.38 VDC | 2A | - | 140 mW | 0.45 VDC | 250 V | AC/DC | MOMENTARY | - | - | DC | - | - | 100 MHz | 1.4 | - | - | - | - | - | - | - | - | DPDT | - | 4.5 V | - | 0.031 A | - | 3.375 V | 0.45 V | Low Profile Relays | 17 ms | -- | - | - | Low Signal Relays - PCB | - | - | - | - | 9.5 mm | - | ||
![]() V23079A1016B301 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | V23079 | - | - | 114 Ω | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | V23079A1016B301 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Tube | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | - | - | 5.83 | - | Yes | - | 0.4 VDC | 3 VDC | - | - | -40°C ~ 85°C | Tube | V23079, AXICOM | - | - | Obsolete | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | PC Pin | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.9mm | - | - | 2 A | - | - | - | SOLDER | - | - | - | - | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | - | 2 A | - | 4ms | 4VDC | Non Latching | 250VAC, 220VDC - Max | 35.0mA | 4ms | - | 3 VDC | 2A | - | 140 mW | 0.4 VDC | - | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 4 V | - | 0.035 A | - | - | - | - | - | -- | - | - | - | - | - | - | - | 9.9 mm | - | ||
![]() V23101D102A201 TE Connectivity | 50 |
| - | 19 Weeks | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | V23101 | - | - | 45 Ω | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | V23101D102A201 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Tube | ROHS COMPLIANT | - | Active | - | - | Discontinued at Digi-Key | - | - | - | - | 1.6 | - | Yes | - | 0.3 VDC | 2.3 VDC | - | - | -40°C ~ 85°C | Tube | V23101, AXICOM | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | PC Pin | 15.6 mm | 10.6 mm | 15.6mm x 10.6mm x 11.5mm | - | - | 1 A | - | - | - | SOLDER | - | - | - | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | - | 1 A | - | 7ms | 3VDC | Non Latching | 125VAC, 120VDC - Max | 66.7mA | 5ms | - | 2.3 VDC | 1.25A | - | 200 mW | 0.3 VDC | - | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 V | - | 0.067 A | - | - | - | - | - | -- | - | - | - | - | - | - | - | 11.5 mm | - | ||
![]() AZ8222-2C-5DME American Zettler | 44 |
| - | - | - | - | - | - | - | - | 5 g | 8 | Silver Nickel | GOLD | - | - | 5 V | 90 Ω | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | - | - | - | - | AZ8222-2C-5DME | - | - | - | American Zettler | - | - | - | - | 70 °C | -40 °C | Box | - | - | Active | - | - | Active | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | * | e3 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | compliant | - | UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 11.5mm | 100 mΩ | 1000000000 Ω | 2 A | EPOXY | 120 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 2 A | - | 6 ms | - | - | - | - | 4 ms | - | - | - | - | - | - | 240 V | AC/DC | LATCHED | - | - | DC | - | 8 | - | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | - | 8 V | - | - | 2 FORM C | 3.8 V | - | - | - | - | 0.003 inch | - | - | - | - | - | - | 11.5 mm | - | ||
![]() AZ826-2C-12DSE American Zettler | 44 |
| - | - | Through Hole | - | DIP | - | - | 8 | 4.5 g | - | - | - | - | - | - | 720(ohm) | Silver/Gold Plated | - | >1.2VDC | - | - | AMERICAN ZETTLER INC | - | - | - | No | American ZETTLER Inc | AZ826-2C-12DSE | - | 60W/125VA | - | American Zettler | - | Through Hole | - | -40C to 80C | - | - | Box | - | - | Active | 8.4VDC | 9.9(mm) | Active | No | No | Non-Latching | - | 5.69 | Non-Compliant | Yes | Sealed | - | - | - | 150(V) | - | - | * | - | - | - | - | PC Pin | EAR99 | - | - | 80 °C | -40 °C | - | - | - | - | - | compliant | 8 | - | PC Pin | - | - | - | - | - | - | - | - | 220 V | - | 2 A | - | DPDT | 150 V | 2(A) | - | 2 Form C | POWER/SIGNAL RELAY | - | - | - | - | 6(ms) | - | - | - | 16.67(mA) | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | No | - | 220(V) | 20.2(mm) | - | - | - | 12(mm) | ||
![]() AGQ200S09X Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 579 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | - | 900 | - | - | - | - | - | - | - | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | - | 9 VDC | Latching | - | 15.5 mA | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ200A06X Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 257 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | - | 900 | - | - | - | - | - | - | - | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | - | 6 VDC | Latching | - | 23.3 mA | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2H-L-6V Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | - | - | 50 | - | - | - | - | - | - | - | - | - | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | - | - | - | - | 6 VDC | Latching | - | 16.7 mA | - | - | - | - | 100 mW | - | - | - | - | - | 0.6 dB | - | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-6V-1-Z Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | - | - | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | - | 6 VDC | Latching | - | 16.7 mA | - | - | - | - | 100 mW | - | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-L-4.5V-1 Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 202.5 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | - | 40 | - | - | - | - | - | - | - | - | - | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | - | 4.5 VDC | Latching | - | 22.2 mA | - | - | - | - | 100 mW | - | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-24V-1-X Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | - | 500 | - | - | - | - | - | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 24 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-1.5V-Z Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 500 | - | - | - | - | - | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 1.5 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-LT-6V-1 Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 6 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-3V-1 Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 3 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-5V-1 Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 5 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-3V-TH-X Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 500 | - | - | - | - | - | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 3 VDC | Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-LT-3V-1 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 3 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-24V-1-Z Panasonic | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | - | 500 | - | - | - | - | - | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 24 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |