- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Number of Pins | Weight | Base Product Number | Brand | CoilResistance | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Depth | Termination Style | ELV | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Switching Current | Contact Configuration | Contact Voltage Rating (AC) | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23030H1026A204 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | V23030 | - | 2.7 kOhms | Gold (Au) | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Bulk | Obsolete | - | - | -40°C ~ 70°C | - | V23030, AXICOM | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 8 ms | 48VDC | Non Latching | 36VAC, 30VDC - Max | 17.8 mA | 2 ms | 32 VDC | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521-6 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1887210-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1649595-5 TE Connectivity | In Stock | - | - | - | - | - | - | 4 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | PCB | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.01 mm | 20.39 mm | 6.9 mm | ||
![]() AZ8521P-24 ZETTLER | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RV-ST500-AP AC230 Omron | 38 |
| - | - | - | DIN Rail | - | - | - | - | 28.049 kOhms | Silver Alloy, Gold Alloy | - | - | - | - | Omron Automation and Safety | - | - | DIN Rail | Box | Active | - | - | -40°C ~ 55°C | - | G2RV-ST | - | Slim I/O Relay | - | - | - | - | - | Spring Terminal | - | - | - | - | - | Push-In | SPDT (1 Form C) | General Purpose | - | - | - | 20 ms | 230VAC | Non Latching | 30VAC, 36VDC - Max | 8.2 mA | 40 ms | 184 VAC | 50 mA | - | 23 VAC | - | - | - | - | - | - | Solid State Relays | Socket Included | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() AZ832-2C-3DSE ZETTLER | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521S-3TR ZETTLER | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXD2L12 Panasonic | 44 |
| - | - | - | PCB Mount | - | - | - | - | 626Ω | Gold Plated | 15 x 8.2 x 7.4mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | 7.4mm | - | - | - | - | - | - | - | - | - | Through Hole | - | -40 → +85°C | - | 12V dc | - | - | - | - | - | - | 230mW | - | - | - | - | 2A | DPDT | - | - | - | - | - | - | 8.2mm | 15mm | - | ||
![]() TX2L12 Panasonic | 110 |
| - | - | - | PCB Mount | - | - | - | - | 1440Ω | Gold Plated | 15 x 8.2 x 7.4mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | 7.4mm | - | - | - | - | - | - | - | - | - | Through Hole | - | -40 → +85°C | - | 12V dc | - | - | - | - | - | - | 100mW | - | - | - | - | 2A | DPDT | - | - | - | - | - | - | 8.2mm | 15mm | - | ||
![]() 1461250-4 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 year ago) | Through Hole | - | 8 | 13 g | - | - | 36 Ω | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | PCB | - | 60 °C | -30 °C | - | - | - | - | Compliant | 240 V | SPST | 110 V | 16 A | - | - | - | - | - | - | - | - | - | - | 138.9 mA | - | - | - | 800 mW | - | 5 V | - | - | - | - | 240 V | - | - | - | - | - | 20.5994 mm | 29.21 mm | 12.8 mm | ||
![]() T77S1D10-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P1-12 ZETTLER | 8 |
| - | - | - | Through Hole | - | - | - | - | 1.44 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 12VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 8.3 mA | 3 ms | 9 VDC | 2 A | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5V 8008M Omron | 286 | - | - | - | - | Through Hole | - | - | G5V | - | 3.84 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | Box | Active | - | - | -40°C ~ 70°C | - | G5V-1 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5 ms | 24VDC | Non Latching | 125VAC, 60VDC - Max | 6.3 mA | 5 ms | 16.8 VDC | 1 A | - | 2.4 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-5TR ZETTLER | 8 |
| - | - | - | Surface Mount | - | - | - | - | 125 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 5VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 40 mA | 3 ms | 3.75 VDC | 2 A | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462P2S-9TR ZETTLER | In Stock | - | - | - | - | Surface Mount | - | - | - | - | 405 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | AZ8462 | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4 ms | 9VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 22.2 mA | 4 ms | 6.75 VDC | 2 A | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-4.5TR ZETTLER | 5 |
| - | - | - | Surface Mount | - | - | - | - | 145 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 4.5VDC | Non Latching | 125VAC, 110VDC - Max | 31 mA | 3 ms | 3.38 VDC | 2 A | - | 0.45 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2-12 ZETTLER | 5 |
| - | - | - | Through Hole | - | - | - | - | 720 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 12VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 16.7 mA | 3 ms | 9 VDC | 2 A | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L2-5V-TH-Y Panasonic | 30 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | Panasonic | - | - | - | Yes | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | ||
![]() TXS2SS-9V-Y Panasonic | 30 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | Panasonic | - | - | - | Yes | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - |