- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Working Voltage | Accuracy | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW251224R0JNEG Vishay | In Stock | - | - | Tin | - | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 24 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | - | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.15 mm | No | No SVHC | Lead Free | ||
![]() CRCW08051K24FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.24 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() CRCW060334K0FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 34 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | 75 V | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0603374KFKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 374 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW08051K10FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.1 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() WSL20103L000FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2010 | - | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 150 ppm/°C | 3 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 500 mW | 500 mW | 2.54 mm | Not | - | 2010 | - | - | - | Moisture Resistant | - | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() WSL12061L000FEA Vishay | In Stock | - | - | Tin | - | - | - | - | Molded | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | - | Cut Tape | 1 % | - | - | 275 ppm/°C | 1 mΩ | 170 °C | -65 °C | Metal Strip | 250 mW | - | - | - | 3216 | 1206 | - | - | - | - | 635 µm | - | - | - | Unknown | Lead Free | ||
![]() CRCW25124R70FKEG Vishay | In Stock | - | - | Tin | Surface Mount | - | - | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 500 V | 500 V | Digi-Reel® | 1 % | 2 | - | 100 ppm/°C | 4.7 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | 6432 | 2512 | - | - | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.1496 mm | No | - | Lead Free | ||
![]() CRCW08055K36FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 5.36 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | - | - | 0805 | - | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() CRCW1206221KFKEA Vishay | In Stock | - | - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 221 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() NTCLE100E3223JB0 Vishay | In Stock | - | - | - | Through Hole | 2 | - | - | Radial | Compliant | 8533400080 | - | - | - | Bulk | 5 % | - | Pin | - | 22 kΩ | 125 °C | -40 °C | - | - | 500 mW | 3 mm | - | - | - | 2.54 mm | - | 2 % | - | 9 mm | 3.3 mm | - | No | Unknown | - | ||
![]() CRCW12064K70FKEBC Vishay | In Stock | - | - | - | - | - | - | - | 1206 | Compliant | - | - | - | - | - | - | - | - | - | 4.7 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CRCW0402365KFKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 365 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | 0402 | 0402 | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0603470KFKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 470 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | Automotive AEC-Q200 | 450 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0603332RFKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 332 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | 75 V | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW251215R0JNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 15 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | - | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.15 mm | No | Unknown | Lead Free | ||
![]() CRCW0402205RFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | - | - | 50 V | 50 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 205 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW1206330KJNEA Vishay | In Stock | - | - | Tin | Surface Mount | - | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 330 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW04022K49FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.49 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | 50 V | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() WSL2512R0150FEA Vishay | In Stock | - | - | Tin | - | 2 | 63.58798 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045 | 120 mV | 120 mV | 120 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 15 mΩ | 170 °C | -65 °C | Metal Element | 1 W | 1 W | 3.18 mm | Not | - | 2512 | - | - | - | Moisture Resistant | 1.016 mm | 6.35 mm | 3.175 mm | No | Unknown | Lead Free |