- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Number of Turns | Taper | Hole Diameter | Actuator Diameter | Number of Gangs | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0402549RFKED Vishay | 20000 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | - | 549 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW04024K99FKED Vishay | 10000 |
| - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 4.99 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW12061K50FKEA Vishay | 5000 |
| - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 1.5 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 550 µm | 3.2 mm | 1.6 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW060330K0FKEA Vishay | 4316 |
| - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 30 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW04021K00JNED Vishay | 20746 |
| - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 1 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | - | - | - | - | - | Automotive AEC-Q200 | - | 350 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW0603191KFKEA Vishay | 4800 |
| - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 191 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW060368K1FKEA Vishay | 20000 |
| - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | - | 68.1 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | - | - | - | - | - | - | - | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW08054K12FKEA Vishay | 27823 |
| - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 4.12 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 2 mm | 1.2446 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW0603604KFKEA Vishay | 55000 | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 604 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW060318R0FKEA Vishay | 25000 |
| - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 18 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW040236R0FKED Vishay | 10000 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | - | 50 V | 50 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | - | 36 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | - | Unknown | Lead Free | - | ||
![]() WSL12068L000FEA Vishay | 8000 |
| - | Tin | - | 2 | - | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | - | 8 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | - | - | Moisture Resistant | - | - | - | 1.6002 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW2010499KFKEF Vishay | 3185 |
| - | Tin | - | 2 | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 400 V | 400 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 499 kΩ | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | Not | - | 2010 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 700 µm | 5 mm | 2.4892 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW0402133KFKED Vishay | 40000 | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 133 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | - | ||
![]() P16NP103MAB15 Vishay | 5955 | - | - | - | Panel | - | 4.500005 g | - | - | Compliant | 8533400080, 8533400080|8533400080, 8533400080|8533400080|8533400080, 8533400080|8533400080|8533400080|8533400080 | 100 V | 100 V | Bulk | 20 % | - | Solder | 150 ppm/°C | Potentiometer | 10 kΩ | 125 °C | -40 °C | Cermet | 1 W | 1 W | - | Not | - | - | - | 1 | Linear | 10 mm | 16.002 mm | 1 | - | 16 mm | 24.5 mm | 16 mm | - | 8.7884 mm | No | Unknown | - | IP67 | ||
![]() CRCW12063R30FKEA Vishay | In Stock | - | - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 3.3 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 600 µm | 3.2 mm | 1.6002 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW1206300RFKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 300 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | 200 V | - | - | - | - | - | Automotive AEC-Q200 | - | 600 µm | 3.2 mm | 1.6002 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW120622R1FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 22.1 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 600 µm | 3.2 mm | 1.6002 mm | - | No | Unknown | Lead Free | - | ||
![]() PCF-W0805LF-02-3570-B-P-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0402240RFKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 240 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | - |