- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Accuracy | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW12069R10FKEA Vishay | In Stock | - | Datasheet | Tin | - | - | - | - | 1206 | Compliant | - | - | 200 V | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | 9.1 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2004 mm | 1.6002 mm | No | - | Lead Free | ||
![]() CRCW1206510RJNEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045 | 200 V | 200 V | Cut Tape | 5 % | 2 | Solder | 200 ppm/°C | 510 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() NTCS0805E3104FXT Vishay | In Stock | - | Datasheet | - | Surface Mount | 2 | - | - | 0805 | Compliant | 8533400080, 8533400080|8533400080, 8533400080|8533400080|8533400080, 8533400080|8533400080|8533400080|8533400080 | - | - | Cut Tape (CT) | 1 % | - | SMD/SMT | - | 100 kΩ | 150 °C | -40 °C | - | 210 mW | 210 mW | 1.25 mm | - | 2012 | 0805 | - | 1 % | - | 950 µm | 2 mm | 1.25 mm | No | - | Lead Free | ||
![]() CRCW0402680KFKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 680 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() RN73R2BTTD5002B25 KOA Speer | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW08056K49FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.49 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | Not | - | 0805 | 150 V | - | - | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() AR03BTC27R1N Viking Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW040231K6FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 31.6 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW08052K20FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW1206825RFKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 825 Ω | 155 °C | -55 °C | Thick Film | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | - | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() RCA0603100RFKEA Vishay | In Stock | - | Datasheet | Tin | - | - | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 1 % | 2 | - | 100 ppm/°C | 100 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | 1608 | 0603 | - | - | Anti-Sulfur, Automotive AEC-Q200 | 508 µm | 1.5494 mm | 838.2 µm | No | No SVHC | - | ||
![]() CRCW12069K10FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 9.1 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() CRCW120643K0FKEA Vishay | In Stock | - | Datasheet | - | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 43 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | - | Unknown | Lead Free | ||
![]() CRCW06032K00FKEA Vishay | In Stock | - | Datasheet | Lead, Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 2 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW120649K9FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 49.9 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW06031K10FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.1 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() WSBS8518L2500JK Vishay | In Stock | - | Datasheet | - | Through Hole | - | - | - | 3307 | Compliant | 8533290000 | - | - | Bulk | 5 % | - | SMD/SMT | 225 ppm/°C | 250 µΩ | 170 °C | -65 °C | Metal Element, Metal Oxide, Metal Strip | 36 W | 36 W | - | - | 8518 | 3307 | - | - | - | 3 mm | 85 mm | 18 mm | - | Unknown | Lead Free | ||
![]() WSR21R000FEA Vishay | In Stock | - | Datasheet | Silver, Tin | - | - | 510.291416 µg | - | 4527 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 1.41 V | 1.41 V | Cut Tape | 1 % | - | SMD/SMT | 75 ppm/°C | 1 Ω | 275 °C | -65 °C | Metal Strip | 2 W | - | 6.98 mm | Not | - | 4527 | - | - | - | 2.41 mm | 11.56 mm | 6.98 mm | No | Unknown | Lead Free | ||
![]() CRCW251251R0FKEGHP Vishay | In Stock | - | Datasheet | - | - | - | - | - | 2512 | Compliant | - | - | 500 V | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | 51 Ω | 155 °C | -55 °C | Thick Film | 1.5 W | 1.5 W | - | - | - | - | - | - | Automotive AEC-Q200 | 700 µm | 6.2992 mm | 3.1496 mm | - | - | Lead Free | ||
![]() CRCW060312K0FKEAHP Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 12 kΩ | 155 °C | -55 °C | Thick Film | 330 mW | 250 mW | 850 µm | Not | 1608 | 0603 | - | - | Automotive AEC-Q200 | 550 µm | 1.6 mm | - | No | Unknown | Lead Free |