- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF-W1206LF-03-3923-B-P-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1JTDD3741F KOA Speer | In Stock | - | Datasheet | - | - | - | - | 0603 | Non-Compliant | - | - | 75 V | - | 1 % | - | - | 100 ppm/°C | 3.74 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | - | - | - | - | 550 µm | 1.6 mm | 800 µm | - | - | - | ||
![]() CR-02FL6---20M Viking Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2010LF-03-2214-B-E-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0402LF-03-10R5-B-P-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW2512620RJNEG Vishay | In Stock | - | Datasheet | Tin | - | 2 | 40.511469 mg | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Tape & Reel | 5 % | 2 | SMD/SMT | 200 ppm/°C | 620 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.1496 mm | No | - | Lead Free | ||
![]() CRCW060371K5FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 71.5 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | 75 V | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() PWC2512LF-3K30-JT International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2ATD421 KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-02FL6---1M4 Viking Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3318K-1-104 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW06032K70JNTABC Vishay | In Stock | - | Datasheet | - | - | - | - | 0603 | Non-Compliant | - | - | - | - | - | - | - | - | 2.7 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() P265P11F13NCC500 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWR51500J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | 150 Ω | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0603160RFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | 0603 | Compliant | 8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 160 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() RCV120610M0JNEA Vishay | In Stock | - | - | - | - | - | 16.187578 mg | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | 500 V | Cut Tape (CT) | 5 % | 2 | SMD/SMT | 200 ppm/°C | 10 MΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | - | - | 3216 | 1206 | - | - | 609.6 µm | 3.2004 mm | 1.6 mm | - | - | - | ||
![]() CRCW040222R0FKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 22 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 350 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW0402215KFKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 215 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | Unknown | Lead Free | ||
![]() WSL25122L000FEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 63.58798 mg | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | Cut Tape | 1 % | - | SMD/SMT | 275 ppm/°C | 2 mΩ | 170 °C | -65 °C | Metal Element | 1 W | - | 3.18 mm | Not | - | 2512 | - | - | 889 µm | 6.35 mm | - | No | Unknown | Lead Free | ||
![]() CRCW04022M20JNED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | 0402 | Compliant | - | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2.2 MΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | - | Lead Free |