- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSL2010R1500FEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 270 mV | 270 mV | 270 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 150 mΩ | 170 °C | -65 °C | Metal Element, Metal Film, Metal Strip | 500 mW | 500 mW | 2.54 mm | - | - | 2010 | - | Moisture Resistant | 635 µm | - | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() CRCW060310R0JNEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 10 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | - | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW08053R30FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | - | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | - | 1 % | 2 | - | 100 ppm/°C | 3.3 Ω | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | 2012 | 0805 | - | Automotive AEC-Q200 | 500 µm | - | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() CRCW040216K5FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 16.5 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | - | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW0402220RFKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 220 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | - | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0402499RFKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 499 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | - | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0402470RFKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 470 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | - | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() WSL2512R0160FEA Vishay | In Stock | - | Datasheet | Tin | - | 2512 | - | - | 2512 | Compliant | - | - | - | - | Tape and Reel | 1 % | - | SMD/SMT | 75 ppm/°C | 16 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | - | - | 6432 | 2512 | - | - | 635 µm | - | - | - | No | - | Lead Free | ||
![]() WSL2010R0150FEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 70 mV | 70 mV | 70 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 15 mΩ | 170 °C | -65 °C | Metal Element, Metal Film, Metal Strip | 500 mW | 500 mW | 2.54 mm | Not | - | 2010 | - | Moisture Resistant | 635 µm | - | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() WSL1206R0400FEA Vishay | In Stock | - | Datasheet | Tin | - | - | - | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 100 mV | 100 mV | 100 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 40 mΩ | 170 °C | -65 °C | Metal Element, Metal Film, Metal Strip | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Moisture Resistant | 635 µm | - | - | 1.6 mm | No | No SVHC | Lead Free | ||
![]() CRCW0805100RFKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 150 V | 150 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 100 Ω | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | - | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() CRCW08059K76FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | - | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 9.76 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | - | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() M55342K12B28D0S International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW120612R0FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 12 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | - | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() CRCW12060000Z0EA Vishay | In Stock | - | - | Tin | Surface Mount | - | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 0 Ω | 155 °C | -55 °C | Thick Film | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | 600 µm | - | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() WSL0603R0100FEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | - | 1 % | 2 | SMD/SMT | 110 ppm/°C | 10 mΩ | 170 °C | -65 °C | Metal Element | 100 mW | 100 mW | 760 µm | - | 1608 | 0603 | - | Moisture Resistant | 533 µm | - | 1.524 mm | 762 µm | No | Unknown | Lead Free | ||
![]() WSL12066L000FEA Vishay | In Stock | - | - | Tin | - | 2 | - | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 110 ppm/°C | 6 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 250 mW | 250 mW | - | - | 3216 | 1206 | - | Moisture Resistant | - | - | 3.2004 mm | - | - | Unknown | Lead Free | ||
![]() CRCW201020R0FKEF Vishay | In Stock | - | - | Tin | - | - | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 400 V | 400 V | Tape & Reel (TR) | 1 % | 2 | SMD/SMT | 100 ppm/°C | 20 Ω | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | Not | - | 2010 | - | Automotive AEC-Q200 | 700 µm | - | 5 mm | 2.4892 mm | No | - | Lead Free | ||
![]() CRCW040247K0FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 47 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | 500 µm | Not | - | 0402 | 50 V | - | 400 µm | - | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW12101K00FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 15.989131 mg | - | 1210 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 500 mW | 500 mW | 2.5 mm | Not | - | 1210 | 200 V | Automotive AEC-Q200 | 600 µm | 609.6 µm | 3.2 mm | 2.4892 mm | No | Unknown | Lead Free |