- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | Certificates | Contactor series | Leads | Mounting | Mounting1 | Range of overcurrent release settings | RoHS | Schedule B | Type of contactors accessories | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | AF | screw terminals | for DIN rail mounting | on panel | 0.41...0.55A | - | - | thermal relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | AF | screw terminals | for DIN rail mounting | on panel | 7.6...10A | - | - | thermal relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW040233K2FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 33.2 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW0402330RJNED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 330 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW25122K20JNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Thick Film | 1 W | - | 3.15 mm | Not | - | 2512 | 500 V | - | 700 µm | 6.3 mm | 3.15 mm | No | - | Lead Free | ||
![]() CRCW0402330KFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 330 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | Unknown | Lead Free | ||
![]() CRCW06032K00JNEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW0402825KFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 825 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | 500 µm | Not | - | 0402 | - | - | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW06035K11FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 5.11 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | 75 V | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW04026K80FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.8 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW06038K06FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 8.06 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW060312K4FKEA Vishay | In Stock | - | - | - | - | 2 | - | - | 0603 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 75 V | Cut Tape | 1 % | - | - | 100 ppm/°C | 12.4 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | 0603 | - | - | - | 500 µm | - | - | - | - | Lead Free | ||
![]() CRCW08052K40FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.4 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW060351R0FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 51 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW040230R9FKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 30.9 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW040286K6FKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 86.6 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() SC2NX1A103W021 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0805360KFKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 360 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | Not | - | 0805 | - | - | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW04022K37FKED Vishay | 40000 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.37 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW120610K0FKEA Vishay | 4800 |
| - | - | - | 2 | - | - | 1206 | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 200 V | 200 V | Cut Tape | 1 % | - | - | 100 ppm/°C | 10 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | - | - | - | - | - | - | - | 600 µm | - | - | - | - | Lead Free |