- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSL12062L000FEA Vishay | 6170 |
| - | Tin | Surface Mount | 2 | 16.187578 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 20 mV | 20 mV | 20 mV | Cut Tape | 1 % | - | SMD/SMT | 275 ppm/°C | 2 mΩ | 170 °C | -65 °C | Metal Element | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | 889 µm | - | - | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW0603340KFKEA Vishay | 1700 |
| - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 340 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | - | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW060382K5FKEA Vishay | 20730 |
| - | Tin | Surface Mount | 2 | 2.012816 mg | CRCW060382K5FKEA | 0603 | Compliant | 8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 82.5 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | - | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW04022M05FKED Vishay | 20000 |
| - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | - | - | 50 V | 50 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 2.05 MΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | - | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() WSL2512R0100FEB Vishay | 12000 |
| - | Tin | - | 2512 | - | - | 2512 | Compliant | 8533210045 | - | - | - | - | 1 % | - | SMD/SMT | 75 ppm/°C | 10 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | 3.18 mm | Not | 6432 | 2512 | - | - | 635 µm | - | 6.3 mm | 3.2 mm | No | - | Lead Free | ||
![]() CRCW2512205RFKEG Vishay | 218 |
| - | - | - | - | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | - | 1 % | 2 | - | 100 ppm/°C | 205 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | - | - | - | 2512 | - | Automotive AEC-Q200 | 700 µm | - | 6.2992 mm | 3.15 mm | - | - | Lead Free | ||
![]() CRCW040239K2FKED Vishay | 66666 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 39.2 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | - | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW040228K7FKED Vishay | 22042 |
| - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045 | - | 50 V | 50 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 28.7 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | - | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW06031M00FKEA Vishay | 3325000 |
| - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 MΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 450 µm | - | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW120615R0FKEA Vishay | 6340 |
| - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 15 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | - | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() CRCW120614K3FKEA Vishay | 494 | - | - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 14.3 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 609.6 µm | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() WSL25125L000FTA Vishay | 21050 | - | - | Lead, Tin | - | 2512 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | - | Tape and Reel | 1 % | - | SMD/SMT | 110 ppm/°C | - | 170 °C | -65 °C | Metal Strip | 1 W | - | - | - | 6432 | 2512 | - | - | 635 µm | - | - | - | - | - | Lead Free | ||
![]() CRCW040232K4FKED Vishay | 8853 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 32.4 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | - | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW2512330RJNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 500 V | 500 V | Cut Tape | 5 % | 2 | Solder | 200 ppm/°C | 330 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | Automotive AEC-Q200 | 700 µm | - | 6.3 mm | 3.1496 mm | No | Unknown | Lead Free | ||
![]() CRCW12062R49FKEA Vishay | 3719 |
| - | Tin | Surface Mount | - | 10.007382 mg | - | 1206 | Compliant | - | - | - | 200 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.49 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | - | 3.2 mm | 1.6002 mm | No | - | Lead Free | ||
![]() CRCW2512187KFKEG Vishay | 680000 |
| - | Tin | Surface Mount | - | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 187 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | - | - | - | 2512 | - | Automotive AEC-Q200 | 700 µm | - | 6.3 mm | 3.1496 mm | - | - | Lead Free | ||
![]() CRCW04021K50FKED Vishay | 340000 | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.5 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | - | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW12064K70FKEA Vishay | 165000 |
| - | Tin | Surface Mount | - | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.7 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | - | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() WSL1206R1500FEA Vishay | 822 |
| - | Tin | Surface Mount | - | - | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 190 mV | 190 mV | 190 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 150 mΩ | 170 °C | -65 °C | Metal Element, Metal Film, Metal Strip | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Moisture Resistant | 635 µm | - | - | 1.6 mm | No | No SVHC | Lead Free | ||
![]() CRCW251224K9FKEG Vishay | In Stock | - | - | Tin | - | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 24.9 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | Automotive AEC-Q200 | 700 µm | - | 6.3 mm | 3.1496 mm | No | Unknown | Lead Free |