- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Number of Terminals | Mounting Hole Diameter | Manufacturer Package Identifier | Case/Package | Certificates | China RoHS | Kind of resistor | Resistor features | RoHS | Schedule B | Type of resistor | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Power Dissipation | Number of Turns | Taper | Hole Diameter | Actuator Diameter | Power | Number of Gangs | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW060328R0FKEA Vishay | 30000 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 2.012816 mg | 2 | - | - | 0603 | - | Non-Compliant | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 28 Ω | 155 °C | -55 °C | Thick Film | - | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | 100 mW | - | - | - | - | - | - | Automotive AEC-Q200 | - | 450 µm | 1.55 mm | 850 µm | - | No | Yes | Lead Free | - | ||
![]() CRCW251233R2FKEG Vishay | 1594 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 40.511469 mg | 2 | - | - | 2512 | - | Non-Compliant | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 500 V | 500 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | - | 33.2 Ω | 155 °C | -55 °C | Thick Film | - | 1 W | - | 3.15 mm | Not | - | 2512 | 500 V | 1 W | - | - | - | - | - | - | - | - | 600 µm | 6.3 mm | 3.15 mm | - | - | Yes | Lead Free | - | ||
![]() CRCW040280K6FKED Vishay | 5856 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 652.039032 µg | 2 | - | - | 0402 | - | Non-Compliant | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 50 V | 50 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | - | 80.6 kΩ | 155 °C | -55 °C | Thick Film | - | 63 mW | - | 500 µm | Not | - | 0402 | 50 V | 63 mW | - | - | - | - | - | - | - | - | 350 µm | 1 mm | 500 µm | - | No | Yes | Lead Free | - | ||
![]() CRCW120612K1FKEA Vishay | 1257 | - | - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 10.007382 mg | 2 | - | - | 1206 | - | Non-Compliant | - | - | Compliant | 8533210045 | - | - | 200 V | 200 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 12.1 kΩ | 155 °C | -55 °C | Thick Film | - | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | 200 V | 250 mW | - | - | - | - | - | - | Automotive AEC-Q200 | - | 550 µm | 3.2 mm | 1.6 mm | - | No | Yes | Lead Free | - | ||
![]() CRCW060323K2FKEA Vishay | 30000 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 2.012816 mg | 2 | - | - | 0603 | - | Non-Compliant | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | - | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 23.2 kΩ | 155 °C | -55 °C | Thick Film | - | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | 100 mW | - | - | - | - | - | - | Automotive AEC-Q200 | - | 450 µm | 1.55 mm | 850 µm | - | No | Yes | Lead Free | - | ||
![]() AG5J2R7E OHMITE | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | ceramic | non-magnetic materials | - | - | wire-wound | - | - | - | - | ±5% | - | - | - | - | 2.7Ω | - | - | - | audio | - | - | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW080523K2FKEA Vishay | In Stock | - | - | - | Tin | - | 2 | 5.499807 mg | - | - | CRCW0805-e3 | 0805 | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 23.2 kΩ | 155 °C | -55 °C | Thick Film | - | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 2 mm | 1.25 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW06031K00FKEB Vishay | In Stock | - | - | - | Tin | Surface Mount | - | 2.012816 mg | - | - | - | 0603 | - | - | - | - | Compliant | - | - | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 1 kΩ | 155 °C | -55 °C | Thick Film | - | 100 mW | 100 mW | 850 µm | Not | 1608 | 0603 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW060330R0JNEA Vishay | In Stock | - | - | - | Tin | - | 2 | 2.012816 mg | - | - | - | 0603 | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 30 Ω | 155 °C | -55 °C | Thick Film | - | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | - | ||
![]() P16NP472MAB15 Vishay | In Stock | - | - | - | - | Panel | - | - | - | 10 mm | - | - | - | - | - | - | Compliant | 8533400080, 8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|8533400080|85 | - | - | 68.5 V | 68.5 V | Bulk | 20 % | - | Solder | 150 ppm/°C | Potentiometer | 4.7 kΩ | 85 °C | -40 °C | Cermet, Potentiometer | - | 1 W | 1 W | - | Not | - | - | - | - | 1 | Linear | 10 mm | 16.002 mm | - | 1 | - | 16 mm | 24 mm | 16 mm | - | 8.7884 mm | No | Unknown | Lead Free | IP67 | ||
![]() CRCW0603150KJNEA Vishay | In Stock | - | - | - | Tin | - | 2 | 2.012816 mg | - | - | - | 0603 | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 150 kΩ | 155 °C | -55 °C | Thick Film | - | 100 mW | 100 mW | 850 µm | Not | 0603 | 0603 | 75 V | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW1206221RFKEA Vishay | In Stock | - | - | - | Tin | - | 2 | 10.007382 mg | - | - | - | 1206 | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 200 V | 200 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | - | 221 Ω | 155 °C | -55 °C | Thick Film | - | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | 600 µm | 3.2 mm | 1.6 mm | - | No | Unknown | Lead Free | - | ||
![]() CRCW06031M10FKEA Vishay | In Stock | - | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | - | - | 0603 | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 1.1 MΩ | 155 °C | -55 °C | Thick Film | - | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | - | ||
![]() WSL2010R0900FEA Vishay | In Stock | - | - | - | Tin | - | 2 | - | - | - | - | 2010 | - | - | - | - | Compliant | - | - | 210 mV | 210 mV | 210 mV | Cut Tape | 1 % | - | SMD/SMT | 75 ppm/°C | - | 90 mΩ | 170 °C | -65 °C | Metal Element | - | 500 mW | - | 2.54 mm | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | 889 µm | - | 2.54 mm | - | No | Unknown | Lead Free | - | ||
![]() MICROSMD050F-02 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW06031K74FKEA Vishay | In Stock | - | - | - | Tin | - | 2 | 2.012816 mg | - | - | - | 0603 | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 1.74 kΩ | 155 °C | -55 °C | Thick Film | - | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | - | ||
![]() CRCW08052K70FKEA Vishay | In Stock | - | - | - | Tin | Surface Mount | 2 | 5.499807 mg | - | - | CRCW0805-e3 | 0805 | - | - | - | - | Compliant | 8533210045 | - | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 2.7 kΩ | 155 °C | -55 °C | Thick Film | - | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 2 mm | 1.25 mm | - | No | Unknown | Lead Free | - | ||
![]() PWC-PWC2512LF-10R0-F TT Electronics | In Stock | - | - | - | - | - | 2 | - | - | - | - | 2512 | - | - | - | - | Compliant | - | - | - | 500 V | 500 V | Cut Tape | 1 % | - | - | 100 ppm/°C | - | 10 Ω | 155 °C | -55 °C | Thick Film | - | 1.5 W | - | - | - | 6432 | 2512 | - | - | - | - | - | - | - | - | - | - | 800 µm | 6.5 mm | 3.2 mm | - | - | No SVHC | - | - | ||
![]() RCA1210100RJNEA Vishay | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW1210200RJNEA Vishay | 1886 |
| - | - | Tin | Surface Mount | - | 15.989131 mg | - | - | - | 1210 | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 200 V | 200 V | - | 5 % | - | SMD/SMT | 200 ppm/°C | - | 200 Ω | 155 °C | -55 °C | Thick Film | - | 500 mW | - | 2.5 mm | Not | - | 1210 | - | - | - | - | - | - | - | - | - | - | 600 µm | 3.2 mm | 2.5 mm | - | No | - | Lead Free | - |