- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Turns | Taper | Actuator Diameter | Number of Gangs | Features | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0603910RFKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 910 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() CRCW12064K75FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.75 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | - | No | Unknown | Lead Free | ||
![]() CRCW04026R04FKED Vishay | In Stock | - | - | Tin | - | - | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.04 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | 1005 | 0402 | - | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | - | - | Lead Free | ||
![]() CRCW060324K9FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 24.9 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW04023K32FKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 3.32 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW060318R0JNEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 5 % | 2 | - | 200 ppm/°C | 18 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() WSL2512R0200FTA Vishay | In Stock | - | - | Lead, Tin | - | 2512 | - | - | 2512 | Non-Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | Tape and Reel | 1 % | - | SMD/SMT | 75 ppm/°C | 20 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | 3.18 mm | Not | 6432 | 2512 | - | - | - | - | - | 635 µm | - | - | - | No | - | Lead Free | ||
![]() CRCW040251K0JNED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 51 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | 0402 | 0402 | - | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW040275K0FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 75 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW060332K4FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 32.4 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | - | - | Unknown | Lead Free | ||
![]() 534B1501JC Vishay | In Stock | - | - | - | Panel | - | - | - | - | Compliant | 8533310000, 8533310000|8533310000|8533310000|8533310000|8533310000 | - | - | Bulk | 5 % | - | Solder | 20 ppm/°C | 500 Ω | - | - | Wirewound | - | 2 W | - | - | - | - | 10 | Linear | 6.34238 mm | 1 | - | - | - | - | 20.6248 mm | - | - | Lead Free | ||
![]() CRCW080519K6FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 150 V | 150 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 19.6 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | - | No | Unknown | Lead Free | ||
![]() CRCW08051K87FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.87 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | - | No | Unknown | Lead Free | ||
![]() WSL1206R0750FEA Vishay | In Stock | - | - | Tin | - | 1206 | 16.187578 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | Tape and Reel | 1 % | - | SMD/SMT | 75 ppm/°C | 75 mΩ | 170 °C | -65 °C | Metal Strip | 250 mW | - | - | - | 3216 | 1206 | - | - | - | - | - | 635 µm | - | - | - | No | - | Lead Free | ||
![]() CRCW120625R5FKEA Vishay | In Stock | - | - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 25.5 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | - | No | Unknown | Lead Free | ||
![]() CRCW060327K0FKEA Vishay | In Stock | - | - | Lead, Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 27 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW0402620RFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 620 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() WSL2010R0750FEA Vishay | In Stock | - | - | Tin | - | 2010 | - | - | 2010 | Compliant | - | - | - | Tape and Reel | 1 % | - | SMD/SMT | 75 ppm/°C | 75 mΩ | 170 °C | -65 °C | Metal Strip | 500 mW | - | - | - | 5025 | 2010 | - | - | - | - | - | 635 µm | - | - | - | No | - | Lead Free | ||
![]() CRCW251244R2FKEG Vishay | In Stock | - | - | Tin | - | - | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | - | 1 % | 2 | - | 100 ppm/°C | 44.2 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | - | - | - | 2512 | - | - | - | - | Automotive AEC-Q200 | 700 µm | 6.2992 mm | 3.1496 mm | - | - | - | Lead Free | ||
![]() CRCW12066K19FKEA Vishay | In Stock | - | - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.19 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | - | No | Unknown | Lead Free |