- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW12061K50JNEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 200 V | 200 V | Cut Tape | 5 % | - | SMD/SMT | 200 ppm/°C | 1.5 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW08053K40FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 3.4 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW251278K7FKEG Vishay | In Stock | - | - | - | - | - | - | - | 2512 | Compliant | 8533210045 | 500 V | 500 V | Digi-Reel® | 1 % | 2 | - | 100 ppm/°C | 78.7 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | - | - | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.2992 mm | 3.1496 mm | - | - | Lead Free | ||
![]() CRCW12063M00FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | - | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | - | 1 % | 2 | - | 100 ppm/°C | 3 MΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2004 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() CR32-202FV Hokuriku | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW120618R0JNEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 5 % | 2 | - | 200 ppm/°C | 18 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW25121R00FKEG Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 500 V | 500 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | 6432 | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.1496 mm | No | No SVHC | Lead Free | ||
![]() CRCW20102R20JNEF Vishay | In Stock | - | Datasheet | Tin | - | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 400 V | 400 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2.2 Ω | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | Not | - | 2010 | - | Automotive AEC-Q200 | 700 µm | 5 mm | 2.5 mm | No | Unknown | Lead Free | ||
![]() CRCW0402220KFKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 220 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW1210150RJNEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 15.989131 mg | - | 1210 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 150 Ω | 155 °C | -55 °C | Thick Film | 500 mW | 500 mW | 2.5 mm | Not | - | 1210 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 2.4892 mm | No | Unknown | Lead Free | ||
![]() CRCW04024K87FKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.87 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW2010499RFKEF Vishay | In Stock | - | Datasheet | Tin | - | 2 | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 400 V | 400 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 499 Ω | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | Not | - | 2010 | - | Automotive AEC-Q200 | 700 µm | 5 mm | 2.5 mm | No | Unknown | Lead Free | ||
![]() CRCW04022K80FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.8 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW0402560RFKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 560 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW04023R90FKED Vishay | In Stock | - | Datasheet | Tin | - | - | 652.039032 µg | - | 0402 | Compliant | 8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 3.9 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | 1005 | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | - | Lead Free | ||
![]() CRCW04023K90FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 3.9 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW060339R0FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 39 Ω | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | - | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW06031K47FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.47 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW06031K62FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.62 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW080521K0FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 21 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | No | Unknown | Lead Free |