- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Ambient Temperature Range High | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW04021M60FKED Vishay | In Stock | - | Datasheet | - | - | 2 | 652.039032 µg | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.6 MΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | Unknown | Lead Free | ||
![]() CRCW04022M70FKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.7 MΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() WSLP25126L000FEA Vishay | In Stock | - | Datasheet | - | - | - | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | 1 % | - | SMD/SMT | 110 ppm/°C | 6 mΩ | 170 °C | -65 °C | Metal Strip | 3 W | - | - | - | 6432 | 2512 | - | - | - | 635 µm | 6.4 mm | 3.2 mm | - | - | - | ||
![]() LRC-LR2010LF-01-R033-F International Resistive | In Stock | - | Datasheet | - | - | 2 | - | 2010 | Compliant | - | - | - | - | 1 % | - | SMD/SMT | 100 ppm/°C | 33 mΩ | 150 °C | -55 °C | Thick Film | 1 W | - | - | - | 5025 | 2010 | - | 150 °C | - | 840 µm | - | - | - | Unknown | Lead Free | ||
![]() CRCW1206150RFKTB Vishay | In Stock | - | Datasheet | - | - | - | 10.007382 mg | 1206 | Non-Compliant | - | - | 200 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 150 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | - | - | 3216 | 1206 | - | - | Automotive AEC-Q200 | 609.6 µm | 3.2004 mm | 1.6002 mm | - | - | Contains Lead | ||
![]() CRCW1206150RJNEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 200 V | 200 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 150 Ω | 155 °C | -55 °C | Thick Film | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | 200 V | - | - | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() RK73H1JT5112F KOA Speer | In Stock | - | Datasheet | - | - | - | - | 0603 | Compliant | - | - | 75 V | - | 1 % | - | - | 100 ppm/°C | 51.1 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | 1.6 mm | 800 µm | - | - | - | ||
![]() RK73H2AT6341F KOA Speer | In Stock | - | Datasheet | - | - | - | - | 0805 | Non-Compliant | - | - | 150 V | - | 1 % | - | - | 100 ppm/°C | 6.34 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | - | - | - | - | - | - | - | - | 600 µm | 2 mm | 1.25 mm | - | - | - | ||
![]() PWC-PWC1206LF-3K01-F International Resistive | In Stock | - | - | - | - | - | - | 1206 | Compliant | - | - | 200 V | - | 1 % | - | SMD/SMT | 100 ppm/°C | 3.01 kΩ | 155 °C | -55 °C | Thick Film | 330 mW | - | - | - | 3216 | 1206 | - | - | - | 700 µm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() PCF-W0402LF-03-3092-B-P-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA3A202A01R00 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWR5R500J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | 500 mΩ | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0402LF-03-7872-B-P-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P166H11Q3CC102 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FL7---15M Viking Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFCR0603-16W-E-9310BT Venkel | In Stock | - | Datasheet | - | - | - | - | 0603 | Non-Compliant | - | - | 50 V | - | 0.1 % | - | - | 25 ppm/°C | 931 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() CRCW060333R0FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 2.012816 mg | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 33 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0402200RFKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 200 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW040239K0FKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 39 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW1210249RFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 15.989131 mg | 1210 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 249 Ω | 155 °C | -55 °C | Thick Film | 500 mW | 500 mW | 2.5 mm | Not | - | 1210 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 2.5 mm | No | Unknown | Lead Free |