- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW06031M10FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.1 MΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() WSL2010R0900FEA Vishay | In Stock | - | - | Tin | - | 2 | - | - | 2010 | Compliant | - | 210 mV | 210 mV | 210 mV | Cut Tape | 1 % | - | SMD/SMT | 75 ppm/°C | 90 mΩ | 170 °C | -65 °C | Metal Element | 500 mW | - | 2.54 mm | - | - | 2010 | - | - | 889 µm | - | 2.54 mm | No | Unknown | Lead Free | ||
![]() MICROSMD050F-02 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW06031K74FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.74 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW08052K70FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045 | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.7 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() PWC-PWC2512LF-10R0-F TT Electronics | In Stock | - | - | - | - | 2 | - | - | 2512 | Compliant | - | - | 500 V | 500 V | Cut Tape | 1 % | - | - | 100 ppm/°C | 10 Ω | 155 °C | -55 °C | Thick Film | 1.5 W | - | - | - | 6432 | 2512 | - | - | 800 µm | 6.5 mm | 3.2 mm | - | No SVHC | - | ||
![]() CRCW2512330RJNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 500 V | 500 V | Cut Tape | 5 % | 2 | Solder | 200 ppm/°C | 330 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.1496 mm | No | Unknown | Lead Free | ||
![]() CRCW12062R49FKEA Vishay | 3719 |
| - | Tin | Surface Mount | - | 10.007382 mg | - | 1206 | Compliant | - | - | - | 200 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.49 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | No | - | Lead Free | ||
![]() CRCW2512187KFKEG Vishay | 680000 |
| - | Tin | Surface Mount | - | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 187 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | - | - | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.1496 mm | - | - | Lead Free | ||
![]() CRCW04021K50FKED Vishay | 340000 | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.5 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW12064K70FKEA Vishay | 165000 |
| - | Tin | Surface Mount | - | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.7 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() WSL1206R1500FEA Vishay | 822 |
| - | Tin | Surface Mount | - | - | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 190 mV | 190 mV | 190 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 150 mΩ | 170 °C | -65 °C | Metal Element, Metal Film, Metal Strip | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Moisture Resistant | 635 µm | - | 1.6 mm | No | No SVHC | Lead Free | ||
![]() RN732BTTD8063B25 KOA Speer | In Stock | - | Datasheet | - | - | - | - | - | 1206 | - | - | - | - | 200 V | - | 0.1 % | - | - | 25 ppm/°C | 806 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | 700 µm | - | - | - | - | - | ||
![]() MCR01MZPEJ102 ROHM | In Stock | - | - | - | - | - | - | - | 0402 | Non-Compliant | - | - | - | 50 V | - | 5 % | - | - | 200 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | - | - | - | - | - | - | 400 µm | - | - | - | - | - | ||
![]() ZC0204FKE0756K2 Yageo | In Stock | - | - | - | - | - | - | - | Conformal | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW2512200KFKEG Vishay | In Stock | - | Datasheet | Tin | - | - | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 500 V | 500 V | Tape & Reel (TR) | 1 % | 2 | SMD/SMT | 100 ppm/°C | 200 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | - | 700 µm | 6.3 mm | 3.1496 mm | No | - | Lead Free | ||
![]() PRCP-PSMF050X-2C Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0805121RFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 121 Ω | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW08052K61FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 150 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.61 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() WSLP12062L000FEA Vishay | In Stock | - | Datasheet | - | Surface Mount | - | 16.187578 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | - | - | 1 % | - | SMD/SMT | 275 ppm/°C | 2 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | - | - | 3216 | 1206 | - | - | 635 µm | 3.2 mm | 1.6 mm | - | - | Lead Free |