- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | Contact Materials | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Depth | Current Rating | Military Standard | Case Code (Imperial) | Lead Pitch | Working Voltage | Failure Rate | Max Voltage Rating (DC) | Number of Turns | Taper | Actuator Diameter | Number of Gangs | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG731JRTTD560K KOA Speer | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 603 | - | - | - | - | - | - | - | 10 % | - | - | 400 ppm/°C | - | 56 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | ||
![]() PCF-W0603LF-03-6492-B-P-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P12F22NCC500 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1JT2052F KOA Speer | In Stock | - | Datasheet | - | - | - | - | - | - | 0603 | - | Non-Compliant | - | - | - | 75 V | - | 1 % | - | - | 100 ppm/°C | - | 20.5 kΩ | 155 °C | -55 °C | Thick Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 1.6 mm | 800 µm | - | - | - | - | ||
![]() CRCW040215K0FKED Vishay | In Stock | - | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 15 kΩ | 155 °C | -55 °C | Thick Film | - | - | 63 mW | 63 mW | 500 µm | - | Not | 0402 | - | 50 V | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW06032K70FKEA Vishay | In Stock | - | - | - | Lead, Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 2.7 kΩ | 155 °C | -55 °C | Thick Film | - | - | 100 mW | - | 850 µm | - | Not | 0603 | - | 75 V | - | - | - | - | - | - | - | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW08053K65FKEA Vishay | In Stock | - | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | - | Compliant | - | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 3.65 kΩ | 155 °C | -55 °C | Thick Film | - | - | 125 mW | 125 mW | 1.25 mm | - | Not | 0805 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 2 mm | 1.2446 mm | - | No | Unknown | Lead Free | ||
![]() CRCW12101K50FKEA Vishay | In Stock | - | - | - | Tin | Surface Mount | 2 | 15.989131 mg | - | 1210 | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | - | 1 % | 2 | - | 100 ppm/°C | - | 1.5 kΩ | 155 °C | -55 °C | Thick Film | - | - | 500 mW | 500 mW | 2.5 mm | - | Not | 1210 | - | 200 V | - | - | - | - | - | - | Automotive AEC-Q200 | - | 600 µm | 3.2 mm | 2.4892 mm | - | No | Unknown | Lead Free | ||
![]() CRCW2512100RFKEG Vishay | In Stock | - | - | - | Tin | - | 2 | 40.511469 mg | - | 2512 | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 500 V | 500 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 100 Ω | 155 °C | -55 °C | Thick Film | - | - | 1 W | 1 W | 3.15 mm | - | Not | 2512 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 700 µm | 6.3 mm | 3.1496 mm | - | No | Unknown | Lead Free | ||
![]() CRCW06030000Z0EB Vishay | In Stock | - | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | - | Compliant | - | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 0 Ω | 155 °C | -55 °C | Thick Film | - | - | 100 mW | 100 mW | 850 µm | - | Not | 0603 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() CRCW0402107KFKED Vishay | In Stock | - | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 107 kΩ | 155 °C | -55 °C | Thick Film | - | - | 63 mW | 63 mW | 500 µm | - | Not | 0402 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW060322K0FKEA Vishay | In Stock | - | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 22 kΩ | 155 °C | -55 °C | Thick Film | - | - | 100 mW | 100 mW | 850 µm | - | Not | 0603 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() RNC55H4990FSB14 Vishay | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | Conformal | - | Non-Compliant | 8533210090, 8533210090|8533210090|8533210090|8533210090|8533210090 | - | - | - | Bulk | 1 % | 2 | Axial | 50 ppm/°C | - | 499 Ω | 175 °C | -65 °C | Metal Film | - | - | 125 mW | 125 mW | - | - | MIL-PRF-55182 | - | - | - | 0.001 % | - | - | - | - | - | Military, Moisture Resistant, Weldable | 2.39 mm | - | 7.62 mm | - | - | No | - | Contains Lead | ||
![]() 534B1502JC Vishay | In Stock | - | - | - | Gold | Panel | - | - | - | - | - | Compliant | 8533310000, 8533310000|8533310000, 8533310000|8533310000|8533310000, 8533310000|8533310000|8533310000|8533310000 | - | - | - | Bulk | 5 % | - | Solder | 20 ppm/°C | Potentiometer | 5 kΩ | 125 °C | -55 °C | Wirewound | - | - | 2 W | 2 W | - | - | - | - | - | - | - | - | 10 | - | 6.35 mm | - | - | 22.22 mm | - | 39.67 mm | - | 20.6248 mm | - | - | - | ||
![]() 534B1202JC Vishay | In Stock | - | - | - | - | Panel | - | - | - | - | - | Compliant | 8533310000, 8533310000|8533310000|8533310000|8533310000|8533310000 | - | - | - | Bulk | 5 % | - | Solder | 20 ppm/°C | - | 2 kΩ | - | - | Wirewound | - | - | 1 W | 2 W | - | - | - | - | - | - | - | - | 10 | Linear | 6.34238 mm | 1 | - | - | - | - | - | 20.6248 mm | - | - | - | ||
![]() CRCW0402324KFKED Vishay | In Stock | - | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | - | Compliant | 8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 324 kΩ | 155 °C | -55 °C | Thick Film | - | - | 63 mW | 63 mW | 500 µm | - | Not | 0402 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW201062R0JNEF Vishay | In Stock | - | - | - | Tin | - | 2 | 25.486221 mg | - | 2010 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 400 V | 400 V | Cut Tape | 5 % | 2 | - | 200 ppm/°C | - | 62 Ω | 155 °C | -55 °C | Thick Film | - | - | 750 mW | 750 mW | 2.5 mm | - | Not | 2010 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 700 µm | 5 mm | 2.4892 mm | - | No | Unknown | Lead Free | ||
![]() WSL25121L000FEA Vishay | In Stock | - | - | - | Tin | - | 2 | 63.58798 mg | - | 2512 | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 30 mV | 30 mV | 30 mV | Cut Tape | 1 % | - | SMD/SMT | 275 ppm/°C | - | 1 mΩ | 170 °C | -65 °C | Metal Film, Metal Strip | - | - | 1 W | - | 3.18 mm | - | Not | 2512 | - | - | - | - | - | - | - | - | - | - | 635 µm | 6.35 mm | - | - | No | No SVHC | Lead Free | ||
![]() CRCW06034K70FKEA Vishay | In Stock | - | - | - | Nickel | Through Hole | 2 | 2.012816 mg | - | 0603 | Copper | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Rail/Tube | 1 % | - | SMD/SMT | 100 ppm/°C | - | 4.7 kΩ | 155 °C | -55 °C | Thick Film | Black | Female | 100 mW | - | 850 µm | 1.5 A | Not | 0603 | 2.5 mm | - | - | - | - | - | - | - | - | - | 450 µm | 1.55 mm | 850 µm | - | No | No SVHC | Lead Free | ||
![]() CRCW060339K0FKEA Vishay | In Stock | - | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 39 kΩ | 155 °C | -55 °C | Thick Film | - | - | 100 mW | 100 mW | 850 µm | - | Not | 0603 | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free |