- Manufacturer
- Resistance
- RoHS
- Case/Package
- Power Rating
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Composition
- Height
- Voltage, Rating
- Lead Free
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Weight | Manufacturer Package Identifier | Allowable deviation | Case Diameter | Case/Package | Category | Gross Weight | Maximum operating voltage | Noal resistance | Noise Level | Nominal Power Dissipation | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Wear resistance | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Body Length or Diameter | Case Code (Imperial) | Number of Contacts | Actuator Type | Working Voltage | Switch Function | Insulation Resistance | Size Code | Contact Current(DC)-Max | Rated Temperature | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Switch Type | Number of Decks | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Rotation Angle | Switch Action | Outside Diameter | Features | Height | Length | Width | Thickness | Body Height | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW08051K00JNEA Vishay | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | 2 | - | 5.499807 mg | CRCW0805-e3 | - | - | 0805 | - | - | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 150 V | 150 V | - | - | - | - | 5 % | - | - | - | - | 2 | SMD/SMT | - | 200 ppm/°C | - | 1 kΩ | - | - | 155 °C | -55 °C | Thick Film | - | - | 120 mW | - | 125 mW | 1.25 mm | - | - | - | Not | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | - | - | - | No | Unknown | - | Lead Free | ||
![]() CRCW0603200RJNEA Vishay | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | 2 | - | 2.012816 mg | - | - | - | 0603 | - | - | - | - | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | Cut Tape | - | - | 5 % | - | - | - | - | 2 | Solder | - | 200 ppm/°C | - | 200 Ω | - | - | 155 °C | -55 °C | Thick Film | - | - | 100 mW | - | 100 mW | 850 µm | - | - | - | Not | - | - | 0603 | - | - | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | - | - | - | No | Unknown | - | Lead Free | ||
![]() CRCW08050000Z0EC Vishay | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | CRCW0805-e3 | - | - | 0805 | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | - | Tape and Reel | - | - | - | - | - | - | - | 2 | - | - | - | - | 0 Ω | - | - | 155 °C | -55 °C | Thick Film | - | - | 125 mW | - | 125 mW | 1.25 mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 2.0066 mm | 1.2446 mm | - | - | - | No | - | - | Lead Free | ||
![]() B503 50K 5PIN 16X2 Ruichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | - | 1.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B503 | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | ||
![]() WTH118 10K Ruichi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.66 | - | - | 47 mV | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhm minimum | - | - | - | - | - | - | - | - | -10…+80 °C | - | - | - | - | - | - | 260 ±10 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3540S-2 200 OHM Ruichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5 % | - | - | climatic - IEC68-2-2 | 25.33 | 500 (DC or peak AC) V | 200 Ohmin | - | - | - | - | - | - | - | - | 1000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | Variable resistor (potentiometer) series 3540S-2 | - | - | - | - | - | - | - | - | - | - | - | 39.67 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | precision multi-turn potentiometer | - | - | - | - | - | - | - | - | - | - | ||
![]() 1974AE Ohmite | 5 |
| Datasheet | 14 Weeks | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 280 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5900E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Clip | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | Bulk | 2014 | 90 | 1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | - | - | Matte Tin (Sn) | - | - | - | - | 8533.21.00.30 | - | TR, PAPER | - | - | Chip | FIXED RESISTOR | - | - | 0.125W | - | - | - | - | 300V | - | - | 0805 | - | 70°C | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7PA200 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | - | Mica | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | 200, 210, 270 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 2128E Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | Dividohm®210 | - | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | - | 8 | - | - | - | - | - | 8536.50.90.25 | - | - | - | - | - | - | - | - | - | 57mm | - | - | SHAFT TYPE | - | SP8T | - | - | 20A | - | 20V | SOLDER | Adjustable Lug | ROTARY SWITCH | - | - | 20A | 20A@150VAC | 20A@20VDC | 150V | 30 deg | 1 | - | LATCHED | - | - | - | - | - | - | 44.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5910E Ohmite | 179 |
| Datasheet | 18 Weeks | - | Brackets | - | - | - | - | - | Polyester, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | PulsEater® A | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5902E Ohmite | 5 |
| Datasheet | 14 Weeks | - | Clip | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | Bulk | 2006 | 90 | 1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | - | - | Matte Tin (Sn) | - | - | - | - | 8533.21.00.30 | - | TR, PAPER | - | - | Chip | FIXED RESISTOR | - | - | 0.125W | - | - | - | - | 300V | - | - | 0805 | - | 70°C | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6001E Ohmite | 18 |
| Datasheet | 14 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | - | - | - | - | 4.826 mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 6000E Ohmite | 15 |
| Datasheet | 14 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | - | - | 14.3 mm | - | - | - | - | - | - | 4.83 mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 6003E Ohmite | 18 |
| Datasheet | 14 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 225W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2175 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Hardware | - | - | ONE SURFACE | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | 180°C | -55°C | - | - | - | - | - | - | - | Powr-Rib®PFR | 5% | e4 | yes | Active | - | 2 | - | EAR99 | 50 ppm/°C | - | 17500Ohm | - | Silver/Palladium (Ag/Pd) | - | - | - | NON-INDUCTIVE, PRECISION | 8533.21.00.30 | - | TR | - | - | Chip | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | 5000V | - | - | 5025 | - | 25°C | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.52 mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6129P-8 1-2E Ohmite | 35 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | 200, 210, 270 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6105-EM-119E Ohmite | 18 |
| Datasheet | 14 Weeks | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Euro-Power | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2125 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dividohm®210 | 5% | e4 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | - | - | Silver/Palladium (Ag/Pd) | - | - | - | NON-INDUCTIVE, PRECISION | - | - | TR | - | - | Chip | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Lug | - | 1 | - | - | - | - | - | 120 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2127E Ohmite | 5 |
| Datasheet | 14 Weeks | - | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | Dividohm®210 | - | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | - | 7 | - | - | - | - | - | 8536.50.90.25 | - | - | - | - | - | - | - | - | - | 57mm | - | - | SHAFT TYPE | - | SP7T | - | - | 20A | - | 20V | SOLDER | Adjustable Lug | ROTARY SWITCH | - | - | 20A | 20A@150VAC | 20A@20VDC | 150V | 30 deg | 1 | - | LATCHED | - | - | - | - | - | - | 44.5mm | - | - | - | ROHS3 Compliant | - |