- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-2RKF1003X Panasonic Electronic Components | 149870 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-3EKF2701V Panasonic Electronic Components | 7282 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.7kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERA-3AEB752V Panasonic Electronic Components | 95000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | ERA-3A | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 7.5kOhm | - | Thin Film | 0.1W 1/10W | STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRE2512-FZ-R003E-3 Bourns Inc. | 1 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRE2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±50ppm/°C | 3mOhm | - | Metal Element | - | PRECISION | 3W | - | TR, EMBOSSED, 7 INCH | 3W | 3.35mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF4300 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | - | TR, PAPER, 7 INCH | 400mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 2012 | 0.4W | 0805 | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0805FT681R Stackpole Electronics Inc | 474726 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 681Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.026 0.65mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR01ZZPJU10L ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | YES | ONE SURFACE | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PMR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 0/ +200ppm/°C | 10mOhm | - | Thick Film | 0.2W 1/5W | - | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Current Sense | 254μm | 0.014 0.35mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCJ1206ZT0R00 Stackpole Electronics Inc | 65 |
| Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCJ | 0.122Lx0.061W 3.10mmx1.55mm | Jumper | - | yes | Active | 1 (Unlimited) | 2 | Wraparound | - | - | 0Ohm | - | Metal Foil | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 660.4μm | 0.031 0.80mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2512FT33R0 Stackpole Electronics Inc | 9 | - | Datasheet | 20 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | RMCF | 0.248Lx0.126W 6.30mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 33Ohm | - | Thick Film | - | - | 1W | - | TR, Plastic, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT169K Stackpole Electronics Inc | 23 | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 169kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CSR1225JTR150 Stackpole Electronics Inc | 39 | - | Datasheet | 12 Weeks | - | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CSR | 0.122Lx0.248W 3.10mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 150mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | - | TR, PLASTIC, 7 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | - | - | Current Sense | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() RT0603BRD071ML Yageo | 15248 | - | Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1MOhm | - | Thin Film | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() RT1206DRE072K61L Yageo | 21 |
| Datasheet | 24 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.122Lx0.063W 3.10mmx1.60mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.61kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.25W 1/4W | HIGH PRECISION | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 650μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-8BWFR051V Panasonic Electronic Components | 961 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51mOhm | - | Thick Film | - | HIGH PRECISION, IEC60115-8 | 500mW | - | TR, PUNCHED, 7 INCH | 1W | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | 1W | 1206 | - | - | Automotive AEC-Q200, Current Sense | 650μm | 0.030 0.75mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RT0603BRE07750RL Yageo | 1468 |
| Datasheet | 24 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 750Ohm | - | Thin Film | 0.1W 1/10W | HIGH PRECISION | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.1W | - | - | - | - | 550μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RN73H2BTTD3482B25 KOA Speer Electronics, Inc. | 5042 |
| - | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 34.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Film | 0.25W 1/4W | - | - | 150V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-8ENF9101V Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 9.1kOhm | - | Thick Film | 0.25W 1/4W | PRECISION, STANDARD: IEC60115-8 | 250mW | 200V | TR, PUNCHED, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03ERTF1004 ROHM Semiconductor | 16842 | - | - | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | - | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() M55342K06B100ERS3 Vishay Dale | 2530 | - | Datasheet | 9 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-55342, RM0705 | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100kOhm | - | Thick Film | 0.15W | ANTI-SULFUR | 150mW | 50V | TR, 7 Inch | 150mW | 1.27mm | Rectangular | FIXED RESISTOR | MIL-PRF-55342 | - | 2012 | 0.15W | 0805 | - | R (0.01%) | Military | 635μm | 0.033 0.84mm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RE0402DRE0762KL Yageo | 31 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RE | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 62kOhm | - | Thick Film | 0.063W 1/16W | - | - | - | - | 63mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 381μm | 0.015 0.37mm | - | - | ROHS3 Compliant | - | - |